- Diameter
- Factory Pack QuantityFactory Pack Quantity
- Features
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Packaging
- Power Rating
- Resistance
- RoHS
- Series
Attribute column
Manufacturer
Xicor Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Operating Temperature Range | Product | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 291-12K/REEL-RC Xicon | In Stock | - | - | - | 5000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.010055 oz | 250 V | Reel | CF-RC | 5 % | - | - | - 450 PPM / C, 0 PPM / C | Standard | 12 kOhms | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.6 mm | - | - | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 271-365-RC Xicon | In Stock | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007489 oz | 250 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 365 Ohms | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 273-10K/AP-RC Xicon | In Stock | - | - | - | 1000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | Reel | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 10 kOhms | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | 10 mm | - | ||
![]() 271-12.1K-RC Xicon | In Stock | - | - | 2 | 200 | XICON PASSIVE COMPONENTS | 271-1.21K-RC | 271 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | 5.39 | Details | Yes | 0.007055 oz | 250 V | Bulk | MF-RC | 1 % | - | EAR99 | 50 PPM / C | Fixed Resistor | 12.1 kOhms | - | 250 mW (1/4 W) | Bulk | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 270-2.37M-RC Xicon | In Stock | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 2.37 MOhms | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 299-6.8K/REEL-RC Xicon | In Stock | - | - | 2 | 5000 | XICON PASSIVE COMPONENTS | 299-6.8K/REEL-RC | 299-RC | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | 1.85 mm | 3.5 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | 4.64 | Details | Yes | 0.005291 oz | 200 V | Cut Tape | CF-RC | 5 % | e3 | - | - 450 PPM / C, 0 PPM / C | Standard | 6.8 kOhms | Tin (Sn) | 125 mW (1/8 W) | TR | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.125 W | 28 mm | 200 V | - | 0.45 mm | - | - | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 273-3.92K-RC Xicon | In Stock | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 3.92 kOhms | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | 10 mm | - | ||
![]() 299-33-RC Xicon | In Stock | - | - | 2 | 200 | XICON PASSIVE COMPONENTS | 299-33-RC | 299-RC | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | 1.85 mm | 3.5 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | 4.66 | Details | Yes | 0.005076 oz | 200 V | Bulk | CF-RC | 5 % | e3 | EAR99 | - 450 PPM / C, 0 PPM / C | Standard | 33 Ohms | Tin (Sn) | 125 mW (1/8 W) | Bulk | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.125 W | 28 mm | 200 V | - | 0.45 mm | - | - | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 270-191/AP-RC Xicon | In Stock | - | - | - | 2000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | Cut Tape | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 191 Ohms | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 270-16.9K-RC Xicon | In Stock | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 16.9 kOhms | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 280-PRM7-3.0-RC Xicon | In Stock | - | - | - | 75 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | PRM-RC | 5 % | - | - | 400 PPM / C | Cement Power Resistor | 3 Ohms | - | 7 W | - | - | - | - | Radial | - | - | - | 5 mm | 0.75 mm | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 38 mm | 12.5 mm | 9 mm | ||
![]() 271-91-RC Xicon | In Stock | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.008573 oz | 250 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 91 Ohms | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 273-536-RC Xicon | In Stock | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 536 Ohms | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | - | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | 10 mm | - | ||
![]() 291-430-RC Xicon | In Stock | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | Bulk | CF-RC | 5 % | - | - | - 450 PPM / C, 0 PPM / C | Standard | 430 Ohms | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.6 mm | - | - | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 293-360-RC Xicon | In Stock | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | Bulk | CF-RC | 5 % | - | - | - 450 PPM / C, 0 PPM / C | Standard | 360 Ohms | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | - | 3.5 mm | - | 10 mm | - | ||
![]() 270-845-RC Xicon | In Stock | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.005046 oz | 200 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 845 Ohms | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 270-59K-RC Xicon | In Stock | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 59 kOhms | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 271-200K/AP-RC Xicon | In Stock | - | - | - | 1000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.008411 oz | 250 V | Reel | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 200 kOhms | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 271-536-RC Xicon | In Stock | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 536 Ohms | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 270-270/AP-RC Xicon | In Stock | - | - | - | 2000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | Reel | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 270 Ohms | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - |