- Diameter
- Factory Pack QuantityFactory Pack Quantity
- Features
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Packaging
- Power Rating
- Resistance
- RoHS
- Series
Attribute column
Manufacturer
Xicor Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Operating Temperature Range | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 293-16K-RC Xicon | In Stock | - | - | Axial | - | - | - | - | - | 293-1.6K | 100 | - | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | 0.017637 oz | 350 V | -55°C ~ 155°C | Bulk | CF-RC | 0.138 Dia x 0.394 L (3.50mm x 10.00mm) | 5 % | - | 2 | - | - 450 PPM / C, 0 PPM / C | Standard | 16 kOhms | - | Carbon Film | 0.5W, 1/2W | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | - | - | 3.5 mm | - | - | 10 mm | - | ||
![]() 280-CR10-350-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 10 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.359794 oz | - | - | Bulk | CR-RC | - | 5 % | - | - | - | 350 PPM / C | Cement Power Resistor | 350 Ohms | - | - | - | - | - | 10 W | - | - | - | - | Axial | - | - | - | - | 0.75 mm | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 9 mm | - | 49 mm | 10 mm | ||
![]() 271-10.2K-RC Xicon | In Stock | - | - | - | - | - | - | - | 2 | - | 200 | XICON PASSIVE COMPONENTS | 271-10.2K-RC | 271 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 4.82 | Details | Yes | 0.007774 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | EAR99 | 50 PPM / C | Fixed Resistor | 10.2 kOhms | - | - | - | - | - | 250 mW (1/4 W) | Bulk | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 270-649-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.027073 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 649 Ohms | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 273-66.5-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.018520 oz | 350 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 66.5 Ohms | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | - | 10 mm | - | ||
![]() 273-100K/REEL-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | - | Cut Tape | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 100 kOhms | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | - | 10 mm | - | ||
![]() 293-360K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | - | Bulk | CF-RC | - | 5 % | - | - | - | - 700 PPM / C, 0 PPM / C | Standard | 360 kOhms | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | - | - | 3.5 mm | - | - | 10 mm | - | ||
![]() 280-CR10-0.33-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 10 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 1.132118 oz | - | - | Bulk | CR-RC | - | 5 % | - | - | - | 400 PPM / C | Cement Power Resistor | 330 mOhms | - | - | - | - | - | 10 W | - | - | - | - | Axial | - | - | - | - | 0.75 mm | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 9 mm | - | 49 mm | 10 mm | ||
![]() 273-12-RC Xicon | In Stock | - | - | Axial | - | - | - | - | - | 273-12 | 100 | - | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | 0.017637 oz | 350 V | -55°C ~ 155°C | Bulk | MF-RC | 0.138 Dia x 0.394 L (3.50mm x 10.00mm) | 1 % | - | 2 | - | 50 PPM / C | Fixed Resistor | 12 Ohms | - | Metal Film | 0.5W, 1/2W | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | - | 10 mm | - | ||
![]() 280-CR25-240-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 10 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 1.106244 oz | - | - | Bulk | CR-RC | - | 5 % | - | - | - | 350 PPM / C | Cement Power Resistor | 240 Ohms | - | - | - | - | - | 25 W | - | - | - | - | Axial | - | - | - | - | 0.75 mm | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 13.5 mm | - | 64 mm | 14.5 mm | ||
![]() 291-30K-RC Xicon | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | 200 | XICON PASSIVE COMPONENTS | 291-30K-RC | CF-RC | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | AXIAL LEADED, ROHS COMPLIANT | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | - | 4.66 | Details | Yes | 0.007055 oz | 250 V | - | Bulk | CF-RC | - | 5 % | e3 | - | EAR99 | - 450 PPM / C, 0 PPM / C | Standard | 30 kOhms | Tin (Sn) | - | - | FLAME PROOF | 8533.10.00.65 | 250 mW (1/4 W) | BULK | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.6 mm | 70 °C | - | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 280-CR25-270-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 10 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 1.030000 oz | - | - | Bulk | CR-RC | - | 5 % | - | - | - | 350 PPM / C | Cement Power Resistor | 270 Ohms | - | - | - | - | - | 25 W | - | - | - | - | Axial | - | - | - | - | 0.75 mm | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 13.5 mm | - | 64 mm | 14.5 mm | ||
![]() 271-19.6K/AP-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | - | Reel | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 19.6 kOhms | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 280-CR25-200-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 10 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 1.266746 oz | - | - | Bulk | CR-RC | - | 5 % | - | - | - | 350 PPM / C | Cement Power Resistor | 200 Ohms | - | - | - | - | - | 25 W | - | - | - | - | Axial | - | - | - | - | 0.75 mm | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 13.5 mm | - | 64 mm | 14.5 mm | ||
![]() 270-12.4K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 12.4 kOhms | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | - | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 280-CR10-6.8K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 10 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.359794 oz | - | - | Bulk | CR-RC | - | 5 % | - | - | - | 350 PPM / C | Cement Power Resistor | 6.8 kOhms | - | - | - | - | - | 10 W | - | - | - | - | Axial | - | - | - | - | - | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 9 mm | - | 49 mm | 10 mm | ||
![]() 280-CR10-180-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 10 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.652216 oz | - | - | Bulk | CR-RC | - | 5 % | - | - | - | 350 PPM / C | Cement Power Resistor | 180 Ohms | - | - | - | - | - | 10 W | - | - | - | - | Axial | - | - | - | - | 0.75 mm | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 9 mm | - | 49 mm | 10 mm | ||
![]() 293-2.4K/REEL-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.016885 oz | 350 V | - | Reel | CF-RC | - | 5 % | - | - | - | - 450 PPM / C, 0 PPM / C | Standard | 2.4 kOhms | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | - | - | 3.5 mm | - | - | 10 mm | - | ||
![]() 271-2.15K/AP-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.010902 oz | 250 V | - | Reel | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 2.15 kOhms | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 280-CR10-2.2K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 10 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.453653 oz | - | - | Bulk | CR-RC | - | 5 % | - | - | - | 350 PPM / C | Cement Power Resistor | 2.2 kOhms | - | - | - | - | - | 10 W | - | - | - | - | Axial | - | - | - | - | 0.75 mm | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 9 mm | - | 49 mm | 10 mm |