- Diameter
- Factory Pack QuantityFactory Pack Quantity
- Features
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Packaging
- Power Rating
- Resistance
- RoHS
- Series
Attribute column
Manufacturer
Xicor Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Product Type | Operating Temperature Range | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 273-576-RC Xicon | In Stock | - | - | - | - | - | - | - | 100 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | - | Bulk | MF-RC | - | 1 % | - | - | 50 PPM / C | Fixed Resistor | 576 Ohms | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 3.5 mm | - | - | 10 mm | - | ||
![]() 271-1.18K-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | 50 PPM / C | Fixed Resistor | 1.18 kOhms | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 270-35.7K-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.050459 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | 50 PPM / C | Fixed Resistor | 35.7 kOhms | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 270-2.21K/REEL-RC Xicon | In Stock | - | - | - | - | - | - | - | 5000 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | - | Reel | MF-RC | - | 1 % | - | - | 50 PPM / C | Fixed Resistor | 2.21 kOhms | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 271-35.7-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.008037 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | 50 PPM / C | Fixed Resistor | 35.7 Ohms | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 280-CR10-0.56-RC Xicon | In Stock | - | - | - | - | - | - | - | 10 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.359794 oz | - | - | Bulk | CR-RC | - | 5 % | - | - | 400 PPM / C | Cement Power Resistor | 560 mOhms | - | - | - | 10 W | - | - | - | - | - | Axial | - | - | - | - | 0.75 mm | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | - | 9 mm | - | 49 mm | 10 mm | ||
![]() 270-294-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | 50 PPM / C | Fixed Resistor | 294 Ohms | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 270-422K-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | 50 PPM / C | Fixed Resistor | 422 kOhms | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 270-46.4-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | 50 PPM / C | Fixed Resistor | 46.4 Ohms | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 280-CR15-250-RC Xicon | In Stock | - | - | - | - | - | - | - | 10 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.782928 oz | - | - | Bulk | CR-RC | - | 5 % | - | - | 350 PPM / C | Cement Power Resistor | 250 Ohms | - | - | - | 15 W | - | - | - | - | - | Axial | - | - | - | - | 0.75 mm | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | - | 11.5 mm | - | 49 mm | 12.5 mm | ||
![]() 271-56K/AP-RC Xicon | In Stock | - | - | - | - | 2 | - | - | 1000 | XICON PASSIVE COMPONENTS | - | 271-5.6K/AP-RC | 271 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 4.82 | Details | Yes | 0.007055 oz | 250 V | - | Cut Tape | MF-RC | - | 1 % | - | EAR99 | 50 PPM / C | Fixed Resistor | 56 kOhms | - | - | - | 250 mW (1/4 W) | Ammo Pack | - | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 271-40.2-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | 50 PPM / C | Fixed Resistor | 40.2 Ohms | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 293-110-RC Xicon | In Stock | - | - | Axial | - | - | 293-110 | Xicon | 100 | - | Xicon | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | 0.017637 oz | 350 V | -55°C ~ 155°C | Bulk | CF-RC | 0.138" Dia x 0.394" L (3.50mm x 10.00mm) | ±5% | 2 | - | - | Standard | 110 Ohms | Carbon Film | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | - | Carbon Film | - | - | - | Axial | - | - | - | - | 0.54 mm | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 3.5 mm | - | - | 10 mm | - | ||
![]() 280-CR5-11-RC Xicon | In Stock | - | - | Axial | - | - | 280-CR5 | Xicon | 10 | - | Xicon | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | 0.176370 oz | - | -55°C ~ 155°C | Bulk | CR-RC | - | ±5% | 2 | - | - | Cement Power Resistor | 11 Ohms | Wirewound | 5W | Resistors | 5 W | - | Wirewound | - | - | - | Axial | - | - | - | - | 0.75 mm | Wirewound Resistors | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | Flame Retardant Coating, Moisture Resistant, Safety | Wirewound Resistors - Through Hole | - | 9 mm | - | 22 mm | 10 mm | ||
![]() 273-270-RC Xicon | In Stock | - | - | Axial | - | - | 273-270 | Xicon | 100 | - | Xicon | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | 0.013721 oz | 350 V | -55°C ~ 155°C | Bulk | MF-RC | 0.138" Dia x 0.394" L (3.50mm x 10.00mm) | - | 2 | - | - | Fixed Resistor | 270 Ohms | Metal Film | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | - | Metal Film | - | - | - | Axial | - | - | - | - | 0.54 mm | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 3.5 mm | - | - | 10 mm | - | ||
![]() 283-100-RC Xicon | In Stock | - | - | Axial | - | - | 283-100 | Xicon | 100 | - | Xicon | - | - | + 235 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | 0.040566 oz | 350 V | -55°C ~ 235°C | Bulk | MO-RC | 0.217" Dia x 0.630" L (5.50mm x 16.00mm) | ±5% | 2 | - | ±350ppm/°C | - | 100 Ohms | Metal Oxide Film | 3W | Resistors | 3 W | - | Metal Oxide | - | - | - | Axial | - | - | - | - | - | Metal Oxide Resistors | - 55 C to + 235 C | Metal Oxide Film Resistors | Flame Retardant Coating, Safety | Metal Oxide Resistors | 5.5 mm | - | - | 16 mm | - | ||
![]() 280-CR5-250-RC Xicon | In Stock | - | - | Axial | - | - | 280-CR5 | Xicon | 10 | - | Xicon | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | 0.148503 oz | - | -55°C ~ 155°C | Bulk | CR-RC | - | ±5% | 2 | - | - | Cement Power Resistor | 250 Ohms | Metal Oxide Film | 5W | Resistors | 5 W | - | Wirewound | - | - | - | Axial | - | - | - | - | 0.75 mm | Wirewound Resistors | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | Flame Retardant Coating, Moisture Resistant, Safety | Wirewound Resistors - Through Hole | - | 9 mm | - | 22 mm | 10 mm | ||
![]() 293-120K-RC Xicon | In Stock | - | - | Axial | - | - | 293-120 | Xicon | 100 | - | Xicon | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | 0.012982 oz | 350 V | -55°C ~ 155°C | Bulk | CF-RC | 0.138" Dia x 0.394" L (3.50mm x 10.00mm) | ±5% | 2 | - | - | Standard | 120 kOhms | Carbon Film | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | - | Carbon Film | - | - | - | Axial | - | - | - | - | 0.54 mm | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 3.5 mm | - | - | 10 mm | - | ||
![]() 280-CR5-750-RC Xicon | In Stock | - | - | Axial | - | - | 280-CR5 | Xicon | 10 | - | Xicon | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | 0.176370 oz | - | -55°C ~ 155°C | Bulk | CR-RC | - | ±5% | 2 | - | - | Cement Power Resistor | 750 Ohms | Metal Oxide Film | 5W | Resistors | 5 W | - | Wirewound | - | - | - | Axial | - | - | - | - | 0.75 mm | Wirewound Resistors | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | Flame Retardant Coating, Moisture Resistant, Safety | Wirewound Resistors - Through Hole | - | 9 mm | - | 22 mm | 10 mm | ||
![]() 294-100-RC Xicon | In Stock | - | - | Axial | - | - | 294-100 | Xicon | 100 | - | Xicon | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | 0.021408 oz | 500 V | -55°C ~ 155°C | Bulk | CF-RC | 0.197" Dia x 0.472" L (5.00mm x 12.00mm) | ±5% | 2 | - | - | Standard | 100 Ohms | Carbon Film | 1W | Resistors | 1 W | - | Carbon Film | - | - | - | Axial | - | - | - | - | 0.8 mm | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 5 mm | - | - | 12 mm | - |