- Diameter
- Factory Pack QuantityFactory Pack Quantity
- Features
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Packaging
- Power Rating
- Resistance
- RoHS
- Series
Attribute column
Manufacturer
Xicor Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | Number of Terminals | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Spacing | Lead Diameter | Operating Temperature Range | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 280-CR15-180-RC Xicon | In Stock | - | - | - | - | - | - | - | 10 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.782928 oz | - | - | - | Bulk | CR-RC | - | 5 % | - | - | - | 350 PPM / C | Cement Power Resistor | 180 Ohms | - | - | - | - | 15 W | - | - | - | - | Axial | - | - | - | - | - | 0.75 mm | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 11.5 mm | - | 49 mm | 12.5 mm | ||
![]() 280-PRM5-2K-RC Xicon | In Stock | - | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Bulk | PRM-RC | - | 5 % | - | - | - | 350 PPM / C | Cement Power Resistor | 2 kOhms | - | - | - | - | 5 W | - | - | - | - | Radial | - | - | - | - | 5 mm | 0.75 mm | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 25 mm | - | 12.5 mm | 9 mm | ||
![]() 280-CR5-350-RC Xicon | In Stock | - | - | - | - | - | - | - | 10 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.176370 oz | - | - | - | Bulk | CR-RC | - | 5 % | - | - | - | 350 PPM / C | Cement Power Resistor | 350 Ohms | - | - | - | - | 5 W | - | - | - | - | Axial | - | - | - | - | - | 0.75 mm | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 9 mm | - | 22 mm | 10 mm | ||
![]() 294-2.4-RC Xicon | In Stock | - | - | - | Axial | - | - | 294-2 | 100 | - | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | 0.021870 oz | - | 500 V | -55°C ~ 155°C | Bulk | CF-RC | 0.197 Dia x 0.472 L (5.00mm x 12.00mm) | 5 % | 2 | - | - | 350 PPM / C | Standard | 2.4 Ohms | - | - | Carbon Film | 1W | 1 W | - | - | - | - | Axial | - | - | - | - | - | 0.8 mm | - | - | - | 5 mm | - | - | 12 mm | - | ||
![]() 270-39.2K/REEL-RC Xicon | In Stock | - | - | - | - | - | - | - | 5000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | - | 200 V | - | Reel | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 39.2 kOhms | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 280-CR10-1.3K-RC Xicon | In Stock | - | - | - | - | - | - | - | 10 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.359794 oz | - | - | - | Bulk | CR-RC | - | 5 % | - | - | - | 350 PPM / C | Cement Power Resistor | 1.3 kOhms | - | - | - | - | 10 W | - | - | - | - | Axial | - | - | - | - | - | 0.75 mm | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 9 mm | - | 49 mm | 10 mm | ||
![]() 273-309K-RC Xicon | In Stock | - | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | - | 350 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 309 kOhms | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | - | 10 mm | - | ||
![]() 271-750K-RC Xicon | In Stock | - | - | - | - | - | 2 | - | 200 | XICON PASSIVE COMPONENTS | 271-750K-RC | 271 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 5.69 | Details | Yes | 0.007055 oz | - | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | EAR99 | 50 PPM / C | Fixed Resistor | 750 kOhms | - | - | - | - | 250 mW (1/4 W) | Bulk | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 270-47K-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.025230 oz | - | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 47 kOhms | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 293-27/REEL-RC Xicon | In Stock | - | - | Through Hole | - | - | - | - | 3000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.018351 oz | 350 V | 350 V | - | Reel | CF-RC | - | 5 % | - | Axial | - | - 450 PPM / C, 0 PPM / C | Standard | 27 Ohms | 155 °C | -55 °C | Carbon Film | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | - | - | 3.5 mm | - | - | 10 mm | - | ||
![]() 270-2K/AP-RC Xicon | In Stock | - | - | - | - | - | - | - | 2000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.006251 oz | - | 200 V | - | Cut Tape | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 2 kOhms | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 271-7.68K-RC Xicon | In Stock | - | - | - | - | - | 2 | - | 200 | XICON PASSIVE COMPONENTS | 271-76.8K-RC | 271 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 5.69 | Details | Yes | 0.034463 oz | - | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | EAR99 | 50 PPM / C | Fixed Resistor | 7.68 kOhms | - | - | - | - | 250 mW (1/4 W) | Bulk | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 270-750K-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.005205 oz | - | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 750 kOhms | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 294-390K-RC Xicon | In Stock | - | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.021503 oz | - | 500 V | - | Bulk | CF-RC | - | 5 % | - | - | - | - 700 PPM / C, 0 PPM / C | Standard | 390 kOhms | - | - | - | - | 1 W | - | - | - | - | Axial | - | - | - | - | - | 0.8 mm | - | - | - | 5 mm | - | - | 12 mm | - | ||
![]() 271-160-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.002469 oz | - | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 160 Ohms | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 273-681-RC Xicon | In Stock | - | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.013530 oz | - | 350 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 681 Ohms | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | - | 10 mm | - | ||
![]() 294-160-RC Xicon | In Stock | - | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.021870 oz | - | 500 V | - | Bulk | CF-RC | - | 5 % | - | - | - | - 450 PPM / C, 0 PPM / C | Standard | 160 Ohms | - | - | - | - | 1 W | - | - | - | - | Axial | - | - | - | - | - | 0.8 mm | - | - | - | 5 mm | - | - | 12 mm | - | ||
![]() 280-PRM10-15-RC Xicon | In Stock | - | - | - | - | - | - | - | 60 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Bulk | PRM-RC | - | 5 % | - | - | - | 400 PPM / C | Cement Power Resistor | 15 Ohms | - | - | - | - | 10 W | - | - | - | - | Radial | - | - | - | - | 5 mm | 0.75 mm | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 50 mm | - | 12.5 mm | 9 mm | ||
![]() 270-499-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.015317 oz | - | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 499 Ohms | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 273-383-RC Xicon | In Stock | - | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | - | 350 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 383 Ohms | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | - | 10 mm | - |