- Diameter
- Factory Pack QuantityFactory Pack Quantity
- Features
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Packaging
- Power Rating
- Resistance
- RoHS
- Series
Attribute column
Manufacturer
Xicor Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Spacing | Lead Diameter | Product Type | Operating Temperature Range | Product | Features | Product Category | Diameter | Height Seated (Max) | Length |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 271-7.5K-RC Xicon | In Stock | - | - | - | - | 2 | - | - | 200 | XICON PASSIVE COMPONENTS | - | 271-7.5K-RC | 271 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 4.8 | Details | Yes | 0.007055 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | EAR99 | 50 PPM / C | Fixed Resistor | 7.5 kOhms | - | - | - | 250 mW (1/4 W) | Bulk | - | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | 6.8 mm | ||
![]() 262-82-RC Xicon | In Stock | - | - | Axial | - | - | 262-82 | Xicon | 100 | - | Xicon | - | - | + 235 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | 0.036381 oz | 350 V | -55°C ~ 235°C | Bulk | MO-RC | 0.217" Dia x 0.630" L (5.50mm x 16.00mm) | ±5% | 2 | - | ±350ppm/°C | - | 82 Ohms | Metal Oxide Film | 2W | Resistors | 2 W | - | Metal Oxide | - | - | - | Axial | - | - | - | - | - | - | Metal Oxide Resistors | - 55 C to + 235 C | Metal Oxide Film Resistors | Flame Retardant Coating, Safety | Metal Oxide Resistors | 5.5 mm | - | 16 mm | ||
![]() 293-240K-RC Xicon | In Stock | - | - | - | - | - | - | - | 100 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | - | Bulk | CF-RC | - | 5 % | - | - | - 700 PPM / C, 0 PPM / C | Standard | 240 kOhms | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | - | - | - | - | 3.5 mm | - | 10 mm | ||
![]() 271-147-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | 50 PPM / C | Fixed Resistor | 147 Ohms | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | 6.8 mm | ||
![]() 271-8.87K-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | 50 PPM / C | Fixed Resistor | 8.87 kOhms | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | 6.8 mm | ||
![]() 271-4.87K-RC Xicon | In Stock | - | - | - | - | 2 | - | - | 200 | XICON PASSIVE COMPONENTS | - | 271-4.87K-RC | 271 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 5.39 | Details | Yes | 0.007055 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | EAR99 | 50 PPM / C | Fixed Resistor | 4.87 kOhms | - | - | - | 250 mW (1/4 W) | Bulk | - | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | 6.8 mm | ||
![]() 271-240/REEL-RC Xicon | In Stock | - | - | - | - | 2 | - | - | 5000 | XICON PASSIVE COMPONENTS | - | 271-240/REEL-RC | 271 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 4.82 | Details | Yes | 0.007055 oz | 250 V | - | Reel | MF-RC | - | 1 % | - | EAR99 | 50 PPM / C | Metal Film Fixed Resistor | 240 Ohms | - | - | - | 250 mW (1/4 W) | TR | - | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | 6.8 mm | ||
![]() 270-232K-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | 50 PPM / C | Fixed Resistor | 232 kOhms | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | - | 1.85 mm | - | 3.5 mm | ||
![]() 271-27.4-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.016880 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | 50 PPM / C | Fixed Resistor | 27.4 Ohms | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | 6.8 mm | ||
![]() 271-174K-RC Xicon | In Stock | - | - | - | - | 2 | - | - | 200 | XICON PASSIVE COMPONENTS | - | 271-1.74K-RC | 271 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 4.77 | Details | Yes | 0.006522 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | EAR99 | 50 PPM / C | Fixed Resistor | 174 kOhms | - | - | - | 250 mW (1/4 W) | Bulk | - | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | 6.8 mm | ||
![]() 271-2.21K/AP-RC Xicon | In Stock | - | - | - | - | - | - | - | 1000 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.009143 oz | 250 V | - | Reel | MF-RC | - | 1 % | - | - | 50 PPM / C | Fixed Resistor | 2.21 kOhms | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | 6.8 mm | ||
![]() 271-9.1K-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.006594 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | 50 PPM / C | Fixed Resistor | 9.1 kOhms | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | 6.8 mm | ||
![]() 271-120K-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.008279 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | 50 PPM / C | Fixed Resistor | 120 kOhms | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | 6.8 mm | ||
![]() 271-47.5-RC Xicon | In Stock | - | - | - | - | 2 | - | - | 1000 | XICON PASSIVE COMPONENTS | - | 271-475-RC | 271 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 5.68 | Details | Yes | 0.007055 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | EAR99 | 50 PPM / C | Fixed Resistor | 47.5 Ohms | - | - | - | 250 mW (1/4 W) | Bulk | - | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.6 mm | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | 6.8 mm | ||
![]() 270-39.2K-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | 50 PPM / C | Fixed Resistor | 39.2 kOhms | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | - | 1.85 mm | - | 3.5 mm | ||
![]() 270-147K-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | 50 PPM / C | Fixed Resistor | 147 kOhms | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | - | 1.85 mm | - | 3.5 mm | ||
![]() 270-390K-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.004824 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | 50 PPM / C | Fixed Resistor | 390 kOhms | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | Metal Film Resistors General Purpose | - | - | 1.85 mm | - | 3.5 mm | ||
![]() 271-12.1/AP-RC Xicon | In Stock | - | - | - | - | - | - | - | 1000 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | - | Cut Tape | MF-RC | - | 1 % | - | - | 50 PPM / C | Fixed Resistor | 12.1 Ohms | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | 6.8 mm | ||
![]() 270-768-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | 50 PPM / C | Fixed Resistor | 768 Ohms | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | 0.5 mm | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | - | 1.85 mm | - | 3.5 mm | ||
![]() 291-200K/AP-RC Xicon | In Stock | - | - | - | - | - | - | - | 1000 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | - | Reel | CF-RC | - | 5 % | - | - | - 700 PPM / C, 0 PPM / C | Standard | 200 kOhms | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | Axial | - | - | - | - | - | 0.6 mm | - | - | - | - | - | 2.5 mm | - | 6.8 mm |