- Diameter
- Factory Pack QuantityFactory Pack Quantity
- Features
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Packaging
- Power Rating
- Resistance
- RoHS
- Series
Attribute column
Manufacturer
Xicor Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Operating Temperature Range | Product | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 270-165K-RC Xicon | In Stock | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 165 kOhms | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 270-261-RC Xicon | In Stock | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 261 Ohms | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 291-110-RC Xicon | In Stock | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | Bulk | CF-RC | 5 % | - | - | - 450 PPM / C, 0 PPM / C | Standard | 110 Ohms | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 271-430-RC Xicon | In Stock | - | - | 2 | 200 | XICON PASSIVE COMPONENTS | 271-430-RC | 271 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | 5.69 | Details | Yes | 0.007055 oz | 250 V | Bulk | MF-RC | 1 % | - | EAR99 | 50 PPM / C | Fixed Resistor | 430 Ohms | - | 250 mW (1/4 W) | Bulk | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 280-PRM5-0.1-RC Xicon | In Stock | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | PRM-RC | 5 % | - | - | 400 PPM / C | Cement Power Resistor | 100 mOhms | - | 5 W | - | - | - | - | Radial | - | - | - | 5 mm | 0.75 mm | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 25 mm | 12.5 mm | 9 mm | ||
![]() 291-1.1K/AP-RC Xicon | In Stock | - | - | - | 1000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | Reel | CF-RC | 5 % | - | - | - 450 PPM / C, 0 PPM / C | Standard | 1.1 kOhms | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.6 mm | - | - | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 280-CR5-220-RC Xicon | In Stock | - | - | - | 10 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.148503 oz | - | Bulk | CR-RC | 5 % | - | - | 350 PPM / C | Cement Power Resistor | 220 Ohms | - | 5 W | - | - | - | - | Axial | - | - | - | - | 0.75 mm | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 9 mm | 22 mm | 10 mm | ||
![]() 280-CR25-150-RC Xicon | In Stock | - | - | - | 10 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 1.153000 oz | - | Bulk | CR-RC | 5 % | - | - | 350 PPM / C | Cement Power Resistor | 150 Ohms | - | 25 W | - | - | - | - | Axial | - | - | - | - | 0.75 mm | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 13.5 mm | 64 mm | 14.5 mm | ||
![]() 271-24-RC Xicon | In Stock | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 24 Ohms | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 271-4.53K-RC Xicon | In Stock | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.006768 oz | 250 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 4.53 kOhms | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 280-CR25-820-RC Xicon | In Stock | - | - | - | 10 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 1.030000 oz | - | Bulk | CR-RC | 5 % | - | - | 350 PPM / C | Cement Power Resistor | 820 Ohms | - | 25 W | - | - | - | - | Axial | - | - | - | - | 0.75 mm | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 13.5 mm | 64 mm | 14.5 mm | ||
![]() 270-27K/REEL-RC Xicon | In Stock | - | - | - | 5000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | Reel | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 27 kOhms | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 299-560K-RC Xicon | In Stock | - | - | 2 | 200 | XICON PASSIVE COMPONENTS | 299-560K-RC | 299-RC | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | 1.85 mm | 3.5 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | 5.23 | Details | Yes | 0.005291 oz | 200 V | Bulk | CF-RC | 5 % | e3 | EAR99 | - 700 PPM / C, 0 PPM / C | Standard | 560 kOhms | Tin (Sn) | 125 mW (1/8 W) | Bulk | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.125 W | 28 mm | 200 V | - | 0.45 mm | - | - | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 293-2M-RC Xicon | In Stock | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | Bulk | CF-RC | 5 % | - | - | - 1500 PPM / C, 0 PPM / C | Standard | 2 MOhms | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | - | 3.5 mm | - | 10 mm | - | ||
![]() 299-3.3/REEL-RC Xicon | In Stock | - | - | - | 5000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.344627 oz | 200 V | Cut Tape | CF-RC | 5 % | - | - | 350 PPM / C | Standard | 3.3 Ohms | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 273-2.1K-RC Xicon | In Stock | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 2.1 kOhms | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | 10 mm | - | ||
![]() 271-180K/AP-RC Xicon | In Stock | - | - | - | 1000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.011542 oz | 250 V | Reel | MF-RC | 1 % | - | - | 50 PPM / C | Metal Film Fixed Resistor | 180 kOhms | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 271-2.21M-RC Xicon | In Stock | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 2.21 MOhms | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | - | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 273-787-RC Xicon | In Stock | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 787 Ohms | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | 10 mm | - | ||
![]() 293-1K/REEL-RC Xicon | In Stock | - | - | - | 3000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.018884 oz | 350 V | Reel | CF-RC | 5 % | - | - | - 450 PPM / C, 0 PPM / C | Standard | 1 kOhms | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | - | 3.5 mm | - | 10 mm | - |