- Diameter
- Factory Pack QuantityFactory Pack Quantity
- Features
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Packaging
- Power Rating
- Resistance
- RoHS
- Series
Attribute column
Manufacturer
Xicor Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Samacsys Description | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Additional Feature | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Rated Temperature | Operating Temperature Range | Product | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 271-200-RC Xicon | In Stock | - | - | - | - | - | 2 | 200 | XICON PASSIVE COMPONENTS | 271-200-RC | 271 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | 4.82 | Details | Yes | - | 0.005930 oz | 250 V | Bulk | MF-RC | 1 % | - | EAR99 | 50 PPM / C | Fixed Resistor | 200 Ohms | - | - | 250 mW (1/4 W) | Bulk | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 270-470/REEL-RC Xicon | In Stock | - | - | - | - | - | - | 5000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.007055 oz | 200 V | Reel | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 470 Ohms | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 270-200-RC Xicon | In Stock | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.022889 oz | 200 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 200 Ohms | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 273-115K-RC Xicon | In Stock | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.017637 oz | 350 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 115 kOhms | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | 10 mm | - | ||
![]() 280-CR25-120-RC Xicon | In Stock | - | - | - | - | - | - | 10 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.886365 oz | - | Bulk | CR-RC | 5 % | - | - | 350 PPM / C | Cement Power Resistor | 120 Ohms | - | - | 25 W | - | - | - | - | Axial | - | - | - | - | 0.75 mm | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 13.5 mm | 64 mm | 14.5 mm | ||
![]() 270-10/REEL-RC Xicon | In Stock | - | - | - | - | - | - | 5000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.007520 oz | 200 V | Cut Tape | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 10 Ohms | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 270-21K/AP-RC Xicon | In Stock | - | - | - | - | - | - | 2000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.007055 oz | 200 V | Reel | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 21 kOhms | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 271-28.7K/AP-RC Xicon | In Stock | - | - | - | - | - | - | 1000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.007055 oz | 250 V | Reel | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 28.7 kOhms | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 271-1K-RC Xicon | In Stock | - | - | - | - | - | 2 | 200 | XICON PASSIVE COMPONENTS | 271-1K-RC | 271 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | 4.79 | Details | Yes | Metal Film Resistors - Through Hole 1Kohms 1% 50PPM | 0.009680 oz | 250 V | Bulk | MF-RC | 1 % | - | EAR99 | 50 PPM / C | Fixed Resistor | 1 kOhms | - | - | 250 mW (1/4 W) | Bulk | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 280-CR15-330-RC Xicon | In Stock | - | - | - | - | - | - | 10 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.724776 oz | - | Bulk | CR-RC | 5 % | - | - | 350 PPM / C | Cement Power Resistor | 330 Ohms | - | - | 15 W | - | - | - | - | Axial | - | - | - | - | 0.75 mm | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 11.5 mm | 49 mm | 12.5 mm | ||
![]() 294-1K-RC Xicon | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | 100 | XICON PASSIVE COMPONENTS | 294-1K-RC | CF-RC | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | AXIAL LEADED, ROHS COMPLIANT | 5 mm | 12 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | 5.6 | Details | Yes | - | 0.028918 oz | 500 V | Bulk | CF-RC | 5 % | e3 | EAR99 | - 450 PPM / C, 0 PPM / C | Standard | 1 kOhms | Tin (Sn) | FLAME PROOF | 1 W | BULK | Cylindrical | FIXED RESISTOR | unknown | Axial | 1 W | 28 mm | 500 V | - | 0.8 mm | 70 °C | - | - | - | 5 mm | - | 12 mm | - | ||
![]() 280-PRM7-150-RC Xicon | In Stock | - | - | - | - | - | - | 75 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Bulk | PRM-RC | 5 % | - | - | 350 PPM / C | Cement Power Resistor | 150 Ohms | - | - | 7 W | - | - | - | - | Radial | - | - | - | 5 mm | 0.75 mm | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 38 mm | 12.5 mm | 9 mm | ||
![]() 280-CR5-1.6-RC Xicon | In Stock | - | - | - | - | - | - | 10 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.176370 oz | - | Bulk | CR-RC | 5 % | - | - | 400 PPM / C | Cement Power Resistor | 1.6 Ohms | - | - | 5 W | - | - | - | - | Axial | - | - | - | - | 0.75 mm | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 9 mm | 22 mm | 10 mm | ||
![]() 271-261-RC Xicon | In Stock | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.007055 oz | 250 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 261 Ohms | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 271-56/AP-RC Xicon | In Stock | - | - | - | - | - | - | 1000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.007055 oz | 250 V | Cut Tape | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 56 Ohms | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 270-15-RC Xicon | In Stock | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.004865 oz | 200 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 15 Ohms | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 271-47/AP-RC Xicon | In Stock | - | - | - | - | - | - | 1000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.008411 oz | 250 V | Reel | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 47 Ohms | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 273-44.2K-RC Xicon | In Stock | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.017637 oz | 350 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 44.2 kOhms | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | 10 mm | - | ||
![]() 271-27/AP-RC Xicon | In Stock | - | - | - | - | - | - | 1000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.007055 oz | 250 V | Reel | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 27 Ohms | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 273-4.53K-RC Xicon | In Stock | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.017637 oz | 350 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 4.53 kOhms | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | 10 mm | - |