- Diameter
- Factory Pack QuantityFactory Pack Quantity
- Features
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Packaging
- Power Rating
- Resistance
- RoHS
- Series
Attribute column
Manufacturer
Xicor Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Operating Temperature Range | Product | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 271-52.3K-RC Xicon | In Stock | - | - | 2 | 200 | XICON PASSIVE COMPONENTS | 271-523K-RC | 271 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | 5.39 | Details | Yes | 0.007055 oz | 250 V | Bulk | MF-RC | 1 % | - | EAR99 | 50 PPM / C | Fixed Resistor | 52.3 kOhms | - | 250 mW (1/4 W) | Bulk | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 271-22.6-RC Xicon | In Stock | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 22.6 Ohms | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 270-110K-RC Xicon | In Stock | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 110 kOhms | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 270-9.31K-RC Xicon | In Stock | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007961 oz | 200 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 9.31 kOhms | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 270-221K-RC Xicon | In Stock | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.005451 oz | 200 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 221 kOhms | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 291-620K-RC Xicon | In Stock | - | - | 2 | 200 | XICON PASSIVE COMPONENTS | 291-620K-RC | 291-RC | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | 5.26 | Details | Yes | 0.007055 oz | 250 V | Bulk | CF-RC | 5 % | e3 | EAR99 | - 700 PPM / C, 0 PPM / C | Standard | 620 kOhms | Tin (Sn) | 250 mW (1/4 W) | Bulk | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | 0.6 mm | - | - | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 273-243K-RC Xicon | In Stock | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 243 kOhms | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | 10 mm | - | ||
![]() 299-120K/REEL-RC Xicon | In Stock | - | - | - | 5000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007395 oz | 200 V | Cut Tape | CF-RC | 5 % | - | - | - 700 PPM / C, 0 PPM / C | Standard | 120 kOhms | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.45 mm | - | - | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 280-CR5-180-RC Xicon | In Stock | - | - | - | 10 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.148503 oz | - | Bulk | CR-RC | 5 % | - | - | 350 PPM / C | Cement Power Resistor | 180 Ohms | - | 5 W | - | - | - | - | Axial | - | - | - | 0.75 mm | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 9 mm | 22 mm | 10 mm | ||
![]() 270-3.48K-RC Xicon | In Stock | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.086157 oz | 200 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 3.48 kOhms | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 293-2.7M-RC Xicon | In Stock | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | Bulk | CF-RC | 5 % | - | - | - 1500 PPM / C, 0 PPM / C | Standard | 2.7 MOhms | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | 0.54 mm | - | - | - | 3.5 mm | - | 10 mm | - | ||
![]() 293-6.2M-RC Xicon | In Stock | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | Bulk | CF-RC | 5 % | - | - | - 1500 PPM / C, 0 PPM / C | Standard | 6.2 MOhms | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | 0.54 mm | - | - | - | 3.5 mm | - | 10 mm | - | ||
![]() 299-1.2M-RC Xicon | In Stock | - | - | 2 | 200 | XICON PASSIVE COMPONENTS | 299-1.2M-RC | 299-RC | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | 1.85 mm | 3.5 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | 5.23 | Details | Yes | 0.005291 oz | 200 V | Bulk | CF-RC | 5 % | e3 | EAR99 | - 1500 PPM / C, 0 PPM / C | Standard | 1.2 MOhms | Tin (Sn) | 125 mW (1/8 W) | Bulk | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.125 W | 28 mm | 200 V | 0.45 mm | - | - | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 280-CR5-27-RC Xicon | In Stock | - | - | - | 10 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.148503 oz | - | Bulk | CR-RC | 5 % | - | - | 350 PPM / C | Cement Power Resistor | 27 Ohms | - | 5 W | - | - | - | - | Axial | - | - | - | 0.75 mm | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 9 mm | 22 mm | 10 mm | ||
![]() 299-2.2M-RC Xicon | In Stock | - | - | 2 | 200 | XICON PASSIVE COMPONENTS | 299-2.2M-RC | 299-RC | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | 1.85 mm | 3.5 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | 5.23 | Details | Yes | 0.005168 oz | 200 V | Bulk | CF-RC | 5 % | e3 | EAR99 | - 1500 PPM / C, 0 PPM / C | Standard | 2.2 MOhms | Tin (Sn) | 125 mW (1/8 W) | Bulk | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.125 W | 28 mm | 200 V | 0.45 mm | - | - | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 273-6.04K-RC Xicon | In Stock | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 6.04 kOhms | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | 10 mm | - | ||
![]() 271-133-RC Xicon | In Stock | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 133 Ohms | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 294-1.2M-RC Xicon | In Stock | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.021870 oz | 500 V | Bulk | CF-RC | 5 % | - | - | - 1500 PPM / C, 0 PPM / C | Standard | 1.2 MOhms | - | 1 W | - | - | - | - | Axial | - | - | - | 0.8 mm | - | - | - | 5 mm | - | 12 mm | - | ||
![]() 280-CR10-0.22-RC Xicon | In Stock | - | - | - | 10 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.359794 oz | - | Bulk | CR-RC | 5 % | - | - | 400 PPM / C | Cement Power Resistor | 220 mOhms | - | 10 W | - | - | - | - | Axial | - | - | - | 0.75 mm | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 9 mm | 49 mm | 10 mm | ||
![]() 291-9.1-RC Xicon | In Stock | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | Bulk | CF-RC | 5 % | - | - | 350 PPM / C | Standard | 9.1 Ohms | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | 0.6 mm | - | - | - | 2.5 mm | - | 6.8 mm | - |