- Diameter
- Factory Pack QuantityFactory Pack Quantity
- Features
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Packaging
- Power Rating
- Resistance
- RoHS
- Series
Attribute column
Manufacturer
Xicor Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Number of Terminals | Base Product Number | Blade length | Factory Pack QuantityFactory Pack Quantity | For Use With | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Product | Features | Diameter | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 271-24-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 24 Ohms | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | ||
![]() 273-57-6K-RC Xicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insert | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 273-549K/AP-RC Xicor | In Stock | - | - | - | - | Chromium-vanadium steel | - | - | 45mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 350 V | - | - | - | - | 1 % | - | - | Axial | - | 50 ppm/°C | - | 5.49 kΩ | - | 155 °C | -55 °C | - | - | 500 mW | - | - | - | - | - | - | - | - | - | 540 µm | - | - | - | - | 125mm | ||
![]() R-30BJ500-360 Xicor | In Stock | - | - | Axial | - | - | - | R-30BJ | - | - | Weller WX Series Desoldering Irons | - | - | - | - | Xicon | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 360 Ohms | - | - | - | Carbon Composition | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 271-8.87K/REEL-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | - | - | XICON PASSIVE COMPONENTS | 271-8.87K/REEL-RC | 271 | - | - | - | - | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 5.69 | - | Yes | - | - | - | - | MF-RC | - | 1% | - | - | - | EAR99 | -50,50 ppm/°C | - | 8870 Ω | - | - | - | - | - | - | TR | Cylindrical | FIXED RESISTOR | unknown | - | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | - | - | - | ||
![]() 271-6.04K/REEL-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | - | - | XICON PASSIVE COMPONENTS | 271-6.04K/REEL-RC | 271 | - | - | - | - | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 5.69 | - | Yes | - | - | - | - | MF-RC | - | 1% | - | - | - | EAR99 | -50,50 ppm/°C | - | 6040 Ω | - | - | - | - | - | - | TR | Cylindrical | FIXED RESISTOR | unknown | - | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | - | - | - | ||
![]() 271-1.82K/REEL-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | - | - | XICON PASSIVE COMPONENTS | 271-1.82K/REEL-RC | 271 | - | - | - | - | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 5.69 | - | Yes | - | - | - | - | MF-RC | - | 1% | - | - | - | EAR99 | -50,50 ppm/°C | - | 1820 Ω | - | - | - | - | - | - | TR | Cylindrical | FIXED RESISTOR | unknown | - | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | - | - | - | ||
![]() 271-1.24K/REEL-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | - | - | XICON PASSIVE COMPONENTS | 271-1.24K/REEL-RC | 271 | - | - | - | - | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 5.69 | - | Yes | - | - | - | - | MF-RC | - | 1% | - | - | - | EAR99 | -50,50 ppm/°C | - | 1240 Ω | - | - | - | - | - | - | TR | Cylindrical | FIXED RESISTOR | unknown | - | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | - | - | - | ||
![]() 271-17.4K/REEL-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | - | - | XICON PASSIVE COMPONENTS | 271-17.4K/REEL-RC | 271 | - | - | - | - | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Obsolete | - | 5.69 | - | Yes | - | - | - | - | MF-RC | - | 1% | - | - | - | EAR99 | -50,50 ppm/°C | - | 17400 Ω | - | - | - | - | - | - | TR | Cylindrical | FIXED RESISTOR | unknown | - | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | - | - | - | ||
![]() 271-2.74K/REEL-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | - | - | XICON PASSIVE COMPONENTS | 271-2.74K/REEL-RC | 271 | - | - | - | - | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Obsolete | - | 5.69 | - | Yes | - | - | - | - | MF-RC | - | 1% | - | - | - | EAR99 | -50,50 ppm/°C | - | 2740 Ω | - | - | - | - | - | - | TR | Cylindrical | FIXED RESISTOR | unknown | - | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | - | - | - | ||
![]() 271-16.5K/REEL-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | - | - | XICON PASSIVE COMPONENTS | 271-16.5K/REEL-RC | 271 | - | - | - | - | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Obsolete | - | 5.69 | - | Yes | - | - | - | - | MF-RC | - | 1% | - | - | - | EAR99 | -50,50 ppm/°C | - | 16500 Ω | - | - | - | - | - | - | TR | Cylindrical | FIXED RESISTOR | unknown | - | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | - | - | - | ||
![]() 271-49.9/REEL-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | - | - | XICON PASSIVE COMPONENTS | 271-49.9/REEL-RC | 271 | - | - | - | - | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 5.69 | - | Yes | - | - | - | - | MF-RC | - | 1% | - | - | - | EAR99 | -50,50 ppm/°C | - | 49.9 Ω | - | - | - | - | - | - | TR | Cylindrical | FIXED RESISTOR | unknown | - | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | - | - | - | ||
![]() 293-1.8K/REEL-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | - | - | XICON PASSIVE COMPONENTS | 293-1.8K/REEL-RC | 293-RC | - | - | - | - | 155 °C | -55 °C | - | 3.5 mm | 10 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | - | 5.6 | - | Yes | - | - | - | - | CF-RC | - | 5% | e3 | - | - | - | -450 ppm/°C | - | 1800 Ω | Tin (Sn) | - | - | - | - | - | TR | Cylindrical | FIXED RESISTOR | unknown | - | 0.5 W | 28 mm | 350 V | - | 0.54 mm | - | - | - | - | - | ||
![]() 293-1.5K/REEL-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | - | - | XICON PASSIVE COMPONENTS | 293-1.5K/REEL-RC | 293-RC | - | - | - | - | 155 °C | -55 °C | - | 3.5 mm | 10 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | - | 5.6 | - | Yes | - | - | - | - | CF-RC | - | 5% | e3 | - | - | EAR99 | -450 ppm/°C | - | 1500 Ω | Tin (Sn) | - | - | - | - | - | TR | Cylindrical | FIXED RESISTOR | unknown | - | 0.5 W | 28 mm | 350 V | - | 0.54 mm | - | - | - | - | - | ||
![]() 271-82.5/REEL-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | - | - | XICON PASSIVE COMPONENTS | 271-82.5/REEL-RC | 271 | - | - | - | - | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 5.69 | - | Yes | - | - | - | - | MF-RC | - | 1% | - | - | - | EAR99 | -50,50 ppm/°C | - | 82.5 Ω | - | - | - | - | - | - | TR | Cylindrical | FIXED RESISTOR | unknown | - | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | - | - | - | ||
![]() 271-7.5K/REEL-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | - | - | XICON PASSIVE COMPONENTS | 271-7.5K/REEL-RC | 271 | - | - | - | - | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Obsolete | - | 5.69 | - | Yes | - | - | - | - | MF-RC | - | 1% | - | - | - | EAR99 | -50,50 ppm/°C | - | 7500 Ω | - | - | - | - | - | - | TR | Cylindrical | FIXED RESISTOR | unknown | - | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | - | - | - | ||
![]() 291-7.5K/REEL-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | - | - | XICON PASSIVE COMPONENTS | 291-7.5K/REEL-RC | 291-RC | - | - | - | - | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | - | 5.52 | - | Yes | - | - | - | - | CF-RC | - | 5% | e3 | - | - | EAR99 | -450 ppm/°C | - | 7500 Ω | Tin (Sn) | - | - | - | - | - | TR | Cylindrical | FIXED RESISTOR | unknown | - | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | - | - | - | ||
![]() 291-390K/REEL-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | - | - | XICON PASSIVE COMPONENTS | 291-390K/REEL-RC | 291-RC | - | - | - | - | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | - | 5.61 | - | Yes | - | - | - | - | CF-RC | - | 5% | e3 | - | - | - | -700 ppm/°C | - | 390000 Ω | Tin (Sn) | - | - | - | - | - | TR | Cylindrical | FIXED RESISTOR | unknown | - | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | - | - | - | ||
![]() 291-180K/REEL-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | - | - | XICON PASSIVE COMPONENTS | 291-180K/REEL-RC | 291-RC | - | - | - | - | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Obsolete | - | 5.72 | - | Yes | - | - | - | - | CF-RC | - | 5% | - | - | - | - | -700 ppm/°C | - | 180000 Ω | - | - | - | - | - | - | TR | Cylindrical | FIXED RESISTOR | unknown | - | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | - | - | - | ||
![]() 271-365K/REEL-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | - | - | XICON PASSIVE COMPONENTS | 271-365K/REEL-RC | 271 | - | - | - | - | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 5.69 | - | Yes | - | - | - | - | MF-RC | - | 1% | - | - | - | EAR99 | -50,50 ppm/°C | - | 365000 Ω | - | - | - | - | - | - | TR | Cylindrical | FIXED RESISTOR | unknown | - | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | - | - | - |