- Diameter
- Factory Pack QuantityFactory Pack Quantity
- Features
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Packaging
- Power Rating
- Resistance
- RoHS
- Series
Attribute column
Manufacturer
Xicor Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Product Type | Operating Temperature Range | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 271-2.2K-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | 200 | XICON PASSIVE COMPONENTS | - | 271-2.2K-RC | 271 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 4.8 | Details | Yes | 0.007130 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | - | EAR99 | 50 PPM / C | Fixed Resistor | 2.2 kOhms | - | - | - | - | - | - | 250 mW (1/4 W) | Bulk | - | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 271-22.1-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | 200 | XICON PASSIVE COMPONENTS | - | 271-22.1-RC | 271 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 5.39 | Details | Yes | 0.007055 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | - | EAR99 | 50 PPM / C | Fixed Resistor | 22.1 Ohms | - | - | - | - | - | - | 250 mW (1/4 W) | Bulk | - | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 271-47.5K/AP-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.009463 oz | 250 V | - | Reel | MF-RC | - | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 47.5 kOhms | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 271-20K/REEL-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | 5000 | XICON PASSIVE COMPONENTS | - | 271-20K/REEL-RC | 271 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 4.8 | Details | Yes | 0.009671 oz | 250 V | - | Reel | MF-RC | - | 1 % | - | - | - | EAR99 | 50 PPM / C | Fixed Resistor | 20 kOhms | - | - | - | - | - | - | 250 mW (1/4 W) | TR | - | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 293-5.6K-RC Xicon | In Stock | - | - | - | Axial | - | - | 293-5.6K | Xicon | 100 | - | Xicon | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | 0.017637 oz | 350 V | -55°C ~ 155°C | Bulk | CF-RC | 0.138" Dia x 0.394" L (3.50mm x 10.00mm) | ±5% | - | 2 | - | - | - | Standard | 5.6 kOhms | - | - | - | Carbon Film | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | - | Carbon Film | - | - | - | Axial | - | - | - | - | 0.54 mm | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 3.5 mm | - | - | 10 mm | - | ||
![]() 270-68K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.003316 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 68 kOhms | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 271-825K-RC Xicon | In Stock | - | - | Through Hole | - | - | 2 | - | - | 200 | XICON PASSIVE COMPONENTS | - | 271-8.25K-RC | 271 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 4.79 | Details | Yes | 0.007055 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | Axial | EAR99 | 50 PPM / C | Fixed Resistor | 825 kOhms | - | 155 °C | -55 °C | - | - | - | 250 mW (1/4 W) | Bulk | - | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 270-1.5M-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.004528 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 1.5 MOhms | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 273-390-RC Xicon | In Stock | - | - | - | Axial | - | - | 273-390 | Xicon | 100 | - | Xicon | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | 0.017637 oz | 350 V | -55°C ~ 155°C | Bulk | MF-RC | 0.138" Dia x 0.394" L (3.50mm x 10.00mm) | - | - | 2 | - | - | - | Fixed Resistor | 390 Ohms | - | - | - | Metal Film | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | - | Metal Film | - | - | - | Axial | - | - | - | - | 0.54 mm | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 3.5 mm | - | - | 10 mm | - | ||
![]() 280-CR10-1.0-RC Xicon | In Stock | - | - | - | Axial | - | - | 280-CR10 | Xicon | 10 | - | Xicon | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | 0.359794 oz | - | -55°C ~ 155°C | Bulk | CR-RC | - | ±5% | - | 2 | - | - | - | Cement Power Resistor | 1 Ohms | - | - | - | Wirewound | 10W | Resistors | 10 W | - | Wirewound | - | - | - | Axial | - | - | - | - | 0.75 mm | Wirewound Resistors | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | Flame Retardant Coating, Moisture Resistant, Safety | Wirewound Resistors - Through Hole | - | 9 mm | - | 49 mm | 10 mm | ||
![]() 273-2.2K-RC Xicon | In Stock | - | - | - | Axial | - | - | 273-2.2 | Xicon | 100 | - | Xicon | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | 0.017637 oz | 350 V | -55°C ~ 155°C | Bulk | MF-RC | 0.138" Dia x 0.394" L (3.50mm x 10.00mm) | - | - | 2 | - | - | - | Fixed Resistor | 2.2 kOhms | - | - | - | Metal Film | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | - | Metal Film | - | - | - | Axial | - | - | - | - | 0.54 mm | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 3.5 mm | - | - | 10 mm | - | ||
![]() 283-4.7K-RC Xicon | In Stock | - | - | - | Axial | - | - | 283-4.7 | Xicon | 100 | - | Xicon | - | - | + 235 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | 0.039248 oz | 350 V | -55°C ~ 235°C | Bulk | MO-RC | 0.217" Dia x 0.630" L (5.50mm x 16.00mm) | ±5% | - | 2 | - | - | ±350ppm/°C | - | 4.7 kOhms | - | - | - | Metal Oxide Film | 3W | Resistors | 3 W | - | Metal Oxide | - | - | - | Axial | - | - | - | - | - | Metal Oxide Resistors | - 55 C to + 235 C | Metal Oxide Film Resistors | Flame Retardant Coating, Safety | Metal Oxide Resistors | 5.5 mm | - | - | 16 mm | - | ||
![]() 293-390-RC Xicon | In Stock | - | - | - | Axial | - | - | 293-390 | Xicon | 100 | - | Xicon | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | 0.014182 oz | 350 V | -55°C ~ 155°C | Bulk | CF-RC | 0.138" Dia x 0.394" L (3.50mm x 10.00mm) | ±5% | - | 2 | - | - | - | Standard | 390 Ohms | - | - | - | Carbon Film | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | - | Carbon Film | - | - | - | Axial | - | - | - | - | 0.54 mm | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 3.5 mm | - | - | 10 mm | - | ||
![]() 293-470K-RC Xicon | In Stock | - | - | - | Axial | - | - | 293-470 | Xicon | 100 | - | Xicon | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | 0.017637 oz | 350 V | -55°C ~ 155°C | Bulk | CF-RC | 0.138" Dia x 0.394" L (3.50mm x 10.00mm) | ±5% | - | 2 | - | - | - | Standard | 470 kOhms | - | - | - | Carbon Film | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | - | Carbon Film | - | - | - | Axial | - | - | - | - | 0.54 mm | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 3.5 mm | - | - | 10 mm | - | ||
![]() 283-20K-RC Xicon | In Stock | - | - | - | Axial | - | - | 283-20 | Xicon | 100 | - | Xicon | - | - | + 235 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | Active | - | Compliant | - | 0.035831 oz | 350 V | -55°C ~ 235°C | Bulk | MO-RC | 0.217" Dia x 0.630" L (5.50mm x 16.00mm) | ±5% | - | 2 | Axial | - | ±350ppm/°C | - | 20 kOhms | - | 235 °C | -55 °C | Metal Oxide Film | 3W | Resistors | 3 W | - | Metal Oxide | - | - | - | Axial | - | - | - | - | - | Metal Oxide Resistors | - 55 C to + 235 C | Metal Oxide Film Resistors | Flame Retardant Coating, Safety | Metal Oxide Resistors | 5.5 mm | - | - | 16 mm | - | ||
![]() 293-1.8M-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | - | Bulk | CF-RC | - | 5 % | - | - | - | - | - 1500 PPM / C, 0 PPM / C | Standard | 1.8 MOhms | - | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | - | - | - | 3.5 mm | - | - | 10 mm | - | ||
![]() 291-3K-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | 200 | XICON PASSIVE COMPONENTS | - | 291-3K-RC | 291-RC | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | - | 4.68 | Details | Yes | 0.007055 oz | 250 V | - | Bulk | CF-RC | - | 5 % | e3 | - | - | - | - 450 PPM / C, 0 PPM / C | Standard | 3 kOhms | Tin (Sn) | - | - | - | - | - | 250 mW (1/4 W) | Bulk | - | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.6 mm | - | - | - | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 270-27K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.005008 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 27 kOhms | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 291-330K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.008122 oz | 250 V | - | Bulk | CF-RC | - | 5 % | - | - | - | - | - 700 PPM / C, 0 PPM / C | Standard | 330 kOhms | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | Axial | - | - | - | - | 0.6 mm | - | - | - | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 271-10-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | 200 | XICON PASSIVE COMPONENTS | - | 271-10-RC | 271 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 4.79 | Details | Yes | 0.016491 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | Axial | EAR99 | 50 PPM / C | Fixed Resistor | 10 Ohms | - | 155 °C | -55 °C | - | - | - | 250 mW (1/4 W) | Bulk | - | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | - | 6.8 mm | - |