- Diameter
- Factory Pack QuantityFactory Pack Quantity
- Features
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Packaging
- Power Rating
- Resistance
- RoHS
- Series
Attribute column
Manufacturer
Xicor Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Number of Terminals | Base/Housing Material | Body Orientation | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Relay Construction | Risk Rank | RoHS | Rohs Code | Tab Size | Terminate To | Termination Method | Unit Weight | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | Tolerance | ECCN Code | Temperature Coefficient | Type | Resistance | Color | Gender | Power Rating | Pitch | Packing Method | Construction | Resistor Type | Reach Compliance Code | Pin Count | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Plating | Number of Ports | Resistance Tolerance | Contact Arrangement | Product | Features | Product Length | Product Width | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 299-68K/AP-RC Xicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 273-360/AP-RC Xicor | In Stock | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Coaxial Cable | - | - | - | - | - | - | - | - | - | - | MHV | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 299-510/AP-RC Xicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 273-12K/AP-RC Xicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 ppm/K | - | 10 kOhm | - | - | 0.125 W | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | 5 | - | - | - | 2 | 1.25 | - | - | ||
![]() 270-18K/AP-RC Xicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 273-680/AP-RC Xicor | In Stock | - | - | - | Elastomer | - | - | - | - | - | Cables | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -75 to 150 °C | - | - | - | - | - | T-Transition | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 270-2.74M-RC Xicor | In Stock | - | - | Gold | - | - | Polyester | Right Angle | Copper Alloy | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | -55 to 105 °C | - | - | - | - | - | Power | - | - | Header | - | 2.5000 mm | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 10.1 mm | - | - | - | ||
![]() 299-27/AP-RC Xicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | ||
![]() 273-1.07K-RC Xicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200.0000 ppm/°C | - | 330 mOhm | - | - | 7.0000 W | - | - | - | High Power | - | - | - | - | - | - | - | - | - | 5 | - | - | - | 22.2 | - | - | - | ||
![]() 273-7.32K-RC Xicor | In Stock | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 120 °C | - | - | - | - | - | - | - | - | - | - | 5.0000 mm | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 22.3 mm | - | - | - | ||
![]() 273-17.8-RC Xicor | In Stock | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.16 mm² | - | - | - | - | 20 to 14, 20 AWG | - | - | - | - | - | - | Quick Disconnect Terminal | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | 21.5 mm | - | - | - | ||
![]() 286-91K-RC Xicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ppm/°C | - | 220 Ohm | - | - | 0.25 W | - | - | - | High Reliability | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ||
![]() 273-18.2-RC Xicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 299-750K-RC Xicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 273-232-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.017637 oz | 350 V | - | - | Bulk | MF-RC | 1 % | - | 50 PPM / C | Fixed Resistor | 232 Ohms | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | Axial | - | - | - | 0.54 mm | - | - | - | - | Metal Film Resistors General Purpose | - | - | - | 3.5 mm | 10 mm | ||
![]() 271-4.7K/REEL-RC Xicon | In Stock | - | - | - | - | 2 | - | - | - | 5000 | - | XICON PASSIVE COMPONENTS | 271-4.7K/REEL-RC | 271 | + 155 C | - 55 C | - | PCB Mount | 155 °C | -55 °C | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 4.8 | Details | Yes | - | - | - | 0.008922 oz | 250 V | - | - | Reel | MF-RC | 1 % | EAR99 | 50 PPM / C | Fixed Resistor | 4.7 kOhms | - | - | 250 mW (1/4 W) | - | TR | Cylindrical | FIXED RESISTOR | unknown | - | Axial | 0.25 W | 28 mm | 250 V | 0.54 mm | - | - | - | - | Metal Film Resistors General Purpose | - | - | - | 2.5 mm | 6.8 mm | ||
![]() 271-280K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.007055 oz | 250 V | - | - | Bulk | MF-RC | 1 % | - | 50 PPM / C | Fixed Resistor | 280 kOhms | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | Axial | - | - | - | 0.54 mm | - | - | - | - | Metal Film Resistors General Purpose | - | - | - | 2.5 mm | 6.8 mm | ||
![]() 271-97.6K-RC Xicon | In Stock | - | - | - | - | 2 | - | - | - | 200 | - | XICON PASSIVE COMPONENTS | 271-9.76K-RC | 271 | + 155 C | - 55 C | - | PCB Mount | 155 °C | -55 °C | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 4.82 | Details | Yes | - | - | - | 0.011896 oz | 250 V | - | - | Bulk | MF-RC | 1 % | EAR99 | 50 PPM / C | Fixed Resistor | 97.6 kOhms | - | - | 250 mW (1/4 W) | - | Bulk | Cylindrical | FIXED RESISTOR | unknown | - | Axial | 0.25 W | 28 mm | 250 V | 0.54 mm | - | - | - | - | Metal Film Resistors General Purpose | - | - | - | 2.5 mm | 6.8 mm | ||
![]() 273-3.0K/REEL-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.017637 oz | 350 V | - | - | Cut Tape | MF-RC | 1 % | - | 50 PPM / C | Fixed Resistor | 3 kOhms | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | Axial | - | - | - | 0.54 mm | - | - | - | - | Metal Film Resistors General Purpose | - | - | - | 3.5 mm | 10 mm | ||
![]() 293-18K/AP-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.017637 oz | 350 V | - | - | Cut Tape | CF-RC | 5 % | - | - 450 PPM / C, 0 PPM / C | Standard | 18 kOhms | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | Axial | - | - | - | 0.54 mm | - | - | - | - | - | - | - | - | 3.5 mm | 10 mm |