- Diameter
- Factory Pack QuantityFactory Pack Quantity
- Features
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Packaging
- Power Rating
- Resistance
- RoHS
- Series
Attribute column
Manufacturer
Xicor Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Power Rating | Termination Style | Lead Spacing | Lead Diameter | Operating Temperature Range | Product | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 280-CR10-0.51-RC Xicon | In Stock | - | - | - | 10 | + 155 C | - 55 C | PCB Mount | Details | 0.359794 oz | - | Bulk | CR-RC | 5 % | - | 400 PPM / C | Cement Power Resistor | 510 mOhms | - | - | 10 W | Axial | - | 0.75 mm | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 9 mm | 49 mm | 10 mm | ||
![]() 270-1.74K-RC Xicon | In Stock | - | - | Through Hole | 200 | + 155 C | - 55 C | PCB Mount | Details | 0.007055 oz | 200 V | Bulk | MF-RC | 1 % | Axial | 50 PPM / C | Fixed Resistor | 1.74 kOhms | 155 °C | -55 °C | 125 mW (1/8 W) | Axial | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 280-CR5-3.0K-RC Xicon | In Stock | - | - | - | 10 | + 155 C | - 55 C | PCB Mount | Details | 0.148503 oz | - | Bulk | CR-RC | 5 % | - | 350 PPM / C | Cement Power Resistor | 3 kOhms | - | - | 5 W | Axial | - | 0.75 mm | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 9 mm | 22 mm | 10 mm | ||
![]() 294-360K-RC Xicon | In Stock | - | - | - | 100 | + 155 C | - 55 C | PCB Mount | Details | 0.025144 oz | 500 V | Bulk | CF-RC | 5 % | - | - 700 PPM / C, 0 PPM / C | Standard | 360 kOhms | - | - | 1 W | Axial | - | 0.8 mm | - | - | - | 5 mm | - | 12 mm | - | ||
![]() 270-4.02M-RC Xicon | In Stock | - | - | - | 200 | + 155 C | - 55 C | PCB Mount | Details | 0.007055 oz | 200 V | Bulk | MF-RC | 1 % | - | 50 PPM / C | Fixed Resistor | 4.02 MOhms | - | - | 125 mW (1/8 W) | Axial | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 271-18K/AP-RC Xicon | In Stock | - | - | - | 1000 | + 155 C | - 55 C | PCB Mount | Details | 0.007055 oz | 250 V | Reel | MF-RC | 1 % | - | 50 PPM / C | Fixed Resistor | 18 kOhms | - | - | 250 mW (1/4 W) | Axial | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 270-1.27K-RC Xicon | In Stock | - | - | - | 200 | + 155 C | - 55 C | PCB Mount | Details | 0.007055 oz | 200 V | Bulk | MF-RC | 1 % | - | 50 PPM / C | Fixed Resistor | 1.27 kOhms | - | - | 125 mW (1/8 W) | Axial | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 273-2.55K-RC Xicon | In Stock | - | - | - | 100 | + 155 C | - 55 C | PCB Mount | Details | 0.017637 oz | 350 V | Bulk | MF-RC | 1 % | - | 50 PPM / C | Fixed Resistor | 2.55 kOhms | - | - | 500 mW (1/2 W) | Axial | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | 10 mm | - | ||
![]() 270-560K-RC Xicon | In Stock | - | - | - | 200 | + 155 C | - 55 C | PCB Mount | Details | 0.007055 oz | 200 V | Bulk | MF-RC | 1 % | - | 50 PPM / C | Fixed Resistor | 560 kOhms | - | - | 125 mW (1/8 W) | Axial | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 271-30.9K-RC Xicon | In Stock | - | - | - | 200 | + 155 C | - 55 C | PCB Mount | Details | 0.007908 oz | 250 V | Bulk | MF-RC | 1 % | - | 50 PPM / C | Fixed Resistor | 30.9 kOhms | - | - | 250 mW (1/4 W) | Axial | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 280-CR15-10K-RC Xicon | In Stock | - | - | - | 10 | + 200 C | - 40 C | PCB Mount | Details | 0.840992 oz | - | Bulk | CR-RC | 5 % | - | 350 PPM / C | Cement Power Resistors | 10 kOhms | - | - | 15 W | Axial | - | 0.75 mm | - 40 C to + 200 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 11.5 mm | 49 mm | 12.5 mm | ||
![]() 280-PRM7-0.68-RC Xicon | In Stock | - | - | - | 75 | + 155 C | - 55 C | PCB Mount | Details | - | - | Bulk | PRM-RC | 5 % | - | 400 PPM / C | Cement Power Resistor | 680 mOhms | - | - | 7 W | Radial | 5 mm | 0.75 mm | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 38 mm | 12.5 mm | 9 mm | ||
![]() 299-20-RC Xicon | In Stock | - | - | - | 200 | + 155 C | - 55 C | PCB Mount | Details | 0.005291 oz | 200 V | Bulk | CF-RC | 5 % | - | - 450 PPM / C, 0 PPM / C | Standard | 20 Ohms | - | - | 125 mW (1/8 W) | Axial | - | 0.45 mm | - | - | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 270-300K-RC Xicon | In Stock | - | - | - | 200 | + 155 C | - 55 C | PCB Mount | Details | 0.007055 oz | 200 V | Bulk | MF-RC | 1 % | - | 50 PPM / C | Fixed Resistor | 300 kOhms | - | - | 125 mW (1/8 W) | Axial | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 273-309-RC Xicon | In Stock | - | - | - | 100 | + 155 C | - 55 C | PCB Mount | Details | 0.017637 oz | 350 V | Bulk | MF-RC | 1 % | - | 50 PPM / C | Fixed Resistor | 309 Ohms | - | - | 500 mW (1/2 W) | Axial | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | 10 mm | - | ||
![]() 270-105-RC Xicon | In Stock | - | - | - | 200 | + 155 C | - 55 C | PCB Mount | Details | 0.007055 oz | 200 V | Bulk | MF-RC | 1 % | - | 50 PPM / C | Fixed Resistor | 105 Ohms | - | - | 125 mW (1/8 W) | Axial | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 270-2.05M-RC Xicon | In Stock | - | - | - | 500 | + 155 C | - 55 C | PCB Mount | Details | 0.006522 oz | 200 V | Bulk | MF-RC | 1 % | - | 50 PPM / C | Fixed Resistor | 2.05 MOhms | - | - | 125 mW (1/8 W) | Axial | - | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 271-330-RC Xicon | In Stock | - | - | - | 200 | + 155 C | - 55 C | PCB Mount | Details | 0.016491 oz | 250 V | Bulk | MF-RC | 1 % | - | 50 PPM / C | Fixed Resistor | 330 Ohms | - | - | 250 mW (1/4 W) | Axial | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 270-1.24M-RC Xicon | In Stock | - | - | - | 200 | + 155 C | - 55 C | PCB Mount | Details | 0.007055 oz | 200 V | Bulk | MF-RC | 1 % | - | 50 PPM / C | Fixed Resistor | 1.24 MOhms | - | - | 125 mW (1/8 W) | Axial | - | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 280-CR15-500-RC Xicon | In Stock | - | - | - | 10 | + 155 C | - 55 C | PCB Mount | Details | 0.846002 oz | - | Bulk | CR-RC | 5 % | - | 350 PPM / C | Cement Power Resistor | 500 Ohms | - | - | 15 W | Axial | - | 0.75 mm | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 11.5 mm | 49 mm | 12.5 mm |