- Connector Type
- MPQ
- Mounting
- Package specification
- Pitch
- Product Type
- Production Status
- Series
- Packaging
- Color
- Jack Structure
- Number of Pins/Row
Attribute column
Manufacturer
XKB Connectivity Contacts - Multi Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | ACS | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package form | Package specification | Pin structure | Product PIN Number | Production Status | With latch | Operating Temperature | Packaging | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Rated current | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() K966140WR-3x03-PTSW XKB Connectivity | 200000 |
| - | Tin | Right Angle Mount | - | Brass | 3x03 | Pin Type | 200 piece/bag | 3 | Side Insertion | DIP | DIP,P=5.0mm | 3x3 | 9 | Active | - | - | Bag | Car 5.0-K966140 | Female Socket | Black | Three rows | 5.0mm | Automotive Connector | 3A | - | ||
![]() K966140WR-3x04-PTSW XKB Connectivity | 200000 |
| - | Tin | Right Angle Mount | - | Brass | 3x04 | Pin Type | 200 piece/bag | 4 | Side Insertion | DIP | DIP,P=5.0mm | 3x4 | 12 | Active | - | - | Bag | Car 5.0-K966140 | Female Socket | Black | Three rows | 5.0mm | Automotive Connector | 3A | - | ||
![]() K966140WR-3x05-PTSW XKB Connectivity | 200000 |
| - | Tin | Right Angle Mount | - | Brass | 3x05 | Pin Type | 36 pieces/box | 5 | Side Insertion | DIP | DIP,P=5.0mm | 3x5 | 15 | Active | - | - | Box | Car 5.0-K966140 | Female Socket | Black | Three rows | 5.0mm | Automotive Connector | 3A | - | ||
![]() K966140WR-3x07-PTSW XKB Connectivity | 200000 |
| - | Tin | Right Angle Mount | - | Brass | 3x07 | Pin Type | 200 piece/bag | 7 | Side Insertion | DIP | DIP,P=5.0mm | 3x6 | 21 | Active | - | - | Bag | Car 5.0-K966140 | Female Socket | Black | Three rows | 5.0mm | Automotive Connector | 3A | - | ||
![]() K602002H-2x04A-N0 XKB Connectivity | 200000 |
| - | - | - | - | - | 2x04 | Wiring | 500 piece/bag | 4 | - | - | / | - | 8 | Active | - | - | Bag | Automotive 6.0-K602002 | Male Housing | Black | Double row | 6.0mm | Automotive Connector | - | - | ||
![]() K602002H-2x04B-N0 XKB Connectivity | 200000 |
| - | - | - | - | - | 2x04 | Wiring | 500 piece/bag | 4 | - | - | / | - | 8 | Active | - | - | Bag | Automotive 6.0-K602002 | Male Housing | Black | Double row | 6.0mm | Automotive Connector | - | - | ||
![]() K602002WV-2x08S-N0SN XKB Connectivity | 200000 |
| - | Tin | - | - | Brass | 2x08 | Pin Type | 40 pieces/box | 8 | Vertical | - | DIP,P=6.0mm | - | 16 | Active | - | - | Box | Automotive 6.0-K602002 | Female Socket | Natural | Double row | 6.0mm | Automotive Connector | - | - | ||
![]() K792100H-02-N0 XKB Connectivity | 200000 |
| - | - | - | - | - | 1x02 | Wiring | 500 piece/bag | 2 | - | - | / | - | - | Active | - | - | Bag | Car 7.92-K792100 | Male Housing | Natural | Single row | 7.92mm | Automotive Connector | - | - | ||
![]() K792100H-02-N0B XKB Connectivity | 200000 |
| - | - | - | - | - | 1x02 | Wiring | 500 piece/bag | 2 | - | - | / | - | - | Active | - | - | Bag | Car 7.92-K792100 | Male Housing | Black | Single row | 7.92mm | Automotive Connector | - | - | ||
![]() K792100H-02-N0R XKB Connectivity | 200000 |
| - | - | - | - | - | 1x02 | Wiring | 500 piece/bag | 2 | - | - | / | - | - | Active | - | - | Bag | Car 7.92-K792100 | Male Housing | Red | Single row | 7.92mm | Automotive Connector | - | - | ||
![]() K792100H-05-N0R XKB Connectivity | 200000 |
| - | - | - | - | - | 1x05 | Wiring | 500 piece/bag | 5 | - | - | / | - | - | Active | - | - | Bag | Car 7.92-K792100 | Male Housing | Red | Single row | 7.92mm | Automotive Connector | - | - | ||
![]() K792100T-PSN-H XKB Connectivity | 200000 |
| - | Tin | - | - | Phospgor Bronze | - | Wiring | 2000 pieces/reel | - | - | - | / | - | - | Active | No | -40℃~ +125℃ | Reel | Car 7.92-K792100 | Female Terminal | - | - | 7.92mm | Automotive Connector | - | UL/CUL-E523734 | ||
![]() K792100WR-02S-N0SN XKB Connectivity | 200000 |
| - | Tin | Right Angle Mount | - | Brass | 1x02 | Pin Type | 121 pieces/tray | 2 | Side Insertion | - | DIP,P=7.92mm | - | 2 | Active | - | - | Tray | Car 7.92-K792100 | Female Socket | Natural | Single row | 7.92mm | Automotive Connector | - | - | ||
![]() K792100WR-02S-N0SNB XKB Connectivity | 200000 |
| - | Tin | Right Angle Mount | - | Brass | 1x02 | Pin Type | 121 pieces/tray | 2 | Side Insertion | - | DIP,P=7.92mm | - | 2 | Active | - | - | Tray | Car 7.92-K792100 | Female Socket | Black | Single row | 7.92mm | Automotive Connector | - | - | ||
![]() K792100WR-02S-N0SNR XKB Connectivity | 200000 |
| - | Tin | Right Angle Mount | - | Brass | 1x02 | Pin Type | 121 pieces/tray | 2 | Side Insertion | - | DIP,P=7.92mm | - | 2 | Active | - | - | Tray | Car 7.92-K792100 | Female Socket | Red | Single row | 7.92mm | Automotive Connector | - | - | ||
![]() K202820WV-2x07-N0SN XKB Connectivity | 200000 |
| - | Tin | - | 1 | Brass | 2x07 | Pin Type | 1000 pieces/bundle | 7 | Vertical | - | DIP,P=2.0mm | - | 14 | Active | - | -40℃~ +125℃ | Tube | Automobile 2.0-K202820 | Female Socket | Natural | Double row | 2.0mm | Automotive Connector | - | - | ||
![]() K202820WV-2x07S-N0SN XKB Connectivity | 200000 |
| - | Tin | - | 1 | Brass | 2x07 | Pin Type | 1000 pieces/bundle | 7 | Vertical | - | DIP,P=2.0mm | - | 14 | Active | - | -40℃~ +125℃ | Tube | Automobile 2.0-K202820 | Female Socket | Natural | Double row | 2.0mm | Automotive Connector | - | - | ||
![]() K202820WV-2x08-N0SN XKB Connectivity | 200000 |
| - | Tin | - | 1 | Brass | 2x08 | Pin Type | 1000 pieces/bundle | 8 | Vertical | - | DIP,P=2.0mm | - | 16 | Active | - | -40℃~ +125℃ | Tube | Automobile 2.0-K202820 | Female Socket | Natural | Double row | 2.0mm | Automotive Connector | - | - | ||
![]() K202820WV-2x09-N0SN XKB Connectivity | 200000 |
| - | Tin | - | 1 | Brass | 2x09 | Pin Type | 1000 pieces/bundle | 9 | Vertical | - | DIP,P=2.0mm | - | 18 | Active | - | -40℃~ +125℃ | Tube | Automobile 2.0-K202820 | Female Socket | Natural | Double row | 2.0mm | Automotive Connector | - | - | ||
![]() K202820WV-2x10-N0SN XKB Connectivity | 200000 |
| - | Tin | - | 1 | Brass | 2x10 | Pin Type | 1000 pieces/bundle | 10 | Vertical | - | DIP,P=2.0mm | - | 20 | Active | - | -40℃~ +125℃ | Tube | Automobile 2.0-K202820 | Female Socket | Natural | Double row | 2.0mm | Automotive Connector | - | - |