- Connector Type
- MPQ
- Product Type
- Production Status
- Series
- Mounting
- Operation
- Additional Description
- Package specification
- Soldering Temperature
- Contact Materials
- Contact Plating
Attribute column
Manufacturer
XKB Connectivity D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Complementary Part | Conntact Coatings | Contact Counts | Contact Materials | Height from mounting surface (mm) | Jack-plg Type | Layers | Name | Operation Mode | Package Specifications | Soldering Mode | Soldering Temp (Max) | Terminal Count | Voltage, Rating | Part Status | Current Rating | Pin Count | Current | Standard | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X0209FT7B5 XKB CONNECTIVITY | 200000 |
| - | Straight plug | 0 | - | AuSn | - | Brass | - | Female | - | X0209FT7B5 | - | Insert | - | 260° | - | - | Active | - | 9 | - | - | - | ||
![]() X0715FT7B1 XKB CONNECTIVITY | 200000 |
| - | Solder wire type | 0 | - | AuSn | - | Brass | - | Female | - | X0715FT7B1 | - | Solder Wire | - | 260° | - | - | Active | - | 15 | - | - | - | ||
![]() X0737FT7BL1 XKB CONNECTIVITY | 200000 |
| - | Solder wire type | 0 | - | AuSn | - | Brass | - | Female | - | X0737FT7BL1 | - | Solder Wire | - | 260° | - | - | Active | - | 37 | - | - | - | ||
![]() X0837WT7B1 XKB CONNECTIVITY | 200000 |
| - | Solder wire type | 0 | - | AuSn | - | Brass | - | Male | - | X0837WT7B1 | - | Solder Wire | - | 260° | - | - | Active | - | 37 | - | - | - | ||
![]() X0815FT7B1 XKB CONNECTIVITY | 200000 |
| - | Solder wire type | 0 | - | AuSn | - | Brass | - | Female | - | X0815FT7B1 | - | Solder Wire | - | 260° | - | - | Active | - | 15 | - | - | - | ||
![]() X0709WT7BL3 XKB CONNECTIVITY | 200000 |
| - | Solder wire type | 0 | - | AuSn | - | Brass | - | Male | - | X0709WT7BL3 | - | Solder Wire | - | 260° | - | - | Active | - | 9 | - | - | - | ||
![]() X0709FT7B3 XKB CONNECTIVITY | 200000 |
| - | Solder wire type | 0 | - | AuSn | - | Brass | - | Female | - | X0709FT7B3 | - | Solder Wire | - | 260° | - | - | Active | - | 9 | - | - | - | ||
![]() X0737FT7BL3 XKB CONNECTIVITY | 200000 |
| - | Solder wire type | 0 | - | AuSn | - | Brass | - | Female | - | X0737FT7BL3 | - | Solder Wire | - | 260° | - | - | Active | - | 37 | - | - | - | ||
![]() X0809WT7BL3 XKB CONNECTIVITY | 200000 |
| - | Solder wire type | 0 | - | AuSn | - | Brass | - | Male | - | X0809WT7BL3 | - | Solder Wire | - | 260° | - | - | Active | - | 9 | - | - | - | ||
![]() X0809FT7B3 XKB CONNECTIVITY | 200000 |
| - | Solder wire type | 0 | - | AuSn | - | Brass | - | Female | - | X0809FT7B3 | - | Solder Wire | - | 260° | - | - | Active | - | 9 | - | - | - | ||
![]() X0715WT7B5 XKB CONNECTIVITY | 200000 |
| - | Solder wire type | 0 | - | AuSn | - | Brass | - | Male | - | X0715WT7B5 | - | Solder Wire | - | 260° | - | - | Active | - | 15 | - | - | - | ||
![]() U261-242N-4BS65-PC-1P XKB CONNECTIVITY | 200000 |
| - | Solder wire type | 0 | - | Gold plated | - | Copper alloys | - | Male Plug | - | U261-242N-4BS65-PC-1P | - | Solder Wire | - | 260°C | 1 | - | Active | - | - | 3A | USB 3.1 | - | ||
![]() U234-091N-4BLT03-S5 XKB CONNECTIVITY | In Stock | - | - | Countersunk Board Type | 0 | U236-091N-1BLSS12-1,U237-091N-4BLVS10-1 | Gold plated | 9 | Brass | 3.5 | Female Socket | Single Layers | USB3.0 connector AF90 degree Countersunk Board Front plug and back stick straight pin LCP blue plated half gold matte tin 1U copper shell roll port | Side operation | SMD | PCB | 260°C | 1 | - | Active | - | - | 1A | USB3.0 | 14.25 | ||
![]() U261-2422N-4B0282 XKB CONNECTIVITY | In Stock | - | - | Pin Type | 0 | - | Gold plated | 24 | High Conductivity Copper | 11.7 | Male Plug | Single Layers | Type-C male Solder wire type | Standing Vertical | Solder Wire | Solder Wire | 260°C | 1 | - | Active | - | - | 5A | USB 3.1 | 11.7 | ||
![]() X0225WC2W1 XKB CONNECTIVITY | 200000 |
| - | Board Mount | 0 | - | - | - | - | 11.08mm | Male Socket | - | - | - | - | Plug-in type | - | - | 250AC/DC | Active | 1A | - | - | - | - | ||
![]() X0309WC2B2 XKB CONNECTIVITY | 200000 |
| - | Board Mount | 0 | - | - | - | - | 12.55mm | Male Socket | - | - | - | - | Plug-in type | - | - | 250AC/DC | Active | 5A | - | - | - | - | ||
![]() X0309WC2BL2 XKB CONNECTIVITY | 200000 |
| - | Board Mount | 0 | - | - | - | - | 12.55mm | Male Socket | - | - | - | - | Plug-in type | - | - | 250AC/DC | Active | 5A | - | - | - | - | ||
![]() X0309WT7B3 XKB CONNECTIVITY | 200000 |
| - | Board Mount | 0 | - | - | - | - | 12.55mm | Male Socket | - | X0309WT7B3 | - | Insert | Plug-in type | 260° | - | 250AC/DC | Active | 3A | 9 | - | - | - | ||
![]() X0309WT7BL3 XKB CONNECTIVITY | In Stock | - | - | Board Mount | 0 | - | - | - | - | 12.55mm | Male Socket | - | - | - | - | Plug-in type | - | - | 250AC/DC | Active | 3A | - | - | - | - | ||
![]() X0315FT7BL2 XKB CONNECTIVITY | In Stock | - | - | Board Mount | 0 | - | - | - | - | 12.55mm | Female Socket | - | - | - | - | Plug-in type | - | - | 250AC/DC | Active | 3A | - | - | - | - |