- Connector Type
- MPQ
- Mounting
- Operation
- Package specification
- Packaging
- Product Type
- Production Status
- Reference Series
- Series
- With latch
- Contact Type
Attribute column
Manufacturer
XKB Connectivity FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Actuator Material | Contact Materials | Continuous Soldering Time | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | Reference Series | Soldering Temperature | With latch | Operating Temperature | Packaging | Series | Connector Type | Color | Number of rows | Contact Type | Pitch | Contact resistance | Insulation Resistance | Dielectric withstanding voltage | Durability | Product Type | Rated current | Rated Voltage | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X05B20L28G XKB Connectivity | 200000 |
| - | Au | - | - | Phosphor bronze | - | 1x28 | Bottom Mount | 2000 pieces/reel | 28 | Pull Type | SMD,P=0.5mm | - | Active | FPC Connector | 260℃ Max. +0/-5℃ | No | - | Reel | FPC-X05 | Female Socket | Natural | Single row | Single-sided Contact | 0.5mm | - | - | - | - | FPC/FFC Connector | - | - | UL/CUL-E523734 | ||
![]() X05B20L29G XKB Connectivity | 200000 |
| - | Au | - | - | Phosphor bronze | - | 1x29 | Bottom Mount | 2000 pieces/reel | 29 | Pull Type | SMD,P=0.5mm | 29 | Active | FPC Connector | 260℃ Max. +0/-5℃ | No | - | Reel | FPC-X05 | Female Socket | Natural | Single row | Single-sided Contact | 0.5mm | - | - | - | - | FPC/FFC Connector | - | - | UL/CUL-E523734 | ||
![]() X05B20L30G XKB Connectivity | 200000 |
| - | Au | LCP (UL94V-0), White /Natural | LCP (UL 94V-0), Black | Phosphor bronze | 5s Max. | 1x30 | Bottom Mount | 2000 pieces/reel | 30 | Pull Type | SMD,P=0.5mm | - | Active | FPC Connector | 260℃ Max. +0/-5℃ | No | -25°C to +85°C | Reel | FPC-X05 | Female Socket | Natural | Single row | Single-sided Contact | 0.5mm | 40mΩ Max. | 50MΩ Min. 250 V DC for 1 minute between adjacent terminal | 250V AC for 1 minute between adjacent terminal, no breakdown | 20 Cycles | FPC/FFC Connector | 0.2A AC/DC | 30V AC/DC | UL/CUL-E523734 | ||
![]() X05B20L31G XKB Connectivity | 200000 |
| - | Au | - | - | Phosphor bronze | - | 1x31 | Bottom Mount | 2000 pieces/reel | 31 | Pull Type | SMD,P=0.5mm | 31 | Active | FPC Connector | 260℃ Max. +0/-5℃ | No | - | Reel | FPC-X05 | Female Socket | Natural | Single row | Single-sided Contact | 0.5mm | - | - | - | - | FPC/FFC Connector | - | - | UL/CUL-E523734 | ||
![]() X05B20L32G XKB Connectivity | 200000 |
| - | Au | - | - | Phosphor bronze | - | 1x32 | Bottom Mount | 2000 pieces/reel | 32 | Pull Type | SMD,P=0.5mm | - | Active | FPC Connector | 260℃ Max. +0/-5℃ | No | - | Reel | FPC-X05 | Female Socket | Natural | Single row | Single-sided Contact | 0.5mm | - | - | - | - | FPC/FFC Connector | - | - | UL/CUL-E523734 | ||
![]() X05B20L33G XKB Connectivity | 200000 |
| - | Au | - | - | Phosphor bronze | - | 1x33 | Bottom Mount | 2000 pieces/reel | 33 | Pull Type | SMD,P=0.5mm | 33 | Active | FPC Connector | 260℃ Max. +0/-5℃ | No | - | Reel | FPC-X05 | Female Socket | Natural | Single row | Single-sided Contact | 0.5mm | - | - | - | - | FPC/FFC Connector | - | - | UL/CUL-E523734 | ||
![]() X05B20U19G XKB Connectivity | 200000 |
| - | Au | - | - | Phosphor bronze | - | 1x19 | Top Mount | 2000 pieces/reel | 19 | Pull Type | SMD,P=0.5mm | 19 | Active | FPC Connector | 260℃ Max. +0/-5℃ | No | - | Reel | FPC-X05 | Female Socket | Natural | Single row | Single-sided Contact | 0.5mm | - | - | - | - | FPC/FFC Connector | - | - | UL/CUL-E523734 | ||
![]() X05B20U21G XKB Connectivity | 200000 |
| - | Au | - | - | Phosphor bronze | - | 1x21 | Top Mount | 2000 pieces/reel | 21 | Pull Type | SMD,P=0.5mm | 21 | Active | FPC Connector | 260℃ Max. +0/-5℃ | No | - | Reel | FPC-X05 | Female Socket | Natural | Single row | Single-sided Contact | 0.5mm | - | - | - | - | FPC/FFC Connector | - | - | UL/CUL-E523734 | ||
![]() X05B20U22G XKB Connectivity | 200000 |
| - | Au | - | - | Phosphor bronze | - | 1x22 | Top Mount | 2000 pieces/reel | 22 | Pull Type | SMD,P=0.5mm | - | Active | FPC Connector | 260℃ Max. +0/-5℃ | No | - | Reel | FPC-X05 | Female Socket | Natural | Single row | Single-sided Contact | 0.5mm | - | - | - | - | FPC/FFC Connector | - | - | UL/CUL-E523734 | ||
![]() X05B20U23G XKB Connectivity | 200000 |
| - | Au | - | - | Phosphor bronze | - | 1x23 | Top Mount | 2000 pieces/reel | 23 | Pull Type | SMD,P=0.5mm | 23 | Active | FPC Connector | 260℃ Max. +0/-5℃ | No | - | Reel | FPC-X05 | Female Socket | Natural | Single row | Single-sided Contact | 0.5mm | - | - | - | - | FPC/FFC Connector | - | - | UL/CUL-E523734 | ||
![]() X05B20U25G XKB Connectivity | 200000 |
| - | Au | - | - | Phosphor bronze | - | 1x25 | Top Mount | 2000 pieces/reel | 25 | Pull Type | SMD,P=0.5mm | 25 | Active | FPC Connector | 260℃ Max. +0/-5℃ | No | - | Reel | FPC-X05 | Female Socket | Natural | Single row | Single-sided Contact | 0.5mm | - | - | - | - | FPC/FFC Connector | - | - | UL/CUL-E523734 | ||
![]() X05B20U27G XKB Connectivity | 200000 |
| - | Au | - | - | Phosphor bronze | - | 1x27 | Top Mount | 2000 pieces/reel | 27 | Pull Type | SMD,P=0.5mm | 27 | Active | FPC Connector | 260℃ Max. +0/-5℃ | No | - | Reel | FPC-X05 | Female Socket | Natural | Single row | Single-sided Contact | 0.5mm | - | - | - | - | FPC/FFC Connector | - | - | UL/CUL-E523734 | ||
![]() X05B20U28G XKB Connectivity | 200000 |
| - | Au | - | - | Phosphor bronze | - | 1x28 | Top Mount | 2000 pieces/reel | 28 | Pull Type | SMD,P=0.5mm | - | Active | FPC Connector | 260℃ Max. +0/-5℃ | No | - | Reel | FPC-X05 | Female Socket | Natural | Single row | Single-sided Contact | 0.5mm | - | - | - | - | FPC/FFC Connector | - | - | UL/CUL-E523734 | ||
![]() X05B20U29G XKB Connectivity | 200000 |
| - | Au | - | - | Phosphor bronze | - | 1x29 | Top Mount | 2000 pieces/reel | 29 | Pull Type | SMD,P=0.5mm | 29 | Active | FPC Connector | 260℃ Max. +0/-5℃ | No | - | Reel | FPC-X05 | Female Socket | Natural | Single row | Single-sided Contact | 0.5mm | - | - | - | - | FPC/FFC Connector | - | - | UL/CUL-E523734 | ||
![]() X05B20U34G XKB Connectivity | 200000 |
| - | Au | - | - | Phosphor bronze | - | 1x34 | Top Mount | 2000 pieces/reel | 34 | Pull Type | SMD,P=0.5mm | - | Active | FPC Connector | 260℃ Max. +0/-5℃ | No | - | Reel | FPC-X05 | Female Socket | Natural | Single row | Single-sided Contact | 0.5mm | - | - | - | - | FPC/FFC Connector | - | - | UL/CUL-E523734 | ||
![]() X05B20U37G XKB Connectivity | 200000 |
| - | Au | - | - | Phosphor bronze | - | 1x37 | Top Mount | 2000 pieces/reel | 37 | Pull Type | SMD,P=0.5mm | 37 | Active | FPC Connector | 260℃ Max. +0/-5℃ | No | - | Reel | FPC-X05 | Female Socket | Natural | Single row | Single-sided Contact | 0.5mm | - | - | - | - | FPC/FFC Connector | - | - | UL/CUL-E523734 | ||
![]() X05B20U38G XKB Connectivity | 200000 |
| - | Au | - | - | Phosphor bronze | - | 1x38 | Top Mount | 2000 pieces/reel | 38 | Pull Type | SMD,P=0.5mm | - | Active | FPC Connector | 260℃ Max. +0/-5℃ | No | - | Reel | FPC-X05 | Female Socket | Natural | Single row | Single-sided Contact | 0.5mm | - | - | - | - | FPC/FFC Connector | - | - | UL/CUL-E523734 | ||
![]() X05B20U41G XKB Connectivity | 200000 |
| - | Au | - | - | Phosphor bronze | - | 1x41 | Top Mount | 2000 pieces/reel | 41 | Pull Type | SMD,P=0.5mm | 41 | Active | FPC Connector | 260℃ Max. +0/-5℃ | No | - | Reel | FPC-X05 | Female Socket | Natural | Single row | Single-sided Contact | 0.5mm | - | - | - | - | FPC/FFC Connector | - | - | UL/CUL-E523734 | ||
![]() X05B20U42G XKB Connectivity | 200000 |
| - | Au | - | - | Phosphor bronze | - | 1x42 | Top Mount | 2000 pieces/reel | 42 | Pull Type | SMD,P=0.5mm | - | Active | FPC Connector | 260℃ Max. +0/-5℃ | No | - | Reel | FPC-X05 | Female Socket | Natural | Single row | Single-sided Contact | 0.5mm | - | - | - | - | FPC/FFC Connector | - | - | UL/CUL-E523734 | ||
![]() X05B20U46G XKB Connectivity | 200000 |
| - | Au | - | - | Phosphor bronze | - | 1x46 | Top Mount | 2000 pieces/reel | 46 | Pull Type | SMD,P=0.5mm | - | Active | FPC Connector | 260℃ Max. +0/-5℃ | No | - | Reel | FPC-X05 | Female Socket | Natural | Single row | Single-sided Contact | 0.5mm | - | - | - | - | FPC/FFC Connector | - | - | UL/CUL-E523734 |