- Connector Type
- MPQ
- Mounting
- Operation
- Package specification
- Packaging
- Product Type
- Production Status
- Reference Series
- Series
- With latch
- Contact Type
Attribute column
Manufacturer
XKB Connectivity FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Conntact Coatings | Contact Materials | Flexible Cable Thickness | Installation Mode | Locking Characteristics | Name | Operation Mode | Package Specifications | Product Spacing | Soldering Temp (Max) | Voltage, Rating | Part Status | Contact Type | Current Rating | Height | Height above Board |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X10B25U35G XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X10B25U36T XKB Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X10C2506GF XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X10C2520GF XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X05C2016TZ XKB CONNECTIVITY | 200000 |
| - | 0.44 | Tin | Phosphor bronze | 0.3mm | Standing sticker | Drawer type | #REF! | Standing | SMD,P=0.5mm | 0.5mm | 260 | 50V | Active | Single side contact/Vertical | 0.5A | 2 | 2mm | ||
![]() X05A20H22G XKB CONNECTIVITY | 200000 |
| - | 0.524 | Au | Phosphor bronze | 0.3mm | Prone | Flip-lid type | #REF! | - | SMD,P=0.5mm | - | 260 | - | Active | Double side contact/Top and Bottom contact | - | - | 2mm | ||
![]() X03A10L29G XKB CONNECTIVITY | 200000 |
| - | 0.146 | Au | Phosphor bronze | 0.2mm | Prone | Flip-lid type | #REF! | Flip Cover | SMD,P=0.3mm | 0.3mm | 260 | 30V | Active | Bottom Contact | 0.2A | 1 | 1mm | ||
![]() X03A10L41G XKB CONNECTIVITY | 200000 |
| - | 0.17 | Au | Phosphor bronze | 0.2mm | Prone | Flip-lid type | #REF! | Flip Cover | SMD,P=0.3mm | 0.3mm | 260 | 30V | Active | Bottom Contact | 0.2A | 1 | 1mm | ||
![]() X05A26H50G XKB CONNECTIVITY | 200000 |
| - | 1.165 | Au | Phosphor bronze | 0.3mm | Prone | Flip-lid type | #REF! | Flip Cover | SMD,P=0.5mm | 0.5mm | 260 | 50V | Active | Double side contact/Top and Bottom contact | 0.5A | 2.6 | 2.6mm | ||
![]() X05A26H45G XKB CONNECTIVITY | 200000 |
| - | 1.05 | Au | Phosphor bronze | 0.3mm | Prone | Flip-lid type | #REF! | Flip Cover | SMD,P=0.5mm | 0.5mm | 260 | 50V | Active | Double side contact/Top and Bottom contact | 0.5A | 2.6 | 2.6mm | ||
![]() X05C2008GZ XKB CONNECTIVITY | 200000 |
| - | 0 | Au | Phosphor bronze | 0.3mm | Standing sticker | Drawer type | X05C2008GZ | Standing | SMD,P=0.5mm | 0.5mm | 260 | 50V | Active | Single side contact/Vertical | 0.5A | 2 | 2mm | ||
![]() X03A10L49G XKB CONNECTIVITY | 200000 |
| - | 0 | Au | Phosphor bronze | 0.2mm | Prone | Flip-lid type | #REF! | Flip Cover | SMD,P=0.3mm | 0.3mm | 260 | 30V | Active | Bottom Contact | 0.2A | 1 | 1mm | ||
![]() X10C2524TZ XKB CONNECTIVITY | 200000 |
| - | 0 | Tin | Phosphor bronze | 0.3mm | Standing sticker | Drawer type | #REF! | Standing | SMD,P=1mm | 1.0mm | 260 | 50V | Active | Single side contact/Vertical | 0.5A | 2.5 | 2.5mm | ||
![]() X10B25U12G XKB CONNECTIVITY | 200000 |
| - | 0 | Au | Phosphor bronze | 0.3mm | Prone | Drawer type | #REF! | Pulling | SMD,P=1mm | 1.0mm | 260 | 50V | Active | Top Contact | 0.5A | 2.5 | 2.5mm | ||
![]() X10C2504GF XKB CONNECTIVITY | 200000 |
| - | 0 | Au | Phosphor bronze | 0.3mm | Standing sticker | Drawer type | #REF! | - | SMD,P=1mm | - | 260 | - | Active | Single side contact/Vertical | - | - | 2.5mm | ||
![]() X05A10L18G XKB CONNECTIVITY | 200000 |
| - | 0 | Au | Phosphor bronze | 0.3mm | Prone | Flip-lid type | X05A10L18G | - | SMD,P=0.5mm | - | 260 | - | Active | Bottom Contact | - | - | 1mm | ||
![]() X10C2516GF XKB CONNECTIVITY | 200000 |
| - | 0 | Au | Phosphor bronze | 0.3mm | Standing sticker | Drawer type | #REF! | Standing | SMD,P=1mm | 1.0mm | 260 | 50V | Active | Single side contact/Vertical | 0.5A | 2.5 | 2.5mm | ||
![]() X05A10L16G XKB CONNECTIVITY | 200000 |
| - | 0 | Au | Phosphor bronze | 0.3mm | Prone | Flip-lid type | X05A10L16G | Flip Cover | SMD,P=0.5mm | 0.5mm | 260 | 50V | Active | Bottom Contact | 0.5A | 1 | 1mm | ||
![]() X05C2046TZ XKB CONNECTIVITY | In Stock | - | - | 0 | Tin | Phosphor bronze | 0.3mm | Standing sticker | Drawer type | X05C2046TZ | Standing | SMD,P=0.5mm | 0.5mm | 260 | 50V | Active | Single side contact/Vertical | 0.5A | 2 | 2mm | ||
![]() X03A10L45G XKB CONNECTIVITY | 200000 |
| - | 0.175 | Au | Phosphor bronze | 0.2mm | Prone | Flip-lid type | #REF! | Flip Cover | SMD,P=0.3mm | 0.3mm | 260 | 30V | Active | Bottom Contact | 0.2A | 1 | 1mm |