- Connector Type
- MPQ
- Mounting
- Operation
- Package specification
- Packaging
- Product Type
- Production Status
- Reference Series
- Series
- With latch
- Contact Type
Attribute column
Manufacturer
XKB Connectivity FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator Material | Additional Description | Contact Materials | Continuous Soldering Time | Jack Structure | Locking Characteristics | Mounting | MPQ | Number of Pins/Row | Operation | Overall Dimension | Package specification | Product PIN Number | Production Status | Reference Series | Soldering Temperature | With latch | Operating Temperature | Packaging | Series | Connector Type | Color | Number of rows | Contact Type | Pitch | Contact resistance | Card Type | Insulation Resistance | Dielectric withstanding voltage | Durability | Product Type | Rated current | Rated Voltage | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X05B20U49G XKB Connectivity | 200000 |
| - | Au | - | - | - | - | Phosphor bronze | - | 1x49 | - | Top Mount | 2000 pieces/reel | 49 | Pull Type | - | SMD,P=0.5mm | 49 | Active | FPC Connector | 260℃ Max. +0/-5℃ | No | - | Reel | FPC-X05 | Female Socket | Natural | Single row | Single-sided Contact | 0.5mm | - | - | - | - | - | FPC/FFC Connector | - | - | UL/CUL-E523734 | ||
![]() X10C2010GZ XKB Connectivity | 200000 |
| - | Au | - | High-Temp Plastic (UL94V-0), White | High-Temp Plastic (UL94V-0), Black | - | Phosphor bronze | 5s Max. | 1x10 | - | Vertical Mount | 1500 pieces/reel | 10 | Vertical | - | SMD, P=1.0mm (staggered feet) | - | Active | FPC Connector | 260℃ Max. +0/-5℃ | No | -25°C to +85°C | Reel | FPC-X10 | Female Socket | Natural | Single row | Single-sided Contact | 1.0mm | 40mΩ Max. | - | 50MΩ Min. 250 V DC for 1 minute between adjacent terminal | 250V AC for 1 minute between adjacent terminal, no breakdown | 20 Cycles | FPC/FFC Connector | 0.4A AC/DC | 50V AC/DC | UL/CUL-E523734 | ||
![]() X10C2521TZ XKB Connectivity | 200000 |
| - | Tin | - | - | - | FFC/FPC connector | Phosphor bronze | - | 1x21 | Drawer Type | Vertical Mount | 1500 pieces/reel | 21 | Vertical | - | SMD, P=1.0mm (staggered feet) | 21 | Active | FPC Connector | 260℃ Max. | No | - | Reel | FPC-X10 | Female Socket | Natural | Single row | Single-sided Contact | 1.0mm | - | - | - | - | - | FPC/FFC Connector | - | - | UL/CUL-E523734 | ||
![]() X10C2522TZ XKB Connectivity | 200000 |
| - | Tin | - | - | - | FFC/FPC connector | Phosphor bronze | - | 1x22 | Drawer Type | Vertical Mount | 1500 pieces/reel | 22 | Vertical | - | SMD, P=1.0mm (staggered feet) | - | Active | FPC Connector | 260℃ Max. | No | - | Reel | FPC-X10 | Female Socket | Natural | Single row | Single-sided Contact | 1.0mm | - | - | - | - | - | FPC/FFC Connector | - | - | UL/CUL-E523734 | ||
![]() X125C725V04 XKB Connectivity | 200000 |
| - | - | Straight Insert | - | - | FFC/FPC connector | - | - | 1x04 | - | Through-hole Mount | 1000 pieces/tube | 4 | Vertical | - | DIP,P=1.25mm | 4 | Active | FPC Connector | 260℃ Max. +0/-5℃ | No | - | Tube | FPC-X125 | Female Socket | - | Single row | Single-sided Contact | 1.25mm | - | - | - | - | - | FPC/FFC Connector | - | - | UL/CUL-E523734 | ||
![]() XKNANO-1131-K XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | Surface Mount | 50 pieces/blister tray | - | Side Operation | W14.00xD12.10xH1.50 | SMT | 0 | Active | Card Socket Type | - | No | - | Box | Input/Output - Card holder | Female Socket | - | - | - | - | - | NanoSIM | - | - | - | SIM Card Connector | - | - | - | ||
![]() X05A195LK24G XKB Connectivity | 200000 |
| - | Au | - | - | - | - | Phosphor bronze | - | 1x24 | - | Bottom Mount | 2500 pieces/reel | 24 | Flip Type | - | SMD,P=0.5mm | 72 | Active | FPC Connector | 260℃ Max. +0/-5℃ | Yes | - | Reel | FPC-X05 | Female Socket | Natural | Single row | Single-sided Contact | 0.5mm | - | - | - | - | - | FPC/FFC Connector | - | - | UL/CUL-E523734 | ||
![]() X05A20L04G XKB Connectivity | 200000 |
| - | Au | - | - | - | - | Phosphor bronze | - | 1x04 | - | Bottom Mount | 2000 pieces/reel | 4 | Flip Type | - | SMD,P=0.5mm | 28 | Active | FPC Connector | 260℃ Max. +0/-5℃ | Yes | - | Reel | FPC-X05 | Female Socket | Natural | Single row | Single-sided Contact | 0.5mm | - | - | - | - | - | FPC/FFC Connector | - | - | UL/CUL-E523734 | ||
![]() X05A21LK10G XKB Connectivity | 200000 |
| - | Au | - | - | - | - | Phosphor bronze | - | 1x10 | - | Bottom Mount | 2000 pieces/reel | 10 | Flip Type | - | SMD,P=0.5mm | 20 | Active | FPC Connector | 260℃ Max. +0/-5℃ | Yes | - | Reel | FPC-X05 | Female Socket | Natural | Single row | Single-sided Contact | 0.5mm | - | - | - | - | - | FPC/FFC Connector | - | - | UL/CUL-E523734 | ||
![]() X05A21LK12G XKB Connectivity | 200000 |
| - | Au | - | - | - | - | Phosphor bronze | - | 1x12 | - | Bottom Mount | 2000 pieces/reel | 12 | Flip Type | - | SMD,P=0.5mm | 20 | Active | FPC Connector | 260℃ Max. +0/-5℃ | Yes | - | Reel | FPC-X05 | Female Socket | Natural | Single row | Single-sided Contact | 0.5mm | - | - | - | - | - | FPC/FFC Connector | - | - | UL/CUL-E523734 | ||
![]() X05A21LK16G XKB Connectivity | 200000 |
| - | Au | - | - | - | - | Phosphor bronze | - | 1x16 | - | Bottom Mount | 2000 pieces/reel | 16 | Flip Type | - | SMD,P=0.5mm | 22 | Active | FPC Connector | 260℃ Max. +0/-5℃ | Yes | - | Reel | FPC-X05 | Female Socket | Natural | Single row | Single-sided Contact | 0.5mm | - | - | - | - | - | FPC/FFC Connector | - | - | UL/CUL-E523734 | ||
![]() X05A21LK18G XKB Connectivity | 200000 |
| - | Au | - | - | - | - | Phosphor bronze | - | 1x18 | - | Bottom Mount | 2000 pieces/reel | 18 | Flip Type | - | SMD,P=0.5mm | 22 | Active | FPC Connector | 260℃ Max. +0/-5℃ | Yes | - | Reel | FPC-X05 | Female Socket | Natural | Single row | Single-sided Contact | 0.5mm | - | - | - | - | - | FPC/FFC Connector | - | - | UL/CUL-E523734 | ||
![]() X05A21LK30G XKB Connectivity | 200000 |
| - | Au | - | - | - | - | Phosphor bronze | - | 1x30 | - | Bottom Mount | 2000 pieces/reel | 30 | Flip Type | - | SMD,P=0.5mm | 22 | Active | FPC Connector | 260℃ Max. +0/-5℃ | Yes | - | Reel | FPC-X05 | Female Socket | Natural | Single row | Single-sided Contact | 0.5mm | - | - | - | - | - | FPC/FFC Connector | - | - | UL/CUL-E523734 | ||
![]() X05A255L06G3 XKB Connectivity | 200000 |
| - | Au | - | - | - | - | Phosphor bronze | - | 1x06 | - | Bottom Mount | 1500 pieces/reel | 6 | Flip Type | - | SMD,P=0.5mm | 24 | Active | FPC Connector | 260℃ Max. +0/-5℃ | Yes | - | Reel | FPC-X05 | Female Socket | Natural | Single row | Single-sided Contact | 0.5mm | - | - | - | - | - | FPC/FFC Connector | - | - | UL/CUL-E523734 | ||
![]() X05A255LK12G XKB Connectivity | 200000 |
| - | Au | - | - | - | - | Phosphor bronze | - | 1x12 | - | Bottom Mount | 2000 pieces/reel | 12 | Flip Type | - | SMD,P=0.5mm | 28 | Active | FPC Connector | 260℃ Max. +0/-5℃ | Yes | - | Reel | FPC-X05 | Female Socket | Natural | Single row | Single-sided Contact | 0.5mm | - | - | - | - | - | FPC/FFC Connector | - | - | UL/CUL-E523734 | ||
![]() X05A255LK20G XKB Connectivity | 200000 |
| - | Au | - | - | - | - | Phosphor bronze | - | 1x20 | - | Bottom Mount | 2000 pieces/reel | 20 | Flip Type | - | SMD,P=0.5mm | 28 | Active | FPC Connector | 260℃ Max. +0/-5℃ | Yes | - | Reel | FPC-X05 | Female Socket | Natural | Single row | Single-sided Contact | 0.5mm | - | - | - | - | - | FPC/FFC Connector | - | - | UL/CUL-E523734 | ||
![]() X05A255LK24G XKB Connectivity | 200000 |
| - | Au | - | - | - | - | Phosphor bronze | - | 1x24 | - | Bottom Mount | 2000 pieces/reel | 24 | Flip Type | - | SMD,P=0.5mm | 28 | Active | FPC Connector | 260℃ Max. +0/-5℃ | Yes | - | Reel | FPC-X05 | Female Socket | Natural | Single row | Single-sided Contact | 0.5mm | - | - | - | - | - | FPC/FFC Connector | - | - | UL/CUL-E523734 | ||
![]() X05A255LK28G XKB Connectivity | 200000 |
| - | Au | - | - | - | - | Phosphor bronze | - | 1x28 | - | Bottom Mount | 2000 pieces/reel | 28 | Flip Type | - | SMD,P=0.5mm | 30 | Active | FPC Connector | 260℃ Max. +0/-5℃ | Yes | - | Reel | FPC-X05 | Female Socket | Natural | Single row | Single-sided Contact | 0.5mm | - | - | - | - | - | FPC/FFC Connector | - | - | UL/CUL-E523734 | ||
![]() X05A255LK30G XKB Connectivity | 200000 |
| - | Au | - | - | - | - | Phosphor bronze | - | 1x30 | - | Bottom Mount | 2000 pieces/reel | 30 | Flip Type | - | SMD,P=0.5mm | 30 | Active | FPC Connector | 260℃ Max. +0/-5℃ | Yes | - | Reel | FPC-X05 | Female Socket | Natural | Single row | Single-sided Contact | 0.5mm | - | - | - | - | - | FPC/FFC Connector | - | - | UL/CUL-E523734 | ||
![]() X05B20L21G XKB Connectivity | 200000 |
| - | Au | - | - | - | - | Phosphor bronze | - | 1x21 | - | Bottom Mount | 2000 pieces/reel | 21 | Pull Type | - | SMD,P=0.5mm | 21 | Active | FPC Connector | 260℃ Max. +0/-5℃ | No | - | Reel | FPC-X05 | Female Socket | Natural | Single row | Single-sided Contact | 0.5mm | - | - | - | - | - | FPC/FFC Connector | - | - | UL/CUL-E523734 |