- Connector Type
- MPQ
- Mounting
- Operation
- Package specification
- Packaging
- Product Type
- Production Status
- Reference Series
- Series
- With latch
- Contact Type
Attribute column
Manufacturer
XKB Connectivity FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Conntact Coatings | Contact Materials | Flexible Cable Thickness | Installation Mode | Locking Characteristics | Name | Operation Mode | Package Specifications | Product Spacing | Soldering Temp (Max) | Voltage, Rating | Part Status | Contact Type | Current Rating | Height | Height above Board |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X10A20L25G XKB CONNECTIVITY | 200000 |
| - | 0 | Au | Phosphor bronze | 0.3mm | Prone | Flip-lid type | #REF! | - | SMD,P=1mm | - | 260 | - | Active | Bottom Contact | - | - | 2mm | ||
![]() X10A20L29G XKB CONNECTIVITY | 200000 |
| - | 0 | Au | Phosphor bronze | 0.3mm | Prone | Flip-lid type | #REF! | - | SMD,P=1mm | - | 260 | - | Active | Bottom Contact | - | - | 2mm | ||
![]() X05A20L12T XKB CONNECTIVITY | 200000 |
| - | 0.377 | Tin | Phosphor bronze | 0.3mm | Prone | Flip-lid type | #REF! | - | SMD,P=0.5mm | - | 260 | - | Active | Bottom Contact | - | - | 2mm | ||
![]() X05A20L16T XKB CONNECTIVITY | 200000 |
| - | 0 | Tin | Phosphor bronze | 0.3mm | Prone | Flip-lid type | X05A20L16T | - | SMD,P=0.5mm | - | 260 | - | Active | Bottom Contact | - | - | 2mm | ||
![]() X05A20L25T XKB CONNECTIVITY | In Stock | - | - | 0 | Tin | Phosphor bronze | 0.3mm | Prone | Flip-lid type | #REF! | - | SMD,P=0.5mm | - | 260 | - | Active | Bottom Contact | - | - | 2mm | ||
![]() X05A20L30T XKB CONNECTIVITY | 200000 |
| - | 0 | Tin | Phosphor bronze | 0.3mm | Prone | Flip-lid type | X05A20L30T | - | SMD,P=0.5mm | - | 260 | - | Active | Bottom Contact | - | - | 2mm | ||
![]() X05A20L38T XKB CONNECTIVITY | In Stock | - | - | 0 | Tin | Phosphor bronze | 0.3mm | Prone | Flip-lid type | X05A20L38T | - | SMD,P=0.5mm | - | 260 | - | Active | Bottom Contact | - | - | 2mm | ||
![]() X05A20L56T XKB CONNECTIVITY | In Stock | - | - | 0 | Tin | Phosphor bronze | 0.3mm | Prone | Flip-lid type | X05A20L56T | - | SMD,P=0.5mm | - | 260 | - | Active | Bottom Contact | - | - | 2mm | ||
![]() X05C2014TZ XKB CONNECTIVITY | 200000 |
| - | 0.403 | Tin | Phosphor bronze | 0.3mm | Standing sticker | Drawer type | #REF! | Standing | SMD,P=0.5mm | 0.5mm | 260 | 50V | Active | Single side contact/Vertical | 0.5A | 2 | 2mm | ||
![]() X05A26H12G XKB CONNECTIVITY | 200000 |
| - | 0.53 | Au | Phosphor bronze | 0.3mm | Prone | Flip-lid type | #REF! | Flip Cover | SMD,P=0.5mm | 0.5mm | 260 | 50V | Active | Double side contact/Top and Bottom contact | 0.5A | 2.6 | 2.6mm | ||
![]() X05A26H24G XKB CONNECTIVITY | 200000 |
| - | 0.73 | Au | Phosphor bronze | 0.3mm | Prone | Flip-lid type | #REF! | Flip Cover | SMD,P=0.5mm | 0.5mm | 260 | 50V | Active | Double side contact/Top and Bottom contact | 0.5A | 2.6 | 2.6mm | ||
![]() X05A26H40G XKB CONNECTIVITY | 200000 |
| - | 10.1 | Au | Phosphor bronze | 0.3mm | Prone | Flip-lid type | #REF! | Flip Cover | SMD,P=0.5mm | 0.5mm | 260 | 50V | Active | Double side contact/Top and Bottom contact | 0.5A | 2.6 | 2.6mm | ||
![]() X05C2009TZ XKB CONNECTIVITY | In Stock | - | - | 0.328 | Tin | Phosphor bronze | 0.3mm | Standing sticker | Drawer type | #REF! | Standing | SMD,P=0.5mm | 0.5mm | 260 | 50V | Active | Single side contact/Vertical | 0.5A | 2 | 2mm | ||
![]() X05C2010TZ XKB CONNECTIVITY | 200000 |
| - | 0.34 | Tin | Phosphor bronze | 0.3mm | Standing sticker | Drawer type | #REF! | Standing | SMD,P=0.5mm | 0.5mm | 260 | 50V | Active | Single side contact/Vertical | 0.5A | 2 | 2mm | ||
![]() X05A26H20G XKB CONNECTIVITY | 200000 |
| - | 0.673 | Au | Phosphor bronze | 0.3mm | Prone | Flip-lid type | #REF! | Flip Cover | SMD,P=0.5mm | 0.5mm | 260 | 50V | Active | Double side contact/Top and Bottom contact | 0.5A | 2.6 | 2.6mm | ||
![]() X05A20L57T XKB CONNECTIVITY | In Stock | - | - | 0 | Tin | Phosphor bronze | 0.3mm | Prone | Flip-lid type | X05A20L57T | - | SMD,P=0.5mm | - | 260 | - | Active | Bottom Contact | - | - | 2mm | ||
![]() X05A20H40G XKB CONNECTIVITY | 200000 |
| - | 0.765 | Au | Phosphor bronze | 0.3mm | Prone | Flip-lid type | #REF! | Flip Cover | SMD,P=0.5mm | - | 260 | 50V | Active | Double side contact/Top and Bottom contact | 0.5A | 2 | 2mm | ||
![]() X05B20U09G XKB CONNECTIVITY | 200000 |
| - | 0 | Au | Phosphor bronze | 0.3mm | Prone | Drawer type | X05B20U09G | - | SMD,P=0.5mm | - | 260 | - | Active | Top Contact | - | - | 2mm | ||
![]() X05B20U13G XKB CONNECTIVITY | 200000 |
| - | 0 | Au | Phosphor bronze | 0.3mm | Prone | Drawer type | X05B20U13G | - | SMD,P=0.5mm | - | 260 | - | Active | Top Contact | - | - | 2mm | ||
![]() X05A15L05T XKB CONNECTIVITY | 200000 |
| - | 0 | Tin | Copper Alloy | 0.3mm | Prone | Flip-lid type | X05A15L05T | - | SMD,P=0.5mm | - | 260 | - | Active | Bottom Contact | - | - | 1.5mm |