- Connector Type
- MPQ
- Mounting
- Operation
- Package specification
- Packaging
- Product Type
- Production Status
- Reference Series
- Series
- With latch
- Contact Type
Attribute column
Manufacturer
XKB Connectivity FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Conntact Coatings | Contact Materials | Flexible Cable Thickness | Installation Mode | Locking Characteristics | Name | Operation Mode | Package Specifications | Product Spacing | Soldering Temp (Max) | Voltage, Rating | Part Status | Contact Type | Current Rating | Height | Height above Board |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X10C2505GZ XKB CONNECTIVITY | 200000 |
| - | 0 | Au | Phosphor bronze | 0.3mm | Standing sticker | Drawer type | #REF! | Standing | SMD,P=1mm | 1.0mm | 260 | 50V | Active | Single side contact/Vertical | 0.5A | 2.5 | 2.5mm | ||
![]() X10C2516GZ XKB CONNECTIVITY | 200000 |
| - | 0 | Au | Phosphor bronze | 0.3mm | Standing sticker | Drawer type | #REF! | Standing | SMD,P=1mm | 1.0mm | 260 | 50V | Active | Single side contact/Vertical | 0.5A | 2.5 | 2.5mm | ||
![]() X10C2505GF XKB CONNECTIVITY | 200000 |
| - | 0 | Au | Phosphor bronze | 0.3mm | Standing sticker | Drawer type | #REF! | Standing | SMD,P=1mm | 1.0mm | 260 | 50V | Active | Single side contact/Vertical | 0.5A | 2.5 | 2.5mm | ||
![]() X10B25L10G XKB CONNECTIVITY | 200000 |
| - | 0 | Au | Phosphor bronze | 0.3mm | Prone | Drawer type | #REF! | Pulling | SMD,P=1mm | 1.0mm | 260 | 50V | Active | Bottom Contact | 0.5A | 2.5 | 2.5mm | ||
![]() X05A10L26G XKB CONNECTIVITY | 200000 |
| - | 0 | Au | Phosphor bronze | 0.3mm | Prone | Flip-lid type | X05A10L26G | Flip Cover | SMD,P=0.5mm | 0.5mm | 260 | 50V | Active | Bottom Contact | 0.5A | 1 | 1mm | ||
![]() X05A10L24G XKB CONNECTIVITY | 200000 |
| - | 0 | Au | Phosphor bronze | 0.3mm | Prone | Flip-lid type | X05A10L24G | Flip Cover | SMD,P=0.5mm | 0.5mm | 260 | 50V | Active | Bottom Contact | 0.5A | 1 | 1mm | ||
![]() X10C2515TZ XKB CONNECTIVITY | 200000 |
| - | 0 | Tin | Phosphor bronze | 0.3mm | Standing sticker | Drawer type | #REF! | Standing | SMD,P=1mm | 1.0mm | 260 | 50V | Active | Single side contact/Vertical | 0.5A | 2.5 | 2.5mm | ||
![]() X10B25U05G XKB CONNECTIVITY | 200000 |
| - | 0 | Au | Phosphor bronze | 0.3mm | Prone | Drawer type | #REF! | Pulling | SMD,P=1mm | 1.0mm | 260 | 50V | Active | Top Contact | 0.5A | 2.5 | 2.5mm | ||
![]() X10C2523TZ XKB CONNECTIVITY | 200000 |
| - | 0 | Tin | Phosphor bronze | 0.3mm | Standing sticker | Drawer type | #REF! | Standing | SMD,P=1mm | 1.0mm | 260 | 50V | Active | Single side contact/Vertical | 0.5A | 2.5 | 2.5mm | ||
![]() X10C2512GZ XKB CONNECTIVITY | 200000 |
| - | 0 | Au | Phosphor bronze | 0.3mm | Standing sticker | Drawer type | #REF! | Standing | SMD,P=1mm | 1.0mm | 260 | 50V | Active | Single side contact/Vertical | 0.5A | 2.5 | 2.5mm | ||
![]() X10C2504GZ XKB CONNECTIVITY | 200000 |
| - | 0 | Au | Phosphor bronze | 0.3mm | Standing sticker | Drawer type | #REF! | Standing | SMD,P=1mm | 1.0mm | 260 | 50V | Active | Single side contact/Vertical | 0.5A | 2.5 | 2.5mm | ||
![]() X10B25U07G XKB CONNECTIVITY | 200000 |
| - | 0 | Au | Phosphor bronze | 0.3mm | Prone | Drawer type | #REF! | Pulling | SMD,P=1mm | 1.0mm | 260 | 50V | Active | Top Contact | 0.5A | 2.5 | 2.5mm | ||
![]() X10C2510GZ XKB CONNECTIVITY | 200000 |
| - | 0 | Au | Phosphor bronze | 0.3mm | Standing sticker | Drawer type | #REF! | Standing | SMD,P=1mm | 1.0mm | 260 | 50V | Active | Single side contact/Vertical | 0.5A | 2.5 | 2.5mm | ||
![]() X10C2528GF XKB CONNECTIVITY | 200000 |
| - | 0 | Au | Phosphor bronze | 0.3mm | Standing sticker | Drawer type | #REF! | - | SMD,P=1mm | - | 260 | - | Active | Single side contact/Vertical | - | - | 2.5mm | ||
![]() X05A10L05G XKB CONNECTIVITY | 200000 |
| - | 0 | Au | Phosphor bronze | 0.3mm | Prone | Flip-lid type | X05A10L05G | - | SMD,P=0.5mm | - | 260 | - | Active | Bottom Contact | - | - | 1mm | ||
![]() X10B25L34G XKB CONNECTIVITY | 200000 |
| - | 0 | Au | Phosphor bronze | 0.3mm | Prone | Drawer type | #REF! | Pulling | SMD,P=1mm | 1.0mm | 260 | 50V | Active | Bottom Contact | 0.5A | 2.5 | 2.5mm | ||
![]() X10B25U17G XKB CONNECTIVITY | 200000 |
| - | 0 | Au | Phosphor bronze | 0.3mm | Prone | Drawer type | #REF! | Pulling | SMD,P=1mm | 1.0mm | 260 | 50V | Active | Top Contact | 0.5A | 2.5 | 2.5mm | ||
![]() X10C2524GZ XKB CONNECTIVITY | 200000 |
| - | 0 | Au | Phosphor bronze | 0.3mm | Standing sticker | Drawer type | #REF! | Standing | SMD,P=1mm | 1.0mm | 260 | 50V | Active | Single side contact/Vertical | 0.5A | 2.5 | 2.5mm | ||
![]() X05A20H54G XKB CONNECTIVITY | 200000 |
| - | 0.882 | Au | Phosphor bronze | 0.3mm | Prone | Flip-lid type | #REF! | Flip Cover | SMD,P=0.5mm | 0.5mm | 260 | 50V | Active | Double side contact/Top and Bottom contact | 0.5A | 2 | 2mm | ||
![]() X05A26H26G XKB CONNECTIVITY | 200000 |
| - | 0.747 | Au | Phosphor bronze | 0.3mm | Prone | Flip-lid type | #REF! | Flip Cover | SMD,P=0.5mm | 0.5mm | 260 | 50V | Active | Double side contact/Top and Bottom contact | 0.5A | 2.6 | 2.6mm |