- Mounting Type
- Contact Materials
- Soldering Temp (Max)
- Contact Inner Diameter
- Contact Outer Diameter
- Package Specifications
- Direction
- Shield
- Overall Dimension
- Cnter Pin
- Name
- Height from mounting surface (mm)
Attribute column
Manufacturer
XKB Connectivity Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Cnter Pin | Complementary Part | Contact Inner Diameter | Contact Materials | Contact Outer Diameter | Height from mounting surface (mm) | Name | Outer Hole | Overall Dimension | Package Specifications | Shield | Soldering Temp (Max) | Voltage, Rating | Current Rating | Direction |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DC-005-5A-2.5 XKB CONNECTIVITY | 200000 |
| Datasheet | Through Hole | 2.5 | DT-2325526 | 2.5mm | Brass | 6.5mm | 11 | DC Power Socket Inner Diameter:2.5mm Outer Diameter:6.5mm | 6.3 | W14.2xD9.0xH11 | Insert | No | 260°C | - | - | Level | ||
![]() DC-0280 XKB CONNECTIVITY | In Stock | - | Datasheet | Through Hole | 1.65 | - | 1.65mm | Brass | 4.4mm | 9.4 | DC-0280 | 4.4 | W12.2XD7.9XD9.4 | Insert | No | 260°C | - | - | Level | ||
![]() DC-005B-2.5A-2.0 XKB CONNECTIVITY | 200000 |
| Datasheet | Through Hole | 2 | DT-2255521 | 2mm | Brass | 6.3mm | 11 | DC Power Socket Inner Diameter:2mm Outer Diameter:6.3mm | 6.3 | W14.4XD9.0XH11.0 | Insert | No | 260°C | - | - | Level | ||
![]() DC-009A-2.5 XKB CONNECTIVITY | In Stock | - | Datasheet | Through Hole | 2.5 | DT-2325526 | 2.5mm | Brass | 5.6mm | 9.1 | DC-009A-2.5 | 5.6 | W12.5XD10.4XH9.1 | Insert | No | 260°C | - | - | Level | ||
![]() DC-042F-3A-1.65 XKB CONNECTIVITY | In Stock | - | Datasheet | Through Hole | 1.65 | - | 1.65mm | Brass | 4.3mm | - | DC power socket ID:1.65mm OD:4.3mm | - | - | Insert | Yes | 260°C | - | - | Level | ||
![]() DC-0310-1.3 XKB CONNECTIVITY | 200000 |
| Datasheet | Through Hole | 1.3 | - | 1.3mm | Brass | 3.8mm | 5.1 | DC power receptacle ID:1.3mm | 3.8 | W11.0XD6.4XH5.1 | Insert | No | 260°C | - | - | Level | ||
![]() DC-022B-1.3 XKB CONNECTIVITY | 200000 |
| Datasheet | Panel Mount | 1.3 | - | 1.3mm | Brass | 3.5mm | 6.5 | - | 3.5 | - | Insert | No | 260°C | - | - | Vertical | ||
![]() DC-005F-2.5A-2.5 XKB CONNECTIVITY | 200000 |
| Datasheet | Through Hole | 2.5 | DT-2325526 | 2.5mm | Brass | 6.3mm | 11 | DC Power Socket ID:2.5mm OD:6.3mm | 6.3 | W14.8XD9.0XH11.0 | Insert | No | 260°C | - | - | Level | ||
![]() DC-012B-2.5A-2.0 XKB CONNECTIVITY | In Stock | - | Datasheet | Panel Mount | 2 | DT-2255521 | 2mm | Brass | 6.3mm | 13.1 | DC Power Socket Inner Diameter:2mm Outer Diameter:6.3mm | 6.4 | W13.1XD9.0XH11.0 | Insert | No | 260°C | - | - | Vertical | ||
![]() DC-023 XKB CONNECTIVITY | 200000 |
| Datasheet | Through Hole | 1.65 | - | 1.65mm | Brass | 4.4mm | 6 | DC power socket ID:1.65mm OD:4.4mm | 4.4 | W12.5XD8.0XH6.0 | Insert | No | 260°C | - | - | Level | ||
![]() DC-0130-2.5A-2.5 XKB CONNECTIVITY | In Stock | - | Datasheet | Through Hole | 2.5 | DT-2325526 | 2.5mm | Brass | 6.4mm | 11 | DC power socket Inner diameter:2.5mm Outer diameter:6.4mm | 6.3 | W13.8XD9X11 | Insert | No | 260°C | - | - | Vertical | ||
![]() DC-005I-5A-2.5 XKB CONNECTIVITY | 200000 |
| Datasheet | Through Hole | 2.5 | DT-2325526 | 2.5mm | Brass | 5.85mm | 11 | DC power socket Inner diameter:2.5mm Outer diameter:5.85mm | 5.85 | W14.2xD9.0xH11 | Insert | No | 260°C | - | - | Level | ||
![]() DC-044A-2.5A-2.0 XKB CONNECTIVITY | 200000 |
| Datasheet | Through Hole | 2 | DT-2255521 | 2mm | Brass | 6mm | 7.3 | DC Power Socket Inner Diameter:2mm Outer Diameter:6mm | 6 | W11.5XD10.1XH7.3 | Insert | Yes | 260°C | - | - | Level | ||
![]() DC-011A XKB CONNECTIVITY | 200000 |
| Datasheet | Through Hole | 0.65 | - | 0.65mm | Brass | 2.8mm | 5.2 | DC power socket ID:0.65mm OD:2.8mm | 2.8 | W12.0XD5.6XH5.2 | Insert | No | 260°C | 50V | 1A | Level | ||
![]() DC-042C-Z-2.0 XKB CONNECTIVITY | 200000 |
| Datasheet | Through Hole | 2 | - | 2mm | Brass | 6.3mm | 11 | DC-042C-Z-2.0 | 6.3 | W12.3XD10XH11 | Insert | Yes | 260°C | 24V | 8A | Level | ||
![]() DC-044AE-2.5 XKB CONNECTIVITY | 200000 |
| Datasheet | Through Hole | 2.5 | - | 2.5mm | Brass | 6mm | 14.45 | DC power receptacle Inner diameter:2.5mm Outer diameter:6mm | 4.8 | W10XD7.2XH14.5 | Insert | Yes | 260°C | 20V | 7A | Vertical | ||
![]() DC-012-5A-2.0 XKB CONNECTIVITY | 200000 |
| Datasheet | Panel Mount | 2 | DT-2255521 | 2mm | Brass | 6.3mm | 11 | DC Power Socket Inner Diameter:2mm Outer Diameter:6.3mm | 6.5 | W14.2xD9.0xH11 | Insert | No | 260°C | - | - | Vertical | ||
![]() DC-087 XKB CONNECTIVITY | In Stock | - | Datasheet | Through Hole | 1.65 | - | 1.65mm | Brass | 4.4mm | 4.4 | DC-087 | 4.4 | W12XD6.2XH4.4 | Insert | No | 260°C | - | - | Level | ||
![]() DC-005E-2.5A-2.5 XKB CONNECTIVITY | 200000 |
| Datasheet | Through Hole | 2.5 | DT-2325526 | 2.5mm | Brass | 8.9mm | 10.9 | DC Power Socket ID:2.5mm OD:8.9mm | 6.3 | W14.1XD8.9XH14.1 | Insert | No | 260°C | - | - | Level | ||
![]() DC-013A-2.5A-2.5 XKB CONNECTIVITY | 200000 |
| Datasheet | Panel Mount | 2.5 | DT-2325526 | 2.5mm | Brass | 6.3mm | 14 | dc-013a-2.5a-2.5 | 6.3 | W14.2xD9.0xH11 | Insert | No | 260°C | - | - | Vertical |