- Mounting Type
- Contact Materials
- Soldering Temp (Max)
- Contact Inner Diameter
- Contact Outer Diameter
- Package Specifications
- Direction
- Shield
- Overall Dimension
- Cnter Pin
- Name
- Height from mounting surface (mm)
Attribute column
Manufacturer
XKB Connectivity Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Cnter Pin | Complementary Part | Contact Inner Diameter | Contact Materials | Contact Outer Diameter | Height from mounting surface (mm) | Name | Outer Hole | Overall Dimension | Package Specifications | Shield | Soldering Temp (Max) | Voltage, Rating | Current Rating | Direction |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DC-022B-2.0 XKB CONNECTIVITY | 200000 |
| Datasheet | Panel Mount | 2 | DT-2255521 | 2mm | Brass | 6.6mm | 6.5 | - | 6.6 | W12.1XD6.5XH6.5 | Insert | No | 260°C | - | - | Vertical | ||
![]() DC-002H-2.5A-1.3 XKB CONNECTIVITY | 200000 |
| Datasheet | Through Hole | 1.3 | - | 1.3mm | Brass | 4.2mm | 7.4 | DC Power Socket Inner Diameter:1.3mm Outer Diameter:4.2mm | 4.2 | W11.4XD5.0XH7.4 | Insert | No | 260°C | - | - | Level | ||
![]() DC-022K-2.5 XKB CONNECTIVITY | 200000 |
| Datasheet | Panel Mount | 2.5 | DT-2325526 | 2.5mm | Brass | 6.3mm | 13.2 | DC power socket ID:2.5mm OD:6.3mm | 6.3 | Cylinder | Insert | No | 260°C | - | - | Vertical | ||
![]() DC-044F-5A-2.5 XKB CONNECTIVITY | 200000 |
| Datasheet | Through Hole | 2.5 | DT-2325526 | 2.5mm | Brass | 5.6mm | 7.3 | DC-044F-5A-2.5 | 6 | W11.5XD10.1XH7.3 | Insert | Yes | 260°C | - | - | Level | ||
![]() DC-026LBM-5A-2.0 XKB CONNECTIVITY | 200000 |
| Datasheet | Panel Mount | 2 | DT-2255521 | 2mm | Brass | 5.6mm | 16.1 | DC Power Socket Inner Diameter:2mm Outer Diameter:5.6mm | 8.1 | Cylinder | Insert | No | 260°C | - | - | Level | ||
![]() DC-002-2.0A-1.65 XKB CONNECTIVITY | 200000 |
| Datasheet | Through Hole | 1.65 | - | 1.65mm | Brass | 4.2mm | 7.4 | DC Power Socket Inner Diameter:1.65mm Outer Diameter:4.2mm | 4.2 | W11.4XD5.0XH7.4 | Insert | No | 260°C | - | - | Level | ||
![]() DC-005G-2.5A-2.5 XKB CONNECTIVITY | 200000 |
| Datasheet | Through Hole | 2.5 | DT-2325526 | 2.5mm | Brass | 6.3mm | 11 | dc-005g-2.5a-2.5 | 6.3 | W14.2xD9.0xH11 | Insert | No | 260°C | - | - | Level | ||
![]() DC-044D-2.5A-2.0-SMT XKB CONNECTIVITY | 200000 |
| Datasheet | Through Hole | 2 | DT-2255521 | 2mm | Brass | 6mm | 7 | DC Power Socket Inner Diameter:2mm Outer Diameter:6mm | 6 | W11.5XD9.5XH7 | SMD | No | 260°C | - | - | Level | ||
![]() DC-031A-SMT XKB CONNECTIVITY | 200000 |
| Datasheet | Surface Mount | - | - | 1 | Brass | 3.8 | - | DC-031A-SMT | - | - | SMD | - | 260°C | 30V | 0.5A | - | ||
![]() DC-005E-2.5A-2.0 XKB CONNECTIVITY | 200000 |
| Datasheet | Through Hole | 2 | DT-2255521 | 2mm | Brass | 8.9mm | 10.9 | DC Power Socket Inner Diameter:2mm Outer Diameter:8.9mm | 6.3 | W14.1XD8.9XH14.1 | Insert | No | 260°C | - | - | Level | ||
![]() DC-025LBM-5A-2.0 XKB CONNECTIVITY | 200000 |
| Datasheet | Panel Mount | 2 | DT-2255521 | 2mm | Brass | 5.7mm | 16.1 | DC Power Socket Inner Diameter:2mm Outer Diameter:5.7mm | 8.1 | Cylinder | Insert | No | 260°C | - | - | Vertical | ||
![]() DC-002-2.0A-1.3 XKB CONNECTIVITY | 200000 |
| Datasheet | Through Hole | 1.3 | - | 1.3mm | Brass | 4.2mm | 7.4 | DC Power Socket ID:1.3mm OD:4.2mm | 4.2 | W11.4XD5.0XH7.4 | Insert | No | 260°C | - | - | Level | ||
![]() DC-002H-2.5A-1.65 XKB CONNECTIVITY | 200000 |
| Datasheet | Through Hole | 1.65 | - | 1.65mm | Brass | 4.2mm | 7.3 | dc-002h-2.5a-1.65 | 4.2 | W14.0XD5.0XH7.3 | Insert | No | 260°C | - | - | Vertical | ||
![]() DC-022B-2.5 XKB CONNECTIVITY | 200000 |
| Datasheet | Panel Mount | 2.5 | DT-2325526 | 2.5mm | Brass | 6.6mm | 6.5 | - | 6.6 | W12.1XD6.5XH6.5 | Insert | No | 260°C | - | - | Vertical | ||
![]() DC-045B-1.0-SMT XKB CONNECTIVITY | 200000 |
| Datasheet | Surface Mount | - | - | 1 | Brass | 3.6 | - | DC-045B-1.0-SMT | - | - | SMD | - | 260°C | 12V | 2A | - | ||
![]() DC-062A-4A-2.0 XKB CONNECTIVITY | 200000 |
| Datasheet | Through Hole | - | - | 2 | Brass | 6.3 | - | - | - | - | Insert | - | 260°C | - | - | - | ||
![]() DC-003-2A-1.0 XKB CONNECTIVITY | 200000 |
| Datasheet | Through Hole | 1 | - | 1.3mm | Brass | 3.8mm | 4.9 | DC-003-2A-1.0 | 3.8 | W9.1XD6.3XH4.9 | Insert | No | 260°C | - | - | Level | ||
![]() DC-C033D-5.5A-2.0 XKB CONNECTIVITY | 200000 |
| Datasheet | Through Hole | 2 | DT-2255521 | 2mm | Brass | 5.8mm | 7.6 | DC Power Socket Inner Diameter:2mm Outer Diameter:5.8mm | 5.8 | W14.2xD10.3xH7.6 | SMD | Yes | 260°C | - | - | Level | ||
![]() DC-017-2.5A-2.0 XKB CONNECTIVITY | 200000 |
| Datasheet | Panel Mount | 2 | DT-2255521 | 2mm | Brass | 6.2mm | 13.6 | DC Power Socket Inner Diameter:2mm | 6.2 | W20XD8.8XH13.6 | Insert | No | 260°C | - | - | Vertical | ||
![]() DC-025BM-5A-2.5 XKB CONNECTIVITY | 200000 |
| Datasheet | Panel Mount | 2.5 | DT-2325526 | 2.5mm | Brass | 5.6mm | - | DC Power Socket Inner Diameter:2.5mm Outer Diameter:5.6mm | - | Cylinder | Insert | No | 260°C | - | - | Vertical |