- Mounting Type
- Contact Materials
- Soldering Temp (Max)
- Contact Inner Diameter
- Contact Outer Diameter
- Package Specifications
- Direction
- Shield
- Overall Dimension
- Cnter Pin
- Name
- Height from mounting surface (mm)
Attribute column
Manufacturer
XKB Connectivity Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Cnter Pin | Complementary Part | Contact Inner Diameter | Contact Materials | Contact Outer Diameter | Height from mounting surface (mm) | Name | Outer Hole | Overall Dimension | Package Specifications | Shield | Soldering Temp (Max) | Voltage, Rating | Current Rating | Direction |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DC-F2180 XKB CONNECTIVITY | 200000 |
| Datasheet | Through Hole | 2.1 | DT-2255521 | 2.1mm | Brass | 5.55mm | 8 | - | 5.55 | Cylinder | Insert | No | 260°C | 24V | 3A | Vertical | ||
![]() DC-015C1-2.5A XKB CONNECTIVITY | In Stock | - | Datasheet | Through Hole | 1.3 | - | 1.3mm | Brass | 3.9mm | 14 | DC power socket ID:1.3mm OD:3.9mm | 3.9 | W15.7XD13XH14 | Insert | No | 260°C | 24V | 2.5A | Vertical | ||
![]() DC-017-2.5A-2.5 XKB CONNECTIVITY | 200000 |
| Datasheet | Panel Mount | 2.5 | DT-2325526 | 2.5mm | Brass | 6.2mm | 13.6 | DC Power Socket Inner Diameter:2.5mm | 6.2 | W20XD8.8XH13.6 | Insert | No | 260°C | - | - | Vertical | ||
![]() DC-0370 XKB CONNECTIVITY | 200000 |
| Datasheet | Panel Mount | - | - | 1.4mm | Brass | 7mm | 10 | DC-0370 | - | W12.2XD7.9XD9.4 | Insert | No | 260°C | - | - | Vertical | ||
![]() DC-005A-2.5A-2.5 XKB CONNECTIVITY | 200000 |
| Datasheet | Through Hole | 2.5 | DT-2325526 | 2.5mm | Brass | 6.4mm | 11 | DC Power Socket ID:2.5mm OD:6.4mm | 6.5 | W14.4XD9.0XH11.0 | Insert | No | 260°C | - | - | Level | ||
![]() DC-005I-5A-2.0 XKB CONNECTIVITY | 200000 |
| Datasheet | Through Hole | 2 | DT-2255521 | 2mm | Brass | 5.85mm | 11 | DC Power Socket Inner Diameter:2mm Outer Diameter:5.85mm | 5.85 | W14.2xD9.0xH11 | Insert | No | 260°C | - | - | Level | ||
![]() DC-012B-2.5A-2.5 XKB CONNECTIVITY | 200000 |
| Datasheet | Panel Mount | 2.5 | DT-2325526 | 2.5mm | Brass | 6.4mm | 13.1 | DC-012B-2.5A-2.5 | 6.4 | W13.1xD8.9xH10.8 | Insert | No | 260°C | 24V | 2.5A | Vertical | ||
![]() DC-016-2.5A-2.5 XKB CONNECTIVITY | 200000 |
| Datasheet | Straight plug | - | DT-2325526 | 2.5mm | Brass | 6.4mm | - | - | - | - | Insert | - | 260°C | - | - | - | ||
![]() DC-042C-W-2.5 XKB CONNECTIVITY | 200000 |
| Datasheet | Through Hole | 2.5 | DT-2325526 | 2.5mm | Brass | 6.3mm | 11 | DC Power Socket Inner Diameter:2.5mm Outer Diameter:6.3mm | 6.3 | W12.3XD10XH11 | Insert | Yes | 260°C | 24V | 8A | Level | ||
![]() DC-C300-5.5A-2.0 XKB CONNECTIVITY | 200000 |
| Datasheet | Through Hole | 2 | DT-2255521 | 2mm | Brass | 6mm | 5.5 | DC Power Socket Inner Diameter:2mm Outer Diameter:6mm | 6 | W13.7XD10.1XH9 | Insert | Yes | 260°C | 20V | 5.5A | Level | ||
![]() DT-2356530 XKB CONNECTIVITY | 200000 |
| Datasheet | Through Hole | - | - | - | - | - | - | - | 6.5 | Cylinder | - | No | - | 24V | 6A | Level | ||
![]() DC-F0760 XKB CONNECTIVITY | In Stock | - | Datasheet | Through Hole | 0.7 | - | 0.7mm | Brass | 2.55mm | 6 | DC Power Socket | 2.55 | Cylinder | - | No | 260°C | 24V | 2.5A | Vertical | ||
![]() DT-2255521 XKB CONNECTIVITY | 200000 |
| Datasheet | Solder Wire | - | - | 2.1mm | Brass | - | 5.5 | DC Power Plug | 2.1 | Cylinder | - | No | 260°C | 24V | 3A | Vertical | ||
![]() DC-025-5A-2.0 XKB CONNECTIVITY | 200000 |
| Datasheet | Panel Mount | 2 | DT-2255521 | 2mm | Brass | 5.7mm | 16.1 | DC Power Socket Inner Diameter:2mm Outer Diameter:5.7mm | 5.7 | Cylinder | Insert | No | 260°C | - | - | Vertical | ||
![]() DC-025LM-5A-2.0 XKB CONNECTIVITY | 200000 |
| Datasheet | Panel Mount | 2 | - | 2mm | Brass | 5.7mm | 16.1 | DC Power Socket Inner Diameter:2mm Outer Diameter:5.7mm | 8.1 | Cylinder | Insert | No | 260°C | - | - | Level | ||
![]() DC-022-2.5A-2.5 XKB CONNECTIVITY | 200000 |
| Datasheet | Panel Mount | 2.5 | DT-2325526 | 2.5mm | Brass | 6.3mm | 13.6 | DC Power Socket ID:2.5mm OD:6.3mm | 6.3 | Cylinder | Insert | No | 260°C | - | - | Vertical | ||
![]() DC-005K-5A-2.0 XKB CONNECTIVITY | 200000 |
| Datasheet | Through Hole | 2 | DT-2255521 | 2mm | Brass | 6.3mm | 11 | DC-005K-5A-2.0 | 6.4 | W14.5xD9.0xH11 | Insert | No | 260°C | - | - | Level | ||
![]() DC-044D-2.5A-2.5-SMT XKB CONNECTIVITY | 200000 |
| Datasheet | Through Hole | 2.5 | DT-2306530 | 2.5mm | Brass | 6mm | 7 | DC Power Socket Inner Diameter:2.5mm Outer Diameter:6mm | 6 | - | SMD | No | 260°C | - | - | Level | ||
![]() DC-011 XKB CONNECTIVITY | 200000 |
| Datasheet | Through Hole | 0.65 | - | 0.65mm | Brass | 2.8mm | 5 | DC power socket ID:0.65mm OD:2.8mm | 2.8 | W12XD5XH5 | Insert | No | 260°C | - | - | Level | ||
![]() DC-003-2A-1.3 XKB CONNECTIVITY | 200000 |
| Datasheet | Through Hole | 1.3 | - | 1.3mm | Brass | 3.8mm | 4.9 | DC Power Socket ID:1.3mm OD:3.8mm | 3.8 | W9.1XD6.3XH4.9 | Insert | No | 260°C | - | - | Level |