- Connector Type
- Industry Standards
- MPQ
- Mounting
- Package specification
- Pitch
- Product Type
- Production Status
- Series
- Jack Structure
- Number of Pins/Row
- Number of rows
Attribute column
Manufacturer
XKB Connectivity Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Additional Description | Contact Materials | Jack Structure | Mating type | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Pin structure | Product PIN Number | Production Status | Reference Series | Soldering Temperature | With latch | Packaging | Series | Connector Type | Color | Number of rows | Pitch | Row spacing | Product Type | Rated current | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X1002H-19B1-N0HF XKB Connectivity | 200000 |
| - | - | - | - | 1x19 | - | Wiring | 1000 piece/bag | 19 | - | P=1.00mm | - | 19 | Active | - | - | - | - | Pair board 1.0-X1002 | Male Housing | - | Single row | 1.0mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1002H-20B1-N0HF XKB Connectivity | 200000 |
| - | - | - | - | 1x20 | - | Wiring | 1000 piece/bag | 20 | - | P=1.00mm | - | - | Active | - | - | - | - | Pair board 1.0-X1002 | Male Housing | - | Single row | 1.0mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1002WRS-07A-9TSN XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x07 | X1002H-07A-N0HF,X1002T-PSN-A | Horizontal Mount | 2500 pieces/reel | 7 | Side Operation | SMD,P=1.0mm | - | 7 | Active | - | - | - | Reel | Pair board 1.0-X1002 | Female Socket | - | Single row | 1.0mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1002WRS-08A-9TSN XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x08 | X1002H-08A-N0HF,X1002T-PSN-A | Horizontal Mount | 2500 pieces/reel | 8 | Side Operation | SMD,P=1.0mm | - | 8 | Active | - | - | - | Reel | Pair board 1.0-X1002 | Female Socket | - | Single row | 1.0mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WR-2x11-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x11 | - | Right Angle Mount | 500 piece/bag | 11 | Side Insertion | DIP,P=4.2mm | - | 22 | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WR-2x12-LPSW XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x12 | - | Right Angle Mount | 500 piece/bag | 12 | Side Insertion | DIP,P=4.2mm | - | 24 | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WV-02-LPSW XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x02 | - | Through-hole Mount | 1000 piece/bag | 2 | Vertical | DIP,P=4.2mm | - | - | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Single row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WV-02-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x02 | - | Through-hole Mount | 1000 piece/bag | 2 | Vertical | DIP,P=4.2mm | - | - | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Single row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WV-03-LPSW XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x03 | - | Through-hole Mount | 1000 piece/bag | 3 | Vertical | DIP,P=4.2mm | - | - | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Single row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WV-04-LPSW XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x04 | - | Through-hole Mount | 1000 piece/bag | 4 | Vertical | DIP,P=4.2mm | - | - | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Single row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WV-04-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x04 | - | Through-hole Mount | 1000 piece/bag | 4 | Vertical | DIP,P=4.2mm | - | - | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Single row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WV-05-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x05 | - | Through-hole Mount | 1000 piece/bag | 5 | Vertical | DIP,P=4.2mm | - | - | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Single row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WV-06-LPSW XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x06 | - | Through-hole Mount | 1000 piece/bag | 6 | Vertical | DIP,P=4.2mm | - | - | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Single row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WV-06-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x06 | - | Through-hole Mount | 1000 piece/bag | 6 | Vertical | DIP,P=4.2mm | - | - | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Single row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WV-2x01-N0SN XKB Connectivity | 200000 |
| - | Tin | Line to board/line to line connector | Brass | 2x01 | - | Through-hole Mount | 0 | 1 | Vertical | DIP,P=4.2mm | 2x1P | 2 | Active | MX5557 | 260℃ Max. | Yes | Bag | Wire to board 4.2-X9357 | Female Socket | White | Double row | 4.20mm | 4.2mm | Wire-to-Board Connector | 9A | UL/CUL-E523734 | ||
![]() X9357WV-2x02-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x02 | - | Through-hole Mount | 1000 piece/bag | 2 | Vertical | DIP,P=4.2mm | - | 4 | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WV-2x02-N0SN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x02 | - | Through-hole Mount | 0 | 2 | Vertical | DIP,P=4.2mm | - | 4 | Active | MX5557 | - | Yes | Bag | Wire to board 4.2-X9357 | Female Socket | White | Double row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X9357WV-2x03-LPSW XKB Connectivity | 200000 |
| - | Tin | - | Brass | 2x03 | - | Through-hole Mount | 500 piece/bag | 3 | Vertical | DIP,P=4.2mm | - | 6 | Active | - | - | - | - | Wire to board 4.2-X9357 | Female Socket | - | Double row | 4.20mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X3025WR-03-LPV01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 1x03 | - | Right Angle Mount | 1000 piece/bag | 3 | Side Insertion | DIP,P=3.0mm | - | - | Active | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X3025WR-05-LPSW XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x05 | - | Right Angle Mount | 1000 piece/bag | 5 | Side Insertion | DIP,P=3.0mm | - | - | Active | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | - | Wire-to-Board Connector | - | UL/CUL-E523734 |