- Connector Type
- Industry Standards
- MPQ
- Mounting
- Package specification
- Pitch
- Product Type
- Production Status
- Series
- Jack Structure
- Number of Pins/Row
- Number of rows
Attribute column
Manufacturer
XKB Connectivity Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Weight | Additional Description | Contact Materials | Incremental Quantity | Jack Structure | Mating type | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | Reference Series | Soldering Temperature | Wire Diameter AWG | With latch | Operating Temperature | Packaging | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Rated current | Rated Voltage | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X8821HM-04L-N0 XKB Connectivity | 200000 |
| - | - | 0.298 | 2.5mm 1x4P | - | 1000 | 1x04 | X8821WR-04SL-N0SN,X8821T-PSN-L | Wiring | 1000 piece/bag | 4 | - | P=2.5mm | - | Active | JST XHB | 235℃ Max. | AWG#22-30 | Yes | -40℃~ +125℃ | Bag | Wire to board 2.5-X8821 | Male Housing | White | Single row | 2.5mm | Wire-to-Board Connector | 3A | 250V | UL/CUL-E523734 | ||
![]() X8821HM-05-N0 XKB Connectivity | 200000 |
| - | - | 0.28 | 2.5mm 1x5P | - | 1000 | 1x05 | X8821WRS-05-9TSN,X8821T-PSN | Wiring | 1000 piece/bag | 5 | - | P=2.5mm | - | Active | JST XH | 235℃ Max. | AWG#22-30 | No | -40℃~ +125℃ | Bag | Wire to board 2.5-X8821 | Male Housing | White | Single row | 2.5mm | Wire-to-Board Connector | 3A | 250V | UL/CUL-E523734 | ||
![]() X8821HM-06-N0 XKB Connectivity | 200000 |
| - | - | 0.33 | 2.5mm 1x6P | - | 1000 | 1x06 | X8821WRS-06-9TSN,X8821T-PSN | Wiring | 1000 piece/bag | 6 | - | P=2.5mm | - | Active | JST XH | 235℃ Max. | AWG#22-30 | No | -40℃~ +125℃ | Bag | Wire to board 2.5-X8821 | Male Housing | White | Single row | 2.5mm | Wire-to-Board Connector | 3A | 250V | UL/CUL-E523734 | ||
![]() X8821HM-07-N0 XKB Connectivity | 200000 |
| - | - | 0.375 | 2.5mm 1x7P | - | 1000 | 1x07 | X8821WRS-07-9TSN,X8821T-PSN | Wiring | 1000 piece/bag | 7 | - | P=2.5mm | - | Active | JST XH | 235℃ Max. | AWG#22-30 | No | -40℃~ +125℃ | Bag | Wire to board 2.5-X8821 | Male Housing | White | Single row | 2.5mm | Wire-to-Board Connector | 3A | 250V | UL/CUL-E523734 | ||
![]() X9396H-03-N0-U XKB Connectivity | 200000 |
| - | - | - | - | - | - | 1x03 | - | Wiring | 1000 pieces/bag | 3 | - | P=3.96mm | - | Active | JST VH | - | - | Yes | -40℃~ +125℃ | Bag | Wire to board 3.96-X9396 | Male Housing | White | Single row | 3.96mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X9396H-06-N0-U XKB Connectivity | 200000 |
| - | - | - | - | - | - | 1x06 | - | Wiring | 1000 pieces/bag | 6 | - | P=3.96mm | - | Active | JST VH | - | - | Yes | -40℃~ +125℃ | Bag | Wire to board 3.96-X9396 | Male Housing | White | Single row | 3.96mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X9396H-07-N0-U XKB Connectivity | 200000 |
| - | - | - | - | - | - | 1x07 | - | Wiring | 1000 pieces/bag | 7 | - | P=3.96mm | - | Active | JST VH | - | - | Yes | -40℃~ +125℃ | Bag | Wire to board 3.96-X9396 | Male Housing | White | Single row | 3.96mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X9396H-09-N0-U XKB Connectivity | 200000 |
| - | - | - | - | - | - | 1x09 | - | Wiring | 1000 pieces/bag | 9 | - | P=3.96mm | - | Active | JST VH | - | - | Yes | -40℃~ +125℃ | Bag | Wire to board 3.96-X9396 | Male Housing | White | Single row | 3.96mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X9396H-10-N0-U XKB Connectivity | 200000 |
| - | - | - | - | - | - | 1x10 | - | Wiring | 1000 piece/bag | 10 | - | P=3.96mm | - | Active | JST VH | - | - | Yes | -40℃~ +125℃ | Bag | Wire to board 3.96-X9396 | Male Housing | White | Single row | 3.96mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X9396T-BSN-U XKB Connectivity | 200000 |
| - | Tin | - | - | Brass | - | - | - | Wiring | 3500 pieces/reel | - | - | P=3.96mm | - | Active | JST VH | 235℃ Max. | - | Yes | -40℃~ +125℃ | Reel | Wire to board 3.96-X9396 | Female Terminal | - | - | 3.96mm | Wire-to-Board Connector | 7A | - | UL/CUL-E523734 | ||
![]() X9396WR-06A-46V01 XKB Connectivity | 200000 |
| - | Tin | - | - | Brass | - | 1x06 | - | Right Angle Mount | 1000 piece/bag | 6 | Side Insertion | DIP,P=3.96mm | - | Active | - | - | - | - | - | - | Wire to board 3.96-X9396 | Female Socket | - | Single row | 3.96mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X9396WR-07A-46V01 XKB Connectivity | 200000 |
| - | Tin | - | - | Brass | - | 1x07 | - | Right Angle Mount | 1000 piece/bag | 7 | Side Insertion | DIP,P=3.96mm | - | Active | - | - | - | - | - | - | Wire to board 3.96-X9396 | Female Socket | - | Single row | 3.96mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X9396WR-11A-46V01 XKB Connectivity | 200000 |
| - | Tin | - | - | Brass | - | 1x11 | - | Right Angle Mount | 500 piece/bag | 11 | Side Insertion | DIP,P=3.96mm | 11 | Active | - | - | - | - | - | - | Wire to board 3.96-X9396 | Female Socket | - | Single row | 3.96mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X9396WR-13A-46V01 XKB Connectivity | 200000 |
| - | Tin | - | - | Brass | - | 1x13 | - | Right Angle Mount | 500 piece/bag | 13 | Side Insertion | DIP,P=3.96mm | 13 | Active | - | - | - | - | - | - | Wire to board 3.96-X9396 | Female Socket | - | Single row | 3.96mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X9396WR-14A-46V01 XKB Connectivity | 200000 |
| - | Tin | - | - | Brass | - | 1x14 | - | Right Angle Mount | 500 piece/bag | 14 | Side Insertion | DIP,P=3.96mm | 14 | Active | - | - | - | - | - | - | Wire to board 3.96-X9396 | Female Socket | - | Single row | 3.96mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X8821WR-04KR-LPSN XKB Connectivity | 200000 |
| - | Tin | - | - | Brass | - | 1x04 | - | Right Angle Mount | 300 pieces/reel | 4 | Side Insertion | DIP,P=2.5mm | - | Active | JST XH | - | - | No | -40℃~ +125℃ | Reel | Wire to board 2.5-X8821 | Female Socket | Ivory | Single row | 2.5mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X8821WR-05KR-LPSN XKB Connectivity | 200000 |
| - | Tin | - | - | Brass | - | 1x05 | - | Right Angle Mount | 300 pieces/reel | 5 | Side Insertion | DIP,P=2.5mm | - | Active | JST XH | - | - | No | -40℃~ +125℃ | Reel | Wire to board 2.5-X8821 | Female Socket | Ivory | Single row | 2.5mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X3025WR-02-LPSW XKB Connectivity | 200000 |
| - | Tin | - | - | Brass | - | 1x02 | - | Right Angle Mount | 1000 piece/bag | 2 | Side Insertion | DIP,P=3.0mm | - | Active | - | - | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X3025WV-02-LPV01 XKB Connectivity | 200000 |
| - | Au | - | - | Brass | - | 1x02 | - | Through-hole Mount | 1000 piece/bag | 2 | Vertical | DIP,P=3.0mm | - | Active | - | - | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 | ||
![]() X3025WV-02-N0SW XKB Connectivity | 200000 |
| - | Tin | - | - | Brass | - | 1x02 | - | Through-hole Mount | 1000 piece/bag | 2 | Vertical | DIP,P=3.0mm | - | Active | - | - | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | Wire-to-Board Connector | - | - | UL/CUL-E523734 |