- Connector Type
- Industry Standards
- MPQ
- Mounting
- Package specification
- Pitch
- Product Type
- Production Status
- Series
- Jack Structure
- Number of Pins/Row
- Number of rows
Attribute column
Manufacturer
XKB Connectivity Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | Reference Series | With latch | Operating Temperature | Packaging | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X3025WV-03-N0SW XKB Connectivity | 200000 |
| - | Tin | Brass | 1x03 | Through-hole Mount | 1000 piece/bag | 3 | Vertical | DIP,P=3.0mm | - | Active | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WV-04-LPV01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x04 | Through-hole Mount | 1000 piece/bag | 4 | Vertical | DIP,P=3.0mm | - | Active | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WV-06-N0SW XKB Connectivity | 200000 |
| - | Tin | Brass | 1x06 | Through-hole Mount | 1000 piece/bag | 6 | Vertical | DIP,P=3.0mm | - | Active | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WV-07-LPV01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x07 | Through-hole Mount | 1000 piece/bag | 7 | Vertical | DIP,P=3.0mm | - | Active | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WV-08-N0SW XKB Connectivity | 200000 |
| - | Tin | Brass | 1x08 | Through-hole Mount | 500 piece/bag | 8 | Vertical | DIP,P=3.0mm | - | Active | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WV-09-LPV01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x09 | Through-hole Mount | 500 piece/bag | 9 | Vertical | DIP,P=3.0mm | - | Active | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501H-09-N0 XKB Connectivity | 200000 |
| - | - | - | 1x09 | Wiring | 1000 piece/bag | 9 | - | P=2.5mm | - | Active | NH2.5 | Yes | - | Bag | Pair board 2.5-X2501 | Male Housing | Beige | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501H-10-N0 XKB Connectivity | 200000 |
| - | - | - | 1x10 | Wiring | 1000 piece/bag | 10 | - | P=2.5mm | - | Active | NH2.5 | Yes | - | Bag | Pair board 2.5-X2501 | Male Housing | Beige | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501H-11-N0 XKB Connectivity | 200000 |
| - | - | - | 1x11 | Wiring | 1000 piece/bag | 11 | - | P=2.5mm | 11 | Active | NH2.5 | Yes | - | Bag | Pair board 2.5-X2501 | Male Housing | Beige | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501H-13-N0 XKB Connectivity | 200000 |
| - | - | - | 1x13 | Wiring | 1000 piece/bag | 13 | - | P=2.5mm | 13 | Active | NH2.5 | Yes | - | Bag | Pair board 2.5-X2501 | Male Housing | Beige | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501H-15-N0 XKB Connectivity | 200000 |
| - | - | - | 1x15 | Wiring | 1000 piece/bag | 15 | - | P=2.5mm | 15 | Active | NH2.5 | Yes | - | Bag | Pair board 2.5-X2501 | Male Housing | Beige | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501H-16-N0 XKB Connectivity | 200000 |
| - | - | - | 1x16 | Wiring | 1000 piece/bag | 16 | - | P=2.5mm | - | Active | NH2.5 | Yes | - | Bag | Pair board 2.5-X2501 | Male Housing | Beige | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501H-18-N0 XKB Connectivity | 200000 |
| - | - | - | 1x18 | Wiring | 1000 piece/bag | 18 | - | P=2.5mm | - | Active | NH2.5 | Yes | - | Bag | Pair board 2.5-X2501 | Male Housing | Beige | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501H-19-N0 XKB Connectivity | 200000 |
| - | - | - | 1x19 | Wiring | 1000 piece/bag | 19 | - | P=2.5mm | 19 | Active | NH2.5 | Yes | - | Bag | Pair board 2.5-X2501 | Male Housing | Beige | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501H-20-N0 XKB Connectivity | 200000 |
| - | - | - | 1x20 | Wiring | 1000 piece/bag | 20 | - | P=2.5mm | - | Active | NH2.5 | Yes | - | Bag | Pair board 2.5-X2501 | Male Housing | Beige | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501H-21-N0 XKB Connectivity | 200000 |
| - | - | - | 1x21 | Wiring | 1000 piece/bag | 21 | - | P=2.5mm | 21 | Active | NH2.5 | Yes | - | Bag | Pair board 2.5-X2501 | Male Housing | Beige | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501H-22-N0 XKB Connectivity | 200000 |
| - | - | - | 1x22 | Wiring | 1000 piece/bag | 22 | - | P=2.5mm | - | Active | NH2.5 | Yes | - | Bag | Pair board 2.5-X2501 | Male Housing | Beige | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501H-23-N0 XKB Connectivity | 200000 |
| - | - | - | 1x23 | Wiring | 1000 piece/bag | 23 | - | P=2.5mm | 23 | Active | NH2.5 | Yes | - | Bag | Pair board 2.5-X2501 | Male Housing | Beige | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501T-PSN XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | - | Wiring | 5000 pieces/reel | - | - | P=2.5mm | - | Active | NH2.5 | Yes | -40℃~+125℃ | Reel | Pair board 2.5-X2501 | Female Terminal | - | - | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501WR-04-N0SN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x04 | Right Angle Mount | 1000 piece/bag | 4 | Side Insertion | DIP,P=2.5mm | - | Active | NH2.5 | Yes | - | Bag | Pair board 2.5-X2501 | Female Socket | Off-white | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 |