- Connector Type
- Industry Standards
- MPQ
- Mounting
- Package specification
- Pitch
- Product Type
- Production Status
- Series
- Jack Structure
- Number of Pins/Row
- Number of rows
Attribute column
Manufacturer
XKB Connectivity Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | Reference Series | With latch | Packaging | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X2026WV-2x14-46V01 XKB Connectivity | 200000 |
| - | Au | Brass | 2x14 | Through-hole Mount | 500 piece/bag | 14 | Vertical | DIP,P=2.0mm | 28 | Active | - | - | - | Pair board 2.0-X2026 | Female Socket | - | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2026WV-2x14D-46V03 XKB Connectivity | 200000 |
| - | Au | Brass | 2x14 | Through-hole Mount | 500 piece/bag | 14 | Vertical | DIP,P=2.0mm | 28 | Active | - | - | - | Pair board 2.0-X2026 | Female Socket | - | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2026WV-2x15-46V01 XKB Connectivity | 200000 |
| - | Au | Brass | 2x15 | Through-hole Mount | 500 piece/bag | 15 | Vertical | DIP,P=2.0mm | 30 | Active | - | - | - | Pair board 2.0-X2026 | Female Socket | - | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2026WV-2x15D-46V03 XKB Connectivity | 200000 |
| - | Au | Brass | 2x15 | Through-hole Mount | 500 piece/bag | 15 | Vertical | DIP,P=2.0mm | 30 | Active | - | - | - | Pair board 2.0-X2026 | Female Socket | - | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2026WV-2x16-46V01 XKB Connectivity | 200000 |
| - | Au | Brass | 2x16 | Through-hole Mount | 500 piece/bag | 16 | Vertical | DIP,P=2.0mm | 32 | Active | - | - | - | Pair board 2.0-X2026 | Female Socket | - | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9556WR-02S-9TV01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x02 | Right Angle Mount | 1000 pieces/tube | 2 | Side Insertion | DIP,P=2.54mm | - | Active | Molex 2.54mm Mini Fit Jr. | Yes | Tube | Line to line board 2.54-X9556 | Female Socket | Black | Single row | 2.54mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9556WR-04S-9TV01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x04 | Right Angle Mount | 1000 pieces/tube | 4 | Side Insertion | DIP,P=2.54mm | - | Active | Molex 2.54mm Mini Fit Jr. | Yes | Tube | Line to line board 2.54-X9556 | Female Socket | Black | Single row | 2.54mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9556WR-05S-9TV01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x05 | Right Angle Mount | 1000 pieces/tube | 5 | Side Insertion | DIP,P=2.54mm | - | Active | Molex 2.54mm Mini Fit Jr. | Yes | Tube | Line to line board 2.54-X9556 | Female Socket | Black | Single row | 2.54mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9556WR-06S-9TV01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x06 | Right Angle Mount | 1000 pieces/tube | 6 | Side Insertion | DIP,P=2.54mm | - | Active | Molex 2.54mm Mini Fit Jr. | Yes | Tube | Line to line board 2.54-X9556 | Female Socket | Black | Single row | 2.54mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9556WR-07S-9TV01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x07 | Right Angle Mount | 1000 pieces/tube | 7 | Side Insertion | DIP,P=2.54mm | - | Active | Molex 2.54mm Mini Fit Jr. | Yes | Tube | Line to line board 2.54-X9556 | Female Socket | Black | Single row | 2.54mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9556WR-08S-9TV01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x08 | Right Angle Mount | 1000 pieces/tube | 8 | Side Insertion | DIP,P=2.54mm | - | Active | Molex 2.54mm Mini Fit Jr. | Yes | Tube | Line to line board 2.54-X9556 | Female Socket | Black | Single row | 2.54mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9556WR-11S-9TV01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x11 | Right Angle Mount | 1000 pieces/tube | 11 | Side Insertion | DIP,P=2.54mm | 11 | Active | Molex 2.54mm Mini Fit Jr. | Yes | Tube | Line to line board 2.54-X9556 | Female Socket | Black | Single row | 2.54mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9556WR-12S-9TV01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x12 | Right Angle Mount | 1000 pieces/tube | 12 | Side Insertion | DIP,P=2.54mm | - | Active | Molex 2.54mm Mini Fit Jr. | Yes | Tube | Line to line board 2.54-X9556 | Female Socket | Black | Single row | 2.54mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501H-03-N0 XKB Connectivity | 200000 |
| - | - | - | 1x03 | Wiring | 1000 piece/bag | 3 | - | P=2.5mm | - | Active | NH2.5 | Yes | Bag | Pair board 2.5-X2501 | Male Housing | Beige | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501WR-07-N0SN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x07 | Right Angle Mount | 1000 piece/bag | 7 | Side Insertion | DIP,P=2.5mm | - | Active | NH2.5 | Yes | Bag | Pair board 2.5-X2501 | Female Socket | Off-white | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501WR-08-N0SN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x08 | Right Angle Mount | 1000 piece/bag | 8 | Side Insertion | DIP,P=2.5mm | - | Active | NH2.5 | Yes | Bag | Pair board 2.5-X2501 | Female Socket | Off-white | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501WR-09-N0SN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x09 | Right Angle Mount | 1000 piece/bag | 9 | Side Insertion | DIP,P=2.5mm | - | Active | NH2.5 | Yes | Bag | Pair board 2.5-X2501 | Female Socket | Off-white | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1256WRS-02L-LPSN XKB Connectivity | 200000 |
| - | Tin | Phosphor bronze | 1x02 | Horizontal Mount | 1500 pieces/reel | 2 | Side Operation | SMD,P=1.25mm | - | Active | - | - | Reel | Pair board 1.25-X1256 | Female Socket | - | Single row | 1.25mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1256WRS-03L-LPSN XKB Connectivity | 200000 |
| - | Tin | Phosphor bronze | 1x03 | Horizontal Mount | 1500 pieces/reel | 3 | Side Operation | SMD,P=1.25mm | - | Active | - | - | Reel | Pair board 1.25-X1256 | Female Socket | - | Single row | 1.25mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1256WRS-04L-LPSN XKB Connectivity | 200000 |
| - | Tin | Phosphor bronze | 1x04 | Horizontal Mount | 1500 pieces/reel | 4 | Side Operation | SMD,P=1.25mm | - | Active | - | - | Reel | Pair board 1.25-X1256 | Female Socket | - | Single row | 1.25mm | Wire-to-Board Connector | UL/CUL-E523734 |