- Connector Type
- Industry Standards
- MPQ
- Mounting
- Package specification
- Pitch
- Product Type
- Production Status
- Series
- Jack Structure
- Number of Pins/Row
- Number of rows
Attribute column
Manufacturer
XKB Connectivity Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Weight | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | With latch | Operating Temperature | Packaging | Series | Connector Type | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X1502WRS-09-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x09 | Horizontal Mount | 1000 pieces/reel | 9 | Side Operation | SMD,P=1.5mm | - | Active | - | - | - | Pair board 1.5-X1502 | Female Socket | Single row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1502WRS-10-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x10 | Horizontal Mount | 1000 pieces/reel | 10 | Side Operation | SMD,P=1.5mm | 10 | Active | - | - | - | Pair board 1.5-X1502 | Female Socket | Single row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1502WRS-12-LPSW XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x12 | Horizontal Mount | 1000 pieces/reel | 12 | Side Operation | SMD,P=1.5mm | 12 | Active | - | - | - | Pair board 1.5-X1502 | Female Socket | Single row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1502WRS-16-LPV01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x16 | Horizontal Mount | 1000 pieces/reel | 16 | Side Operation | SMD,P=1.5mm | 16 | Active | - | - | - | Pair board 1.5-X1502 | Female Socket | Single row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1502WV-02K-46V01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x02 | Through-hole Mount | 1000 piece/bag | 2 | Vertical | DIP,P=1.5mm | - | Active | - | - | - | Pair board 1.5-X1502 | Female Socket | Single row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1502WV-03-46V03 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x03 | Through-hole Mount | 1000 piece/bag | 3 | Vertical | DIP,P=1.5mm | - | Active | - | - | Bag | Pair board 1.5-X1502 | Female Socket | Single row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1502WV-04K-46V01 XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x04 | Through-hole Mount | 1000 piece/bag | 4 | Vertical | DIP,P=1.5mm | - | Active | - | - | - | Pair board 1.5-X1502 | Female Socket | Single row | 1.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2015WV-2x14-46V01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 2x14 | Through-hole Mount | 1000 piece/bag | 14 | Vertical | DIP,P=2.0mm | 28 | Active | - | - | - | Line to Line Board 2.0-X2015 | Female Socket | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2015WV-2x15-46V01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 2x15 | Through-hole Mount | 1000 piece/bag | 15 | Vertical | DIP,P=2.0mm | 30 | Active | - | - | - | Line to Line Board 2.0-X2015 | Female Socket | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2015WV-2x16-46V01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 2x16 | Through-hole Mount | 1000 piece/bag | 16 | Vertical | DIP,P=2.0mm | 32 | Active | - | - | - | Line to Line Board 2.0-X2015 | Female Socket | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2015WV-2x17-46V01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 2x17 | Through-hole Mount | 1000 piece/bag | 17 | Vertical | DIP,P=2.0mm | 34 | Active | - | - | - | Line to Line Board 2.0-X2015 | Female Socket | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2015WV-2x18-46V01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 2x18 | Through-hole Mount | 1000 piece/bag | 18 | Vertical | DIP,P=2.0mm | 36 | Active | - | - | - | Line to Line Board 2.0-X2015 | Female Socket | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2016HF-03-N0 XKB Connectivity | 200000 |
| - | - | - | - | 1x03 | Wiring | 1000 piece/bag | 3 | - | P=2.0mm | - | Active | - | - | Bag | Pair board 2.0-X2016 | Female Housing | Single row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2016HM-03-N0 XKB Connectivity | 200000 |
| - | - | 0.09 | - | 1x03 | Wiring | 2000 piece/bag | 3 | - | P=2.0mm | - | Active | - | - | Bag | Pair board 2.0-X2016 | Male Housing | Single row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1254T-PSN-A XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | - | Wiring | 20000 pieces/reel | - | - | P=1.25mm | - | Active | No | -40℃~+85℃ | Reel | Pair board 1.25-X1254 | Female Terminal | - | 1.25mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1254T-PV01-A XKB Connectivity | 200000 |
| - | Au | - | Phospgor Bronze | - | Wiring | 20000 pieces/reel | - | - | P=1.25mm | - | Active | No | -40℃~+85℃ | Reel | Pair board 1.25-X1254 | Female Terminal | - | 1.25mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1254WVS-2x05A-LPSN XKB Connectivity | 200000 |
| - | Tin | - | Phosphor bronze | 2x05 | Vertical Mount | 1250 pieces/reel | 5 | Vertical | SMD,P=1.25mm | 10 | Active | - | - | Reel | Pair board 1.25-X1254 | Female Socket | Double row | 1.25mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1254WVS-2x06A-LPSN XKB Connectivity | 200000 |
| - | Tin | - | Phosphor bronze | 2x06 | Vertical Mount | 1250 pieces/reel | 6 | Vertical | SMD,P=1.25mm | 12 | Active | - | - | Reel | Pair board 1.25-X1254 | Female Socket | Double row | 1.25mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1254WVS-2x10A-LPSN XKB Connectivity | 200000 |
| - | Tin | - | Phosphor bronze | 2x10 | Vertical Mount | 1250 pieces/reel | 10 | Vertical | SMD,P=1.25mm | 20 | Active | - | - | Reel | Pair board 1.25-X1254 | Female Socket | Double row | 1.25mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1256H-08L-N0 XKB Connectivity | 200000 |
| - | - | - | - | 1x08 | Wiring | 1000 piece/bag | 8 | - | P=1.25mm | - | Active | - | - | Bag | Pair board 1.25-X1256 | Male Housing | Single row | 1.25mm | Wire-to-Board Connector | UL/CUL-E523734 |