- Connector Type
- Industry Standards
- MPQ
- Mounting
- Package specification
- Pitch
- Product Type
- Production Status
- Series
- Jack Structure
- Number of Pins/Row
- Number of rows
Attribute column
Manufacturer
XKB Connectivity Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Contact Materials | Jack Structure | Mating type | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | Reference Series | With latch | Operating Temperature | Packaging | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X9396WV-03-46V01 XKB Connectivity | 200000 |
| - | Tin | Brass | 1x03 | - | Through-hole Mount | 1000 piece/bag | 3 | Vertical | DIP,P=3.96mm | - | Active | - | - | - | - | Wire to board 3.96-X9396 | Female Socket | - | Single row | 3.96mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9396WV-05-46V01 XKB Connectivity | 200000 |
| - | Tin | Brass | 1x05 | - | Through-hole Mount | 1000 piece/bag | 5 | Vertical | DIP,P=3.96mm | - | Active | - | - | - | - | Wire to board 3.96-X9396 | Female Socket | - | Single row | 3.96mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2011WV-10A-46V01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x10 | - | Through-hole Mount | 1000 piece/bag | 10 | Vertical | DIP,P=2.0mm | 10 | Active | - | - | - | - | Line to Line Board 2.0-X2011 | Female Socket | - | Single row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2011WV-13A-46V01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x13 | - | Through-hole Mount | 1000 piece/bag | 13 | Vertical | DIP,P=2.0mm | 13 | Active | - | - | - | - | Line to Line Board 2.0-X2011 | Female Socket | - | Single row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2011WV-14A-46V01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x14 | - | Through-hole Mount | 1000 piece/bag | 14 | Vertical | DIP,P=2.0mm | 14 | Active | - | - | - | - | Line to Line Board 2.0-X2011 | Female Socket | - | Single row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2011WV-15A-46V01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x15 | - | Through-hole Mount | 1000 piece/bag | 15 | Vertical | DIP,P=2.0mm | 15 | Active | - | - | - | - | Line to Line Board 2.0-X2011 | Female Socket | - | Single row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2011WV-16A-46V01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x16 | - | Through-hole Mount | 1000 piece/bag | 16 | Vertical | DIP,P=2.0mm | 16 | Active | - | - | - | - | Line to Line Board 2.0-X2011 | Female Socket | - | Single row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2015WR-2x02-46V01 XKB Connectivity | 200000 |
| - | Au | Brass | 2x02 | - | Right Angle Mount | 1000 piece/bag | 2 | Side Insertion | DIP,P=2.0mm | 4 | Active | - | - | - | - | Line to Line Board 2.0-X2015 | Female Socket | - | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X8821WR-03KR-LPSN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x03 | - | Right Angle Mount | 300 pieces/reel | 3 | Side Insertion | DIP,P=2.5mm | - | Active | JST XH | No | -40℃~ +125℃ | Reel | Wire to board 2.5-X8821 | Female Socket | Ivory | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X8821WR-06KR-LPSN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x06 | - | Right Angle Mount | 300 pieces/reel | 6 | Side Insertion | DIP,P=2.5mm | - | Active | JST XH | No | -40℃~ +125℃ | Reel | Wire to board 2.5-X8821 | Female Socket | Ivory | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X8821WV-15K-N0SN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x15 | X8821H-15-N0,X8821T-PSN | Through-hole Mount | 0 | 15 | Vertical | DIP,P=2.5mm | 15 | Active | JST XH | No | -40℃~ +125℃ | Bag | Wire to board 2.5-X8821 | Female Socket | White | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WV-03-LPV01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x03 | - | Through-hole Mount | 1000 piece/bag | 3 | Vertical | DIP,P=3.0mm | - | Active | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WV-04-N0SW XKB Connectivity | 200000 |
| - | Tin | Brass | 1x04 | - | Through-hole Mount | 1000 piece/bag | 4 | Vertical | DIP,P=3.0mm | - | Active | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WV-05-LPV01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x05 | - | Through-hole Mount | 1000 piece/bag | 5 | Vertical | DIP,P=3.0mm | - | Active | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WV-05-N0SW XKB Connectivity | 200000 |
| - | Tin | Brass | 1x05 | - | Through-hole Mount | 1000 piece/bag | 5 | Vertical | DIP,P=3.0mm | - | Active | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WV-06-LPV01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x06 | - | Through-hole Mount | 1000 piece/bag | 6 | Vertical | DIP,P=3.0mm | - | Active | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WV-07-N0SW XKB Connectivity | 200000 |
| - | Tin | Brass | 1x07 | - | Through-hole Mount | 1000 piece/bag | 7 | Vertical | DIP,P=3.0mm | - | Active | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X3025WV-08-LPV01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x08 | - | Through-hole Mount | 500 piece/bag | 8 | Vertical | DIP,P=3.0mm | - | Active | - | - | - | - | Pair board 3.0-X3025 | Female Socket | Black | Single row | 3.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501H-04-N0 XKB Connectivity | 200000 |
| - | - | - | 1x04 | - | Wiring | 1000 piece/bag | 4 | - | P=2.5mm | - | Active | NH2.5 | Yes | - | Bag | Pair board 2.5-X2501 | Male Housing | Beige | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2501H-05-N0 XKB Connectivity | 200000 |
| - | - | - | 1x05 | - | Wiring | 1000 piece/bag | 5 | - | P=2.5mm | - | Active | NH2.5 | Yes | - | Bag | Pair board 2.5-X2501 | Male Housing | Beige | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 |