- Connector Type
- Industry Standards
- MPQ
- Mounting
- Package specification
- Pitch
- Product Type
- Production Status
- Series
- Jack Structure
- Number of Pins/Row
- Number of rows
Attribute column
Manufacturer
XKB Connectivity Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Contact Materials | Jack Structure | Mating type | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | Soldering Temperature | Operating Temperature | Packaging | Series | Connector Type | Number of rows | Pitch | Product Type | Rated current | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X1507WVS-07-9TSN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x07 | - | Vertical Mount | 600 pieces/reel | 7 | Vertical | SMD,P=1.5mm | - | Active | - | - | - | Pair board 1.5-X1507 | Female Socket | Single row | 1.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1507WVS-08-9TSN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x08 | - | Vertical Mount | 600 pieces/reel | 8 | Vertical | SMD,P=1.5mm | - | Active | - | - | - | Pair board 1.5-X1507 | Female Socket | Single row | 1.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1507WVS-09-9TSN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x09 | - | Vertical Mount | 600 pieces/reel | 9 | Vertical | SMD,P=1.5mm | - | Active | - | - | - | Pair board 1.5-X1507 | Female Socket | Single row | 1.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1507WVS-10-9TSN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x10 | - | Vertical Mount | 600 pieces/reel | 10 | Vertical | SMD,P=1.5mm | 10 | Active | - | - | - | Pair board 1.5-X1507 | Female Socket | Single row | 1.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1507WVS-11-9TSN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x11 | - | Vertical Mount | 600 pieces/reel | 11 | Vertical | SMD,P=1.5mm | 11 | Active | - | - | - | Pair board 1.5-X1507 | Female Socket | Single row | 1.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1507WVS-15-9TSN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x15 | - | Vertical Mount | 600 pieces/reel | 15 | Vertical | SMD,P=1.5mm | 15 | Active | - | - | - | Pair board 1.5-X1507 | Female Socket | Single row | 1.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1511H-06A-N0 XKB Connectivity | 200000 |
| - | - | - | 1x06 | - | Wiring | 1000 piece/bag | 6 | - | P=1.5mm | - | Active | - | - | Bag | Pair board 1.5-X1511 | Male Housing | Single row | 1.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1511H-07A-N0 XKB Connectivity | 200000 |
| - | - | - | 1x07 | - | Wiring | 1000 piece/bag | 7 | - | P=1.5mm | - | Active | - | - | Bag | Pair board 1.5-X1511 | Male Housing | Single row | 1.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X1515H-13-N0HF XKB Connectivity | 200000 |
| - | - | - | 1x13 | X1515WVS-13-LPSW,X1515T-PSN | Wiring | 0 | 13 | - | P=1.5mm | 13 | Active | - | - | Bag | Pair board 1.5-X1515 | Male Housing | Single row | 1.5mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2011WR-04A-46V01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x04 | - | Right Angle Mount | 2000 piece/bag | 4 | Side Insertion | DIP,P=2.0mm | - | Active | - | - | - | Line to Line Board 2.0-X2011 | Female Socket | Single row | 2.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2011WR-07A-46V01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x07 | - | Right Angle Mount | 2000 piece/bag | 7 | Side Insertion | DIP,P=2.0mm | - | Active | - | - | - | Line to Line Board 2.0-X2011 | Female Socket | Single row | 2.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2011WR-08A-46V01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x08 | - | Right Angle Mount | 1000 piece/bag | 8 | Side Insertion | DIP,P=2.0mm | - | Active | - | - | - | Line to Line Board 2.0-X2011 | Female Socket | Single row | 2.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2011WR-10A-46V01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x10 | - | Right Angle Mount | 1000 piece/bag | 10 | Side Insertion | DIP,P=2.0mm | 10 | Active | - | - | - | Line to Line Board 2.0-X2011 | Female Socket | Single row | 2.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2011WR-11A-46V01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x11 | - | Right Angle Mount | 1000 piece/bag | 11 | Side Insertion | DIP,P=2.0mm | 11 | Active | - | - | - | Line to Line Board 2.0-X2011 | Female Socket | Single row | 2.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2011WR-11A-N0SN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x11 | - | Right Angle Mount | 500 piece/bag | 11 | Side Insertion | DIP,P=2.0mm | 11 | Active | - | - | Bag | Line to Line Board 2.0-X2011 | Female Socket | Single row | 2.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2011WR-14A-N0SN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x14 | - | Right Angle Mount | 500 piece/bag | 14 | Side Insertion | DIP,P=2.0mm | - | Active | 235℃ Max. | -40℃~ +125℃ | Bag | Line to Line Board 2.0-X2011 | Female Socket | Single row | 2.0mm | Wire-to-Board Connector | 2A | UL/CUL-E523734 | ||
![]() X2011WR-16A-46V01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x16 | - | Right Angle Mount | 1000 piece/bag | 16 | Side Insertion | DIP,P=2.0mm | 16 | Active | - | - | - | Line to Line Board 2.0-X2011 | Female Socket | Single row | 2.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2011WV-04A-46V01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x04 | - | Through-hole Mount | 2000 piece/bag | 4 | Vertical | DIP,P=2.0mm | - | Active | - | - | - | Line to Line Board 2.0-X2011 | Female Socket | Single row | 2.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2011WV-05A-46V01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x05 | - | Through-hole Mount | 2000 piece/bag | 5 | Vertical | DIP,P=2.0mm | - | Active | - | - | - | Line to Line Board 2.0-X2011 | Female Socket | Single row | 2.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2011WV-06A-46V01 XKB Connectivity | 200000 |
| - | Au | Brass | 1x06 | - | Through-hole Mount | 2000 piece/bag | 6 | Vertical | DIP,P=2.0mm | - | Active | - | - | - | Line to Line Board 2.0-X2011 | Female Socket | Single row | 2.0mm | Wire-to-Board Connector | - | UL/CUL-E523734 |