- Connector Type
- Industry Standards
- Jack Structure
- MPQ
- Mounting
- Number of Pins/Row
- Number of rows
- Operation
- Package specification
- Pitch
- Product Type
- Production Status
Attribute column
Manufacturer
XKB Connectivity Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Contact Materials | Incremental Quantity | Jack Structure | Mating type | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Pin structure | Product PIN Number | Production Status | Soldering Temperature | Series | Connector Type | Number of rows | Pitch | Product Type | Rated current | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X0801FRS-40AS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | - | 2x20 | - | Horizontal Mount | 1000 pieces/reel | 20 | Side Operation | SMD,P=0.8mm | 2x19 | 40 | Active | 260℃ Max. | Plate to Plate 0.8-X0801 | Female Socket | Double row | 0.8mm | Board-to-Board Connector | 0.5A | UL/CUL-E523734 | ||
![]() X0801FRS-50AS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | - | 2x25 | - | Horizontal Mount | 1000 pieces/reel | 25 | Side Operation | SMD,P=0.8mm | 2x20 | 50 | Active | 260℃ Max. | Plate to Plate 0.8-X0801 | Female Socket | Double row | 0.8mm | Board-to-Board Connector | 0.5A | UL/CUL-E523734 | ||
![]() X0801WVS-04AS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | 1000 | 2x02 | X0801FRS-04AS-9TV01 | Vertical Mount | 1000 pieces/reel | 2 | Vertical | SMD,P=0.8mm | 2x2 | 4 | Active | 260℃ Max. | Plate to Plate 0.8-X0801 | Male Socket | Double row | 0.8mm | Board-to-Board Connector | 0.5A | UL/CUL-E523734 | ||
![]() X0801WVS-10AS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | 1000 | 2x05 | X0801FRS-10AS-9TV01 | Vertical Mount | 1000 pieces/reel | 5 | Vertical | SMD,P=0.8mm | 2x5 | 10 | Active | 260℃ Max. | Plate to Plate 0.8-X0801 | Male Socket | Double row | 0.8mm | Board-to-Board Connector | 0.5A | UL/CUL-E523734 | ||
![]() X0515FVS-56DS-9TV01 XKB Connectivity | 200000 |
| - | - | - | - | 2x28 | - | Vertical Mount | 1000 pieces/reel | 28 | Vertical | SMD,P=0.5mm | - | 56 | Active | - | Board to Board 0.5-X0515 | Female Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0515FVS-60AS-9TV01 XKB Connectivity | 200000 |
| - | - | - | - | 2x30 | - | Vertical Mount | 1000 pieces/reel | 30 | Vertical | SMD,P=0.5mm | - | 60 | Active | - | Board to Board 0.5-X0515 | Female Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0515FVS-60BS-9TV01 XKB Connectivity | 200000 |
| - | - | - | - | 2x30 | - | Vertical Mount | 1000 pieces/reel | 30 | Vertical | SMD,P=0.5mm | - | 60 | Active | - | Board to Board 0.5-X0515 | Female Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0515FVS-70AS-9TV01 XKB Connectivity | 200000 |
| - | - | - | - | 2x35 | - | Vertical Mount | 1000 pieces/reel | 35 | Vertical | SMD,P=0.5mm | - | 70 | Active | - | Board to Board 0.5-X0515 | Female Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0801WVS-12AS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | 1000 | 2x06 | X0801FRS-12AS-9TV01 | Vertical Mount | 1000 pieces/reel | 6 | Vertical | SMD,P=0.8mm | 2x6 | 12 | Active | 260℃ Max. | Plate to Plate 0.8-X0801 | Male Socket | Double row | 0.8mm | Board-to-Board Connector | 0.5A | UL/CUL-E523734 | ||
![]() X0801WVS-16AS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | 1000 | 2x08 | X0801FRS-16AS-9TV01 | Vertical Mount | 1000 pieces/reel | 8 | Vertical | SMD,P=0.8mm | 2x8 | 16 | Active | 260℃ Max. | Plate to Plate 0.8-X0801 | Male Socket | Double row | 0.8mm | Board-to-Board Connector | 0.5A | UL/CUL-E523734 | ||
![]() X0801WVS-18AS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | 1000 | 2x09 | X0801FRS-18AS-9TV01 | Vertical Mount | 1000 pieces/reel | 9 | Vertical | SMD,P=0.8mm | 2x9 | 18 | Active | 260℃ Max. | Plate to Plate 0.8-X0801 | Male Socket | Double row | 0.8mm | Board-to-Board Connector | 0.5A | UL/CUL-E523734 | ||
![]() X0801WVS-20AS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | 1000 | 2x10 | X0801FRS-20AS-9TV01 | Vertical Mount | 1000 pieces/reel | 10 | Vertical | SMD,P=0.8mm | 2x10 | 20 | Active | 260℃ Max. | Plate to Plate 0.8-X0801 | Male Socket | Double row | 0.8mm | Board-to-Board Connector | 0.5A | UL/CUL-E523734 | ||
![]() X0801WVS-22AS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | 1000 | 2x11 | X0801FRS-22AS-9TV01 | Vertical Mount | 1000 pieces/reel | 11 | Vertical | SMD,P=0.8mm | 2x11 | 22 | Active | 260℃ Max. | Plate to Plate 0.8-X0801 | Male Socket | Double row | 0.8mm | Board-to-Board Connector | 0.5A | UL/CUL-E523734 | ||
![]() X0801WVS-24AS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | 1000 | 2x12 | X0801FRS-24AS-9TV01 | Vertical Mount | 1000 pieces/reel | 12 | Vertical | SMD,P=0.8mm | 2x12 | 24 | Active | 260℃ Max. | Plate to Plate 0.8-X0801 | Male Socket | Double row | 0.8mm | Board-to-Board Connector | 0.5A | UL/CUL-E523734 | ||
![]() X0801WVS-32AS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | 1000 | 2x16 | X0801FRS-32AS-9TV01 | Vertical Mount | 1000 pieces/reel | 16 | Vertical | SMD,P=0.8mm | 2x16 | 32 | Active | 260℃ Max. | Plate to Plate 0.8-X0801 | Male Socket | Double row | 0.8mm | Board-to-Board Connector | 0.5A | UL/CUL-E523734 | ||
![]() X0801WVS-34AS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | 1000 | 2x17 | X0801FRS-34AS-9TV01 | Vertical Mount | 1000 pieces/reel | 17 | Vertical | SMD,P=0.8mm | 2x17 | 34 | Active | 260℃ Max. | Plate to Plate 0.8-X0801 | Male Socket | Double row | 0.8mm | Board-to-Board Connector | 0.5A | UL/CUL-E523734 | ||
![]() X0801WVS-54AS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | 1000 | 2x27 | X0801FRS-54AS-9TV01 | Vertical Mount | 1000 pieces/reel | 27 | Vertical | SMD,P=0.8mm | 2x27 | 54 | Active | 260℃ Max. | Plate to Plate 0.8-X0801 | Male Socket | Double row | 0.8mm | Board-to-Board Connector | 0.5A | UL/CUL-E523734 | ||
![]() X0811FVS-40AS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | - | 2x20 | - | Vertical Mount | 500 pieces/reel | 20 | Vertical | SMD,P=0.8mm | - | 40 | Active | - | Plate to plate 0.8-X0811 | Female Socket | Double row | 0.8mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0811FVS-60AS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | - | 2x30 | - | Vertical Mount | 500 pieces/reel | 30 | Vertical | SMD,P=0.8mm | - | 60 | Active | - | Plate to plate 0.8-X0811 | Female Socket | Double row | 0.8mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0811FVS-60BS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | - | 2x30 | - | Vertical Mount | 500 pieces/reel | 30 | Vertical | SMD,P=0.8mm | - | 60 | Active | - | Plate to plate 0.8-X0811 | Female Socket | Double row | 0.8mm | Board-to-Board Connector | - | UL/CUL-E523734 |