- Connector Type
- Industry Standards
- Jack Structure
- MPQ
- Mounting
- Number of Pins/Row
- Number of rows
- Operation
- Package specification
- Pitch
- Product Type
- Production Status
Attribute column
Manufacturer
XKB Connectivity Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Contact Materials | Jack Structure | Mating type | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Pin structure | Product PIN Number | Production Status | Soldering Temperature | Series | Connector Type | Number of rows | Pitch | Product Type | Rated current | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X0502FVS-30A1S-LPSN XKB Connectivity | 200000 |
| - | - | - | 2x15 | - | Vertical Mount | 1500 pieces/reel | 15 | Vertical | SMD,P=0.5mm | - | 30 | Active | - | Board to Board 0.5-X0502 | Female Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0502FVS-30BS-LPSN XKB Connectivity | 200000 |
| - | - | - | 2x15 | - | Vertical Mount | 1500 pieces/reel | 15 | Vertical | SMD,P=0.5mm | - | 30 | Active | - | Board to Board 0.5-X0502 | Female Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0502FVS-30CS-LPSN XKB Connectivity | 200000 |
| - | - | - | 2x15 | - | Vertical Mount | 1500 pieces/reel | 15 | Vertical | SMD,P=0.5mm | - | 30 | Active | - | Board to Board 0.5-X0502 | Female Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0502FVS-30D1S-LPSN XKB Connectivity | 200000 |
| - | - | - | 2x15 | - | Vertical Mount | 1500 pieces/reel | 15 | Vertical | SMD,P=0.5mm | - | 30 | Active | - | Board to Board 0.5-X0502 | Female Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0502FVS-32BS-LPSN XKB Connectivity | 200000 |
| - | - | - | 2x16 | - | Vertical Mount | 1500 pieces/reel | 16 | Vertical | SMD,P=0.5mm | - | 32 | Active | - | Board to Board 0.5-X0502 | Female Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0801FRS-36AS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | 2x18 | X0801WVS-36AS-9TV01 | Horizontal Mount | 1000 pieces/reel | 18 | Side Operation | SMD,P=0.8mm | 2x18 | 36 | Active | 260℃ Max. | Plate to Plate 0.8-X0801 | Female Socket | Double row | 0.8mm | Board-to-Board Connector | 0.5A | UL/CUL-E523734 | ||
![]() X2549WV-2x22-PTV01 XKB Connectivity | 200000 |
| - | - | - | 2x22 | - | Through-hole Mount | 0 | 22 | Vertical | SMD,P=2.54mm | - | 44 | Active | - | Board to Board 2.54-SLOT ISA | Male Socket | Double row | 2.54mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2549WV-2x25-PTV01 XKB Connectivity | 200000 |
| - | - | - | 2x25 | - | Through-hole Mount | 0 | 25 | Vertical | SMD,P=2.54mm | - | 50 | Active | - | Board to Board 2.54-SLOT ISA | Male Socket | Double row | 2.54mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2549WV-2x30-PTV01 XKB Connectivity | 200000 |
| - | - | - | 2x30 | - | Through-hole Mount | 0 | 30 | Vertical | SMD,P=2.54mm | - | 60 | Active | - | Board to Board 2.54-SLOT ISA | Male Socket | Double row | 2.54mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2549WV-2x31-PTV01 XKB Connectivity | 200000 |
| - | - | - | 2x31 | - | Through-hole Mount | 0 | 31 | Vertical | SMD,P=2.54mm | - | 62 | Active | - | Board to Board 2.54-SLOT ISA | Male Socket | Double row | 2.54mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2549WR-2x09A-PTV01 XKB Connectivity | 200000 |
| - | - | - | 2x09 | - | Right Angle Mount | 0 | 9 | Side Operation | SMD,P=2.54mm | - | 18 | Active | - | Board to Board 2.54-SLOT ISR | Male Socket | Double row | 2.54mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2549WR-2x12A-PTV01 XKB Connectivity | 200000 |
| - | - | - | 2x12 | - | Right Angle Mount | 0 | 12 | Side Operation | SMD,P=2.54mm | - | 24 | Active | - | Board to Board 2.54-SLOT ISR | Male Socket | Double row | 2.54mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2549WR-2x14A-PTV01 XKB Connectivity | 200000 |
| - | - | - | 2x14 | - | Right Angle Mount | 1400 pieces/box | 14 | Side Operation | SMD,P=2.54mm | - | 28 | Active | - | Board to Board 2.54-SLOT ISR | Male Socket | Double row | 2.54mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X2500WVS-22S-46SN XKB Connectivity | 200000 |
| - | Tin | - | 1x11 | - | Vertical Mount | 1120 pieces/box | 11 | Vertical | SMD,P=2.5mm | - | 11 | Active | - | Board to Board 2.5-X2500 | Male Socket | Single row | 2.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X3002WF-02-LPSN XKB Connectivity | 200000 |
| - | Tin | - | 1x02 | - | Surface Mount | 1000 pieces/reel | 2 | Side Operation | SMD,P=3.0mm | - | - | Active | - | Board to Board 3.0-X3000 | Female Socket | Single row | 3.0mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X6501FRS-01-CPSN XKB Connectivity | 200000 |
| - | Tin | Brass | 1x02 | - | Surface Mount | 3000 pieces/reel | 2 | Side Operation | SMD,P=mm6.5 | - | - | Active | - | Board to Board 6.5-X6501 | Female Socket | Single row | 6.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0502FVS-34A1S-LPSN XKB Connectivity | 200000 |
| - | - | - | 2x17 | - | Vertical Mount | 1500 pieces/reel | 17 | Vertical | SMD,P=0.5mm | - | 34 | Active | - | Board to Board 0.5-X0502 | Female Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0502FVS-34B1S-LPSN XKB Connectivity | 200000 |
| - | - | - | 2x17 | - | Vertical Mount | 1500 pieces/reel | 17 | Vertical | SMD,P=0.5mm | - | 34 | Active | - | Board to Board 0.5-X0502 | Female Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0502FVS-34CS-LPSN XKB Connectivity | 200000 |
| - | - | - | 2x17 | - | Vertical Mount | 1500 pieces/reel | 17 | Vertical | SMD,P=0.5mm | - | 34 | Active | - | Board to Board 0.5-X0502 | Female Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0502FVS-34D1S-LPSN XKB Connectivity | 200000 |
| - | - | - | 2x17 | - | Vertical Mount | 1500 pieces/reel | 17 | Vertical | SMD,P=0.5mm | - | 34 | Active | - | Board to Board 0.5-X0502 | Female Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 |