- Connector Type
- Industry Standards
- Jack Structure
- MPQ
- Mounting
- Number of Pins/Row
- Number of rows
- Operation
- Package specification
- Pitch
- Product Type
- Production Status
Attribute column
Manufacturer
XKB Connectivity Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Contact Materials | Incremental Quantity | Jack Structure | Mating type | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Pin structure | Product PIN Number | Production Status | Soldering Temperature | Series | Connector Type | Number of rows | Pitch | Product Type | Rated current | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X0801WVS-14AS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | 1000 | 2x07 | X0801FRS-14AS-9TV01 | Vertical Mount | 1000 pieces/reel | 7 | Vertical | SMD,P=0.8mm | 2x7 | 14 | Active | 260℃ Max. | Plate to Plate 0.8-X0801 | Male Socket | Double row | 0.8mm | Board-to-Board Connector | 0.5A | UL/CUL-E523734 | ||
![]() X0801WVS-26AS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | 1000 | 2x13 | X0801FRS-26AS-9TV01 | Vertical Mount | 1000 pieces/reel | 13 | Vertical | SMD,P=0.8mm | 2x13 | 26 | Active | 260℃ Max. | Plate to Plate 0.8-X0801 | Male Socket | Double row | 0.8mm | Board-to-Board Connector | 0.5A | UL/CUL-E523734 | ||
![]() X0801WVS-28AS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | 1000 | 2x14 | X0801FRS-28AS-9TV01 | Vertical Mount | 1000 pieces/reel | 14 | Vertical | SMD,P=0.8mm | 2x14 | 28 | Active | 260℃ Max. | Plate to Plate 0.8-X0801 | Male Socket | Double row | 0.8mm | Board-to-Board Connector | 0.5A | UL/CUL-E523734 | ||
![]() X0801WVS-30AS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | 1000 | 2x15 | X0801FRS-30AS-9TV01 | Vertical Mount | 1000 pieces/reel | 15 | Vertical | SMD,P=0.8mm | 2x15 | 30 | Active | 260℃ Max. | Plate to Plate 0.8-X0801 | Male Socket | Double row | 0.8mm | Board-to-Board Connector | 0.5A | UL/CUL-E523734 | ||
![]() X0801WVS-36AS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | 1000 | 2x18 | X0801FRS-36AS-9TV01 | Vertical Mount | 1000 pieces/reel | 18 | Vertical | SMD,P=0.8mm | 2x18 | 36 | Active | 260℃ Max. | Plate to Plate 0.8-X0801 | Male Socket | Double row | 0.8mm | Board-to-Board Connector | 0.5A | UL/CUL-E523734 | ||
![]() X0801WVS-38AS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | 1000 | 2x19 | X0801FRS-38AS-9TV01 | Vertical Mount | 1000 pieces/reel | 19 | Vertical | SMD,P=0.8mm | 2x19 | 38 | Active | 260℃ Max. | Plate to Plate 0.8-X0801 | Male Socket | Double row | 0.8mm | Board-to-Board Connector | 0.5A | UL/CUL-E523734 | ||
![]() X0801WVS-42AS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | 1000 | 2x21 | X0801FRS-42AS-9TV01 | Vertical Mount | 1000 pieces/reel | 21 | Vertical | SMD,P=0.8mm | 2x21 | 42 | Active | 260℃ Max. | Plate to Plate 0.8-X0801 | Male Socket | Double row | 0.8mm | Board-to-Board Connector | 0.5A | UL/CUL-E523734 | ||
![]() X0801WVS-52AS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | 1000 | 2x26 | X0801FRS-52AS-9TV01 | Vertical Mount | 1000 pieces/reel | 26 | Vertical | SMD,P=0.8mm | 2x26 | 52 | Active | 260℃ Max. | Plate to Plate 0.8-X0801 | Male Socket | Double row | 0.8mm | Board-to-Board Connector | 0.5A | UL/CUL-E523734 | ||
![]() X0811FVS-20AS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | - | 2x10 | - | Vertical Mount | 500 pieces/reel | 10 | Vertical | SMD,P=0.8mm | - | 20 | Active | - | Plate to plate 0.8-X0811 | Female Socket | Double row | 0.8mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0811FVS-20BS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | - | 2x10 | X0811WVS-20AS-LPV01 | Vertical Mount | 500 pieces/reel | 10 | Vertical | SMD,P=0.8mm | 2x10 | 20 | Active | 260℃ Max. | Plate to plate 0.8-X0811 | Female Socket | Double row | 0.8mm | Board-to-Board Connector | 0.5A | UL/CUL-E523734 | ||
![]() X0811FVS-22BS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | - | 2x11 | - | Vertical Mount | 500 pieces/reel | 11 | Vertical | SMD,P=0.8mm | - | 22 | Active | - | Plate to plate 0.8-X0811 | Female Socket | Double row | 0.8mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0811FVS-26AS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | - | 2x13 | - | Vertical Mount | 500 pieces/reel | 13 | Vertical | SMD,P=0.8mm | - | 26 | Active | - | Plate to plate 0.8-X0811 | Female Socket | Double row | 0.8mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0811FVS-30BS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | - | 2x15 | - | Vertical Mount | 500 pieces/reel | 15 | Vertical | SMD,P=0.8mm | - | 30 | Active | - | Plate to plate 0.8-X0811 | Female Socket | Double row | 0.8mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0811FVS-80AS-LPV01 XKB Connectivity | 200000 |
| - | Au | Phospgor Bronze | - | 2x40 | - | Vertical Mount | 500 pieces/reel | 40 | Vertical | SMD,P=0.8mm | - | 80 | Active | - | Plate to plate 0.8-X0811 | Female Socket | Double row | 0.8mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0515FVS-80BS-9TV01 XKB Connectivity | 200000 |
| - | - | - | - | 2x40 | - | Vertical Mount | 1000 pieces/reel | 40 | Vertical | SMD,P=0.5mm | - | 80 | Active | - | Board to Board 0.5-X0515 | Female Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0515FVS-90CS-9TV01 XKB Connectivity | 200000 |
| - | - | - | - | 2x45 | - | Vertical Mount | 1000 pieces/reel | 45 | Vertical | SMD,P=0.5mm | - | 90 | Active | - | Board to Board 0.5-X0515 | Female Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0515FVS-90DS-9TV01 XKB Connectivity | 200000 |
| - | - | - | - | 2x45 | - | Vertical Mount | 1000 pieces/reel | 45 | Vertical | SMD,P=0.5mm | - | 90 | Active | - | Board to Board 0.5-X0515 | Female Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0515WVS-12AS-9TV01 XKB Connectivity | 200000 |
| - | - | - | - | 2x06 | - | Vertical Mount | 1000 pieces/reel | 6 | Vertical | SMD,P=0.5mm | - | 12 | Active | - | Board to Board 0.5-X0515 | Male Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0515WVS-14AS-9TV01 XKB Connectivity | 200000 |
| - | - | - | - | 2x07 | - | Vertical Mount | 1000 pieces/reel | 7 | Vertical | SMD,P=0.5mm | - | 14 | Active | - | Board to Board 0.5-X0515 | Male Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 | ||
![]() X0515WVS-22AS-9TV01 XKB Connectivity | 200000 |
| - | - | - | - | 2x11 | - | Vertical Mount | 1000 pieces/reel | 11 | Vertical | SMD,P=0.5mm | - | 22 | Active | - | Board to Board 0.5-X0515 | Male Socket | Double row | 0.5mm | Board-to-Board Connector | - | UL/CUL-E523734 |