- Color
- Connector Type
- Contact Materials
- Contact Plating
- Industry Standards
- Jack Structure
- MPQ
- Mounting
- Mounting Type
- Number of Pins/Row
- Number of rows
- Operation
Attribute column
Manufacturer
XKB Connectivity Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Circular NeedlePin | Contact Materials | Jack Structure | Mating pin length | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Pin structure | Plastic height | Product PIN Number | Production Status | Soldering Temperature | With latch | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X1322WV-2x37H-C40D30-E80 XKB Connectivity | 200000 |
| - | Au | Straight Insert | - | Brass | 2x37 | - | Through-hole Mount | 0 | 37 | Vertical | DIP,P=1.27mm | - | - | 74 | Active | - | No | Board to board row - (X1322) 1.27 double row double plastic | Male Socket | Black | Double row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1322WV-2x38H-C40D30-E80 XKB Connectivity | 200000 |
| - | Au | Straight Insert | - | Brass | 2x38 | - | Through-hole Mount | 0 | 38 | Vertical | DIP,P=1.27mm | - | - | 76 | Active | - | No | Board to board row - (X1322) 1.27 double row double plastic | Male Socket | Black | Double row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1322WV-2x39H-C40D30-E80 XKB Connectivity | 200000 |
| - | Au | Straight Insert | - | Brass | 2x39 | - | Through-hole Mount | 0 | 39 | Vertical | DIP,P=1.27mm | - | - | 78 | Active | - | No | Board to board row - (X1322) 1.27 double row double plastic | Male Socket | Black | Double row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WV-10J-C40D24 XKB Connectivity | 200000 |
| - | Au | Straight Insert | - | Brass | 1x10 | - | Through-hole Mount | 0 | 10 | Vertical | DIP,P=1.27mm | - | - | - | Active | - | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WV-13J-C40D24 XKB Connectivity | 200000 |
| - | Au | Straight Insert | - | Brass | 1x13 | - | Through-hole Mount | 0 | 13 | Vertical | DIP,P=1.27mm | - | - | 13 | Active | - | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WV-14J-C40D24 XKB Connectivity | 200000 |
| - | Au | Straight Insert | - | Brass | 1x14 | - | Through-hole Mount | 0 | 14 | Vertical | DIP,P=1.27mm | - | - | 14 | Active | - | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WV-16J-C40D24 XKB Connectivity | 200000 |
| - | Au | Straight Insert | - | Brass | 1x16 | - | Through-hole Mount | 0 | 16 | Vertical | DIP,P=1.27mm | - | - | 16 | Active | - | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WV-17J-C18D27 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Square Pin | Brass | 1x17 | 2.7mm | Through-hole Mount | 1000 piece/bag | 17 | Vertical | DIP,P=1.27mm | 1x17P | 1mm | 17 | Active | 260℃ Max. | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WV-21J-C40D24 XKB Connectivity | 200000 |
| - | Au | Straight Insert | - | Brass | 1x21 | - | Through-hole Mount | 0 | 21 | Vertical | DIP,P=1.27mm | - | - | 21 | Active | - | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WV-23J-C40D24 XKB Connectivity | 200000 |
| - | Au | Straight Insert | - | Brass | 1x23 | - | Through-hole Mount | 0 | 23 | Vertical | DIP,P=1.27mm | - | - | 23 | Active | - | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WV-25J-C40D24 XKB Connectivity | 200000 |
| - | Au | Straight Insert | - | Brass | 1x25 | - | Through-hole Mount | 0 | 25 | Vertical | DIP,P=1.27mm | - | - | 25 | Active | - | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WV-26J-C40D24 XKB Connectivity | 200000 |
| - | Au | Straight Insert | - | Brass | 1x26 | - | Through-hole Mount | 0 | 26 | Vertical | DIP,P=1.27mm | - | - | 26 | Active | - | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WV-27J-C40D24 XKB Connectivity | 200000 |
| - | Au | Straight Insert | - | Brass | 1x27 | - | Through-hole Mount | 0 | 27 | Vertical | DIP,P=1.27mm | - | - | 27 | Active | - | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WV-30J-C40D24 XKB Connectivity | 200000 |
| - | Au | Straight Insert | - | Brass | 1x30 | - | Through-hole Mount | 0 | 30 | Vertical | DIP,P=1.27mm | - | - | 30 | Active | - | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WV-31J-C40D24 XKB Connectivity | 200000 |
| - | Au | Straight Insert | - | Brass | 1x31 | - | Through-hole Mount | 0 | 31 | Vertical | DIP,P=1.27mm | - | - | 31 | Active | - | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WV-32J-C18D27 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Square Pin | Brass | 1x32 | 2.7mm | Through-hole Mount | 1000 piece/bag | 32 | Vertical | DIP,P=1.27mm | 1x32P | 1mm | - | Active | 260℃ Max. | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WV-32J-C40D24 XKB Connectivity | 200000 |
| - | Au | Straight Insert | - | Brass | 1x32 | - | Through-hole Mount | 0 | 32 | Vertical | DIP,P=1.27mm | - | - | 32 | Active | - | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WV-34J-C40D24 XKB Connectivity | 200000 |
| - | Au | Straight Insert | - | Brass | 1x34 | - | Through-hole Mount | 0 | 34 | Vertical | DIP,P=1.27mm | - | - | 34 | Active | - | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WV-35J-C18D27 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Square Pin | Brass | 1x35 | 2.7mm | Through-hole Mount | 1000 piece/bag | 35 | Vertical | DIP,P=1.27mm | 1x35P | 1mm | 35 | Active | 260℃ Max. | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WRS-2x06J-C40D53 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 2x06 | - | Horizontal Mount | 0 | 6 | Side Operation | SMD,P=1.27mm | - | - | 12 | Active | - | No | Board to board row - (X1321) 1.27 double row single plastic | Female Socket | Black | Double row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 |