- Color
- Connector Type
- Contact Materials
- Contact Plating
- Industry Standards
- Jack Structure
- MPQ
- Mounting
- Mounting Type
- Number of Pins/Row
- Number of rows
- Operation
Attribute column
Manufacturer
XKB Connectivity Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | With latch | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X1311WRS-09J-C40D42 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x09 | Horizontal Mount | 0 | 9 | Side Operation | SMD,P=1.27mm | 9 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WRS-11J-C40D42 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x11 | Horizontal Mount | 0 | 11 | Side Operation | SMD,P=1.27mm | 11 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WRS-13J-C40D42 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x13 | Horizontal Mount | 0 | 13 | Side Operation | SMD,P=1.27mm | 13 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WRS-16J-C40D42 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x16 | Horizontal Mount | 0 | 16 | Side Operation | SMD,P=1.27mm | 16 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WRS-17J-C40D42 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x17 | Horizontal Mount | 0 | 17 | Side Operation | SMD,P=1.27mm | 17 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WRS-18J-C40D42 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x18 | Horizontal Mount | 0 | 18 | Side Operation | SMD,P=1.27mm | 18 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WRS-19J-C40D42 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x19 | Horizontal Mount | 0 | 19 | Side Operation | SMD,P=1.27mm | 19 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1322WVS-2x02H-C40D55-E80 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 2x02 | Vertical Mount | 0 | 2 | Vertical | SMD,P=1.27mm | 4 | Active | No | Board to board row - (X1322) 1.27 double row double plastic | Male Socket | Black | Double row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1322WVS-2x05H-C40D55-E80 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 2x05 | Vertical Mount | 0 | 5 | Vertical | SMD,P=1.27mm | 10 | Active | No | Board to board row - (X1322) 1.27 double row double plastic | Male Socket | Black | Double row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1322WVS-2x06H-C40D55-E80 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 2x06 | Vertical Mount | 0 | 6 | Vertical | SMD,P=1.27mm | 12 | Active | No | Board to board row - (X1322) 1.27 double row double plastic | Male Socket | Black | Double row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1322WVS-2x09H-C40D55-E80 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 2x09 | Vertical Mount | 0 | 9 | Vertical | SMD,P=1.27mm | 18 | Active | No | Board to board row - (X1322) 1.27 double row double plastic | Male Socket | Black | Double row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WV-35J-C40D24 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | 1x35 | Through-hole Mount | 0 | 35 | Vertical | DIP,P=1.27mm | 35 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WV-36J-C40D24 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | 1x36 | Through-hole Mount | 0 | 36 | Vertical | DIP,P=1.27mm | 36 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6521WRS-2x38E-C60D87 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x38 | Horizontal Mount | 0 | 38 | Side Operation | SMD,P=2.54mm | 76 | Active | No | Board to board row - (X6521) 2.54 double row single plastic | Female Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6521WRS-2x39H-C60D75 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x39 | Horizontal Mount | 0 | 39 | Side Operation | SMD,P=2.54mm | 78 | Active | No | Board to board row - (X6521) 2.54 double row single plastic | Female Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6521WRS-2x40E-C60D87 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x40 | Horizontal Mount | 0 | 40 | Side Operation | SMD,P=2.54mm | 80 | Active | No | Board to board row - (X6521) 2.54 double row single plastic | Female Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6521WVS-2x08HS-C60D75-A XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 2x08 | Vertical Mount | 0 | 8 | Vertical | DIP,P=2.54mm | 16 | Active | No | Board to board row - (X6521) 2.54 double row single plastic | Male Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6522WR-2x02H-C60D30-E43F03 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | Brass | 2x02 | Right Angle Mount | 0 | 2 | Side Insertion | DIP,P=2.54mm | 4 | Active | No | Board to board row - (X6522) 2.54 double row double plastic | Male Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6522WR-2x03H-C60D30-E43F03 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | Brass | 2x03 | Right Angle Mount | 0 | 3 | Side Insertion | DIP,P=2.54mm | 6 | Active | No | Board to board row - (X6522) 2.54 double row double plastic | Male Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6522WR-2x05H-C60D30-E43F03 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | Brass | 2x05 | Right Angle Mount | 0 | 5 | Side Insertion | DIP,P=2.54mm | 10 | Active | No | Board to board row - (X6522) 2.54 double row double plastic | Male Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 |