- Color
- Connector Type
- Contact Materials
- Contact Plating
- Industry Standards
- Jack Structure
- MPQ
- Mounting
- Mounting Type
- Number of Pins/Row
- Number of rows
- Operation
Attribute column
Manufacturer
XKB Connectivity Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | With latch | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X4621WRS-2x19I-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x19 | Horizontal Mount | 0 | 19 | Side Operation | SMD,P=2.0mm | 38 | Active | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WRS-2x19IS-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x19 | Horizontal Mount | 0 | 19 | Side Operation | SMD,P=2.0mm | 38 | Active | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WRS-2x20I-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x20 | Horizontal Mount | 0 | 20 | Side Operation | SMD,P=2.0mm | 40 | Active | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WRS-2x21I-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x21 | Horizontal Mount | 0 | 21 | Side Operation | SMD,P=2.0mm | 42 | Active | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WRS-2x21IS-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x21 | Horizontal Mount | 0 | 21 | Side Operation | SMD,P=2.0mm | 42 | Active | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WRS-2x23I-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x23 | Horizontal Mount | 0 | 23 | Side Operation | SMD,P=2.0mm | 46 | Active | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WRS-2x23IS-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x23 | Horizontal Mount | 0 | 23 | Side Operation | SMD,P=2.0mm | 46 | Active | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WRS-2x24I-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x24 | Horizontal Mount | 0 | 24 | Side Operation | SMD,P=2.0mm | 48 | Active | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WRS-2x25I-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x25 | Horizontal Mount | 0 | 25 | Side Operation | SMD,P=2.0mm | 50 | Active | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WRS-2x25IS-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x25 | Horizontal Mount | 0 | 25 | Side Operation | SMD,P=2.0mm | 50 | Active | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WRS-2x26I-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x26 | Horizontal Mount | 0 | 26 | Side Operation | SMD,P=2.0mm | 52 | Active | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WRS-2x27I-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x27 | Horizontal Mount | 0 | 27 | Side Operation | SMD,P=2.0mm | 54 | Active | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1322WVS-2x32H-C40D55-E80 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 2x32 | Vertical Mount | 0 | 32 | Vertical | SMD,P=1.27mm | 64 | Active | No | Board to board row - (X1322) 1.27 double row double plastic | Male Socket | Black | Double row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1322WVS-2x33H-C40D55-E80 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 2x33 | Vertical Mount | 0 | 33 | Vertical | SMD,P=1.27mm | 66 | Active | No | Board to board row - (X1322) 1.27 double row double plastic | Male Socket | Black | Double row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1322WVS-2x34H-C40D55-E80 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 2x34 | Vertical Mount | 0 | 34 | Vertical | SMD,P=1.27mm | 68 | Active | No | Board to board row - (X1322) 1.27 double row double plastic | Male Socket | Black | Double row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1322WVS-2x35H-C40D55-E80 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 2x35 | Vertical Mount | 0 | 35 | Vertical | SMD,P=1.27mm | 70 | Active | No | Board to board row - (X1322) 1.27 double row double plastic | Male Socket | Black | Double row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1322WVS-2x36H-C40D55-E80 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 2x36 | Vertical Mount | 0 | 36 | Vertical | SMD,P=1.27mm | 72 | Active | No | Board to board row - (X1322) 1.27 double row double plastic | Male Socket | Black | Double row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1322WVS-2x39H-C40D55-E80 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 2x39 | Vertical Mount | 0 | 39 | Vertical | SMD,P=1.27mm | 78 | Active | No | Board to board row - (X1322) 1.27 double row double plastic | Male Socket | Black | Double row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WR-2x02B-C40D28 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | Brass | 2x02 | Right Angle Mount | 0 | 2 | Side Insertion | DIP,P=2.0mm | 4 | Active | No | Board to board row - (X4621) 2.0 double row single plastic | Male Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WR-2x03B-C40D28 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | Brass | 2x03 | Right Angle Mount | 0 | 3 | Side Insertion | DIP,P=2.0mm | 6 | Active | No | Board to board row - (X4621) 2.0 double row single plastic | Male Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 |