- Color
- Connector Type
- Contact Materials
- Contact Plating
- Industry Standards
- Jack Structure
- MPQ
- Mounting
- Mounting Type
- Number of Pins/Row
- Number of rows
- Operation
Attribute column
Manufacturer
XKB Connectivity Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | With latch | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X4621WR-2x04B-C40D28 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | Brass | 2x04 | Right Angle Mount | 0 | 4 | Side Insertion | DIP,P=2.0mm | 8 | Active | No | Board to board row - (X4621) 2.0 double row single plastic | Male Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WR-2x05B-C40D28 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | Brass | 2x05 | Right Angle Mount | 0 | 5 | Side Insertion | DIP,P=2.0mm | 10 | Active | No | Board to board row - (X4621) 2.0 double row single plastic | Male Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WR-2x06B-C40D28 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | Brass | 2x06 | Right Angle Mount | 0 | 6 | Side Insertion | DIP,P=2.0mm | 12 | Active | No | Board to board row - (X4621) 2.0 double row single plastic | Male Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WV-37J-C40D24 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | 1x37 | Through-hole Mount | 0 | 37 | Vertical | DIP,P=1.27mm | 37 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WV-39J-C40D24 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | 1x39 | Through-hole Mount | 0 | 39 | Vertical | DIP,P=1.27mm | 39 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WVS-02J-C40D42R1 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 1x02 | Vertical Mount | 0 | 2 | Vertical | SMD, P=1.27mm (staggered feet) | 2 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WVS-03J-C40D42R1 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 1x03 | Vertical Mount | 0 | 3 | Vertical | SMD, P=1.27mm (staggered feet) | 3 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WVS-04J-C40D42R2 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 1x04 | Vertical Mount | 0 | 4 | Vertical | SMD, P=1.27mm (staggered feet) | 4 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WVS-05J-C18D42R1 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 1x05 | Vertical Mount | 100 pieces/tray | 5 | Vertical | SMD, P=1.27mm (staggered feet) | 5 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WVS-05J-C40D42R2 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 1x05 | Vertical Mount | 0 | 5 | Vertical | SMD, P=1.27mm (staggered feet) | 5 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WVS-06J-C40D42R1 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 1x06 | Vertical Mount | 0 | 6 | Vertical | SMD, P=1.27mm (staggered feet) | 6 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WVS-06J-C40D42R2 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 1x06 | Vertical Mount | 0 | 6 | Vertical | SMD, P=1.27mm (staggered feet) | 6 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WVS-07J-C40D42R1 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 1x07 | Vertical Mount | 0 | 7 | Vertical | SMD, P=1.27mm (staggered feet) | 7 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WVS-08J-C40D42R1 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 1x08 | Vertical Mount | 0 | 8 | Vertical | SMD, P=1.27mm (staggered feet) | 8 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WVS-09J-C40D42R1 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 1x09 | Vertical Mount | 0 | 9 | Vertical | SMD, P=1.27mm (staggered feet) | 9 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6522WV-2x17H-C60D30-E80 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | 2x17 | Through-hole Mount | 0 | 17 | Vertical | DIP,P=2.54mm | 34 | Active | No | Board to board row - (X6522) 2.54 double row double plastic | Male Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6522WV-2x20H-C60D30-E80 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | 2x20 | Through-hole Mount | 0 | 20 | Vertical | DIP,P=2.54mm | 40 | Active | No | Board to board row - (X6522) 2.54 double row double plastic | Male Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6522WV-2x21H-C60D30-E80 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | 2x21 | Through-hole Mount | 0 | 21 | Vertical | DIP,P=2.54mm | 42 | Active | No | Board to board row - (X6522) 2.54 double row double plastic | Male Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6522WV-2x22H-C60D30-E80 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | 2x22 | Through-hole Mount | 0 | 22 | Vertical | DIP,P=2.54mm | 44 | Active | No | Board to board row - (X6522) 2.54 double row double plastic | Male Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6522WV-2x24H-C60D30-E80 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | 2x24 | Through-hole Mount | 0 | 24 | Vertical | DIP,P=2.54mm | 48 | Active | No | Board to board row - (X6522) 2.54 double row double plastic | Male Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 |