- Color
- Connector Type
- Contact Materials
- Contact Plating
- Industry Standards
- Jack Structure
- MPQ
- Mounting
- Mounting Type
- Number of Pins/Row
- Number of rows
- Operation
Attribute column
Manufacturer
XKB Connectivity Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Circular NeedlePin | Contact Materials | Jack Structure | Mating pin length | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Pin structure | Plastic height | Product PIN Number | Production Status | Soldering Temperature | With latch | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X4621WRS-2x23I-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 2x23 | - | Horizontal Mount | 0 | 23 | Side Operation | SMD,P=2.0mm | - | - | 46 | Active | - | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WRS-2x23IS-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 2x23 | - | Horizontal Mount | 0 | 23 | Side Operation | SMD,P=2.0mm | - | - | 46 | Active | - | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WRS-2x24I-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 2x24 | - | Horizontal Mount | 0 | 24 | Side Operation | SMD,P=2.0mm | - | - | 48 | Active | - | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WRS-2x25I-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 2x25 | - | Horizontal Mount | 0 | 25 | Side Operation | SMD,P=2.0mm | - | - | 50 | Active | - | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WRS-2x25IS-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 2x25 | - | Horizontal Mount | 0 | 25 | Side Operation | SMD,P=2.0mm | - | - | 50 | Active | - | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WRS-2x26I-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 2x26 | - | Horizontal Mount | 0 | 26 | Side Operation | SMD,P=2.0mm | - | - | 52 | Active | - | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WRS-2x27I-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 2x27 | - | Horizontal Mount | 0 | 27 | Side Operation | SMD,P=2.0mm | - | - | 54 | Active | - | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WRS-21J-C40D42 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 1x21 | - | Horizontal Mount | 0 | 21 | Side Operation | SMD,P=1.27mm | - | - | 21 | Active | - | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WRS-24J-C40D42 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 1x24 | - | Horizontal Mount | 0 | 24 | Side Operation | SMD,P=1.27mm | - | - | 24 | Active | - | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WRS-27J-C40D42 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 1x27 | - | Horizontal Mount | 0 | 27 | Side Operation | SMD,P=1.27mm | - | - | 27 | Active | - | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WRS-29J-C40D42 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 1x29 | - | Horizontal Mount | 0 | 29 | Side Operation | SMD,P=1.27mm | - | - | 29 | Active | - | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WRS-32J-C40D42 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 1x32 | - | Horizontal Mount | 0 | 32 | Side Operation | SMD,P=1.27mm | - | - | 32 | Active | - | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WRS-33J-C40D42 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 1x33 | - | Horizontal Mount | 0 | 33 | Side Operation | SMD,P=1.27mm | - | - | 33 | Active | - | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WRS-35J-C40D42 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 1x35 | - | Horizontal Mount | 0 | 35 | Side Operation | SMD,P=1.27mm | - | - | 35 | Active | - | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WRS-36J-C40D42 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 1x36 | - | Horizontal Mount | 0 | 36 | Side Operation | SMD,P=1.27mm | - | - | 36 | Active | - | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WRS-37J-C40D42 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 1x37 | - | Horizontal Mount | 0 | 37 | Side Operation | SMD,P=1.27mm | - | - | 37 | Active | - | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WRS-38J-C40D42 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 1x38 | - | Horizontal Mount | 0 | 38 | Side Operation | SMD,P=1.27mm | - | - | 38 | Active | - | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WV-02J-C18D27 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Square Pin | Brass | 1x02 | 2.7mm | Through-hole Mount | 1000 piece/bag | 2 | Vertical | DIP,P=1.27mm | 1x2P | 1mm | 2 | Active | 260℃ Max. | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WV-02J-C40D24 XKB Connectivity | 200000 |
| - | Au | Straight Insert | - | Brass | 1x02 | - | Through-hole Mount | 0 | 2 | Vertical | DIP,P=1.27mm | - | - | 2 | Active | - | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WV-03J-C18D27 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Square Pin | Brass | 1x03 | 2.7mm | Through-hole Mount | 1000 piece/bag | 3 | Vertical | DIP,P=1.27mm | 1x3P | 1mm | 3 | Active | 260℃ Max. | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 |