- Color
- Connector Type
- Contact Materials
- Contact Plating
- Industry Standards
- Jack Structure
- MPQ
- Mounting
- Mounting Type
- Number of Pins/Row
- Number of rows
- Operation
Attribute column
Manufacturer
XKB Connectivity Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | With latch | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X4621WRS-2x04I-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x04 | Horizontal Mount | 0 | 4 | Side Operation | SMD,P=2.0mm | 8 | Active | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WRS-2x05I-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x05 | Horizontal Mount | 0 | 5 | Side Operation | SMD,P=2.0mm | 10 | Active | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WRS-2x06I-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x06 | Horizontal Mount | 0 | 6 | Side Operation | SMD,P=2.0mm | 12 | Active | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WRS-2x07I-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x07 | Horizontal Mount | 0 | 7 | Side Operation | SMD,P=2.0mm | 14 | Active | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WRS-2x09I-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x09 | Horizontal Mount | 0 | 9 | Side Operation | SMD,P=2.0mm | 18 | Active | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WRS-2x09IS-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x09 | Horizontal Mount | 0 | 9 | Side Operation | SMD,P=2.0mm | 18 | Active | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511WRS-03H-C60D48 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x03 | Horizontal Mount | 0 | 3 | Side Operation | SMD,P=2.54mm | 3 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511WRS-04H-C60D48 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x04 | Horizontal Mount | 0 | 4 | Side Operation | SMD,P=2.54mm | 4 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511WRS-05H-C60D48 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x05 | Horizontal Mount | 0 | 5 | Side Operation | SMD,P=2.54mm | 5 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511WRS-11H-C60D48 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x11 | Horizontal Mount | 0 | 11 | Side Operation | SMD,P=2.54mm | 11 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511WRS-12H-C60D48 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x12 | Horizontal Mount | 0 | 12 | Side Operation | SMD,P=2.54mm | - | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511WRS-15H-C60D48 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x15 | Horizontal Mount | 0 | 15 | Side Operation | SMD,P=2.54mm | 15 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511WRS-16H-C60D48 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x16 | Horizontal Mount | 0 | 16 | Side Operation | SMD,P=2.54mm | 16 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511WRS-18H-C60D48 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x18 | Horizontal Mount | 0 | 18 | Side Operation | SMD,P=2.54mm | 18 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WVS-27J-C40D42R2 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 1x27 | Vertical Mount | 0 | 27 | Vertical | SMD, P=1.27mm (staggered feet) | 27 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WVS-28J-C40D42R1 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 1x28 | Vertical Mount | 0 | 28 | Vertical | SMD, P=1.27mm (staggered feet) | 28 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WVS-28J-C40D42R2 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 1x28 | Vertical Mount | 0 | 28 | Vertical | SMD, P=1.27mm (staggered feet) | 28 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WVS-29J-C40D42R2 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 1x29 | Vertical Mount | 0 | 29 | Vertical | SMD, P=1.27mm (staggered feet) | 29 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WVS-30J-C40D42R1 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 1x30 | Vertical Mount | 0 | 30 | Vertical | SMD, P=1.27mm (staggered feet) | 30 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WVS-31J-C40D42R2 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 1x31 | Vertical Mount | 0 | 31 | Vertical | SMD, P=1.27mm (staggered feet) | 31 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 |