- Color
- Connector Type
- Contact Materials
- Contact Plating
- Industry Standards
- Jack Structure
- MPQ
- Mounting
- Mounting Type
- Number of Pins/Row
- Number of rows
- Operation
Attribute column
Manufacturer
XKB Connectivity Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Circular NeedlePin | Contact Materials | Jack Structure | Mating pin length | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Pin structure | Plastic height | Product PIN Number | Production Status | Soldering Temperature | With latch | Series | Connector Type | Color | Number of rows | Pitch | Row spacing | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X1321WV-2x31J-C40D18 XKB Connectivity | 200000 |
| - | Au | Straight Insert | - | Brass | 2x31 | - | Through-hole Mount | 0 | 31 | Vertical | DIP,P=1.27mm | - | - | 62 | Active | - | No | Board to board row - (X1321) 1.27 double row single plastic | Male Socket | Black | Double row | 1.27mm | - | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WV-2x35J-C30D23 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Square Pin | Brass | 2x35 | 3mm | Through-hole Mount | 500 pieces/tray | 35 | Vertical | DIP,P=1.27mm | 2x35P | 1mm | 70 | Active | 260℃ Max. | No | Board to board row - (X1321) 1.27 double row single plastic | Male Socket | Black | Double row | 1.27mm | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WV-2x37J-C40D18 XKB Connectivity | 200000 |
| - | Au | Straight Insert | - | Brass | 2x37 | - | Through-hole Mount | 0 | 37 | Vertical | DIP,P=1.27mm | - | - | 74 | Active | - | No | Board to board row - (X1321) 1.27 double row single plastic | Male Socket | Black | Double row | 1.27mm | - | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WV-2x38J-C40D18 XKB Connectivity | 200000 |
| - | Au | Straight Insert | - | Brass | 2x38 | - | Through-hole Mount | 0 | 38 | Vertical | DIP,P=1.27mm | - | - | 76 | Active | - | No | Board to board row - (X1321) 1.27 double row single plastic | Male Socket | Black | Double row | 1.27mm | - | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WRS-2x26J-C40D53 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 2x26 | - | Horizontal Mount | 0 | 26 | Side Operation | SMD,P=1.27mm | - | - | 52 | Active | - | No | Board to board row - (X1321) 1.27 double row single plastic | Female Socket | Black | Double row | 1.27mm | - | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WRS-2x28J-C40D53 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 2x28 | - | Horizontal Mount | 0 | 28 | Side Operation | SMD,P=1.27mm | - | - | 56 | Active | - | No | Board to board row - (X1321) 1.27 double row single plastic | Female Socket | Black | Double row | 1.27mm | - | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WRS-2x34J-C40D53 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 2x34 | - | Horizontal Mount | 0 | 34 | Side Operation | SMD,P=1.27mm | - | - | 68 | Active | - | No | Board to board row - (X1321) 1.27 double row single plastic | Female Socket | Black | Double row | 1.27mm | - | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WRS-2x35J-C40D53 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 2x35 | - | Horizontal Mount | 0 | 35 | Side Operation | SMD,P=1.27mm | - | - | 70 | Active | - | No | Board to board row - (X1321) 1.27 double row single plastic | Female Socket | Black | Double row | 1.27mm | - | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WV-2x03J-C40D18 XKB Connectivity | 200000 |
| - | Au | Straight Insert | - | Brass | 2x03 | - | Through-hole Mount | 0 | 3 | Vertical | DIP,P=1.27mm | - | - | 6 | Active | - | No | Board to board row - (X1321) 1.27 double row single plastic | Male Socket | Black | Double row | 1.27mm | - | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WV-2x04J-C40D18 XKB Connectivity | 200000 |
| - | Au | Straight Insert | - | Brass | 2x04 | - | Through-hole Mount | 0 | 4 | Vertical | DIP,P=1.27mm | - | - | 8 | Active | - | No | Board to board row - (X1321) 1.27 double row single plastic | Male Socket | Black | Double row | 1.27mm | - | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WV-2x05J-C40D18 XKB Connectivity | 200000 |
| - | Au | Straight Insert | - | Brass | 2x05 | - | Through-hole Mount | 0 | 5 | Vertical | DIP,P=1.27mm | - | - | 10 | Active | - | No | Board to board row - (X1321) 1.27 double row single plastic | Male Socket | Black | Double row | 1.27mm | - | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WV-2x06J-C40D18 XKB Connectivity | 200000 |
| - | Au | Straight Insert | - | Brass | 2x06 | - | Through-hole Mount | 0 | 6 | Vertical | DIP,P=1.27mm | - | - | 12 | Active | - | No | Board to board row - (X1321) 1.27 double row single plastic | Male Socket | Black | Double row | 1.27mm | - | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WV-2x07J-C40D18 XKB Connectivity | 200000 |
| - | Au | Straight Insert | - | Brass | 2x07 | - | Through-hole Mount | 0 | 7 | Vertical | DIP,P=1.27mm | - | - | 14 | Active | - | No | Board to board row - (X1321) 1.27 double row single plastic | Male Socket | Black | Double row | 1.27mm | - | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WV-2x09J-C40D18 XKB Connectivity | 200000 |
| - | Au | Straight Insert | - | Brass | 2x09 | - | Through-hole Mount | 0 | 9 | Vertical | DIP,P=1.27mm | - | - | 18 | Active | - | No | Board to board row - (X1321) 1.27 double row single plastic | Male Socket | Black | Double row | 1.27mm | - | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WV-2x11J-C40D18 XKB Connectivity | 200000 |
| - | Au | Straight Insert | - | Brass | 2x11 | - | Through-hole Mount | 0 | 11 | Vertical | DIP,P=1.27mm | - | - | 22 | Active | - | No | Board to board row - (X1321) 1.27 double row single plastic | Male Socket | Black | Double row | 1.27mm | - | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WV-2x12J-C30D23 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Square Pin | Brass | 2x12 | 3mm | Through-hole Mount | 500 pieces/tray | 12 | Vertical | DIP,P=1.27mm | 2x12P | 1mm | 24 | Active | 260℃ Max. | No | Board to board row - (X1321) 1.27 double row single plastic | Male Socket | Black | Double row | 1.27mm | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WV-2x13J-C30D23 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Square Pin | Brass | 2x13 | 3mm | Through-hole Mount | 500 pieces/tray | 13 | Vertical | DIP,P=1.27mm | 2x13P | 1mm | 26 | Active | 260℃ Max. | No | Board to board row - (X1321) 1.27 double row single plastic | Male Socket | Black | Double row | 1.27mm | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WV-2x13J-C40D18 XKB Connectivity | 200000 |
| - | Au | Straight Insert | - | Brass | 2x13 | - | Through-hole Mount | 0 | 13 | Vertical | DIP,P=1.27mm | - | - | 26 | Active | - | No | Board to board row - (X1321) 1.27 double row single plastic | Male Socket | Black | Double row | 1.27mm | - | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6521WRS-2x08H-C60D75 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 2x08 | - | Horizontal Mount | 0 | 8 | Side Operation | SMD,P=2.54mm | - | - | 16 | Active | - | No | Board to board row - (X6521) 2.54 double row single plastic | Female Socket | Black | Double row | 2.54mm | - | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6521WRS-2x09E-C60D87 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 2x09 | - | Horizontal Mount | 0 | 9 | Side Operation | SMD,P=2.54mm | - | - | 18 | Active | - | No | Board to board row - (X6521) 2.54 double row single plastic | Female Socket | Black | Double row | 2.54mm | - | Pin Header and Socket Connector | UL/CUL-E523734 |