- Color
- Connector Type
- Contact Materials
- Contact Plating
- Industry Standards
- Jack Structure
- MPQ
- Mounting
- Mounting Type
- Number of Pins/Row
- Number of rows
- Operation
Attribute column
Manufacturer
XKB Connectivity Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | With latch | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X1311WV-17J-C40D24 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | 1x17 | Through-hole Mount | 0 | 17 | Vertical | DIP,P=1.27mm | 17 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WV-18J-C40D24 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | 1x18 | Through-hole Mount | 0 | 18 | Vertical | DIP,P=1.27mm | 18 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WV-19J-C40D24 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | 1x19 | Through-hole Mount | 0 | 19 | Vertical | DIP,P=1.27mm | 19 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WV-20J-C40D24 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | 1x20 | Through-hole Mount | 0 | 20 | Vertical | DIP,P=1.27mm | 20 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WV-22J-C40D24 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | 1x22 | Through-hole Mount | 0 | 22 | Vertical | DIP,P=1.27mm | 22 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WV-24J-C40D24 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | 1x24 | Through-hole Mount | 0 | 24 | Vertical | DIP,P=1.27mm | 24 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WV-28J-C130D24 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | 1x28 | Through-hole Mount | 0 | 28 | Vertical | DIP,P=1.27mm | 28 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WV-28J-C40D24 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | 1x28 | Through-hole Mount | 0 | 28 | Vertical | DIP,P=1.27mm | 28 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WV-29J-C40D24 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | 1x29 | Through-hole Mount | 0 | 29 | Vertical | DIP,P=1.27mm | 29 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WV-33J-C40D24 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | 1x33 | Through-hole Mount | 0 | 33 | Vertical | DIP,P=1.27mm | 33 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WRS-2x04J-C40D53 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x04 | Horizontal Mount | 0 | 4 | Side Operation | SMD,P=1.27mm | 8 | Active | No | Board to board row - (X1321) 1.27 double row single plastic | Female Socket | Black | Double row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WRS-2x05J-C40D53 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x05 | Horizontal Mount | 0 | 5 | Side Operation | SMD,P=1.27mm | 10 | Active | No | Board to board row - (X1321) 1.27 double row single plastic | Female Socket | Black | Double row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WRS-2x10J-C40D53 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x10 | Horizontal Mount | 0 | 10 | Side Operation | SMD,P=1.27mm | 20 | Active | No | Board to board row - (X1321) 1.27 double row single plastic | Female Socket | Black | Double row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WRS-2x11J-C40D53 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x11 | Horizontal Mount | 0 | 11 | Side Operation | SMD,P=1.27mm | 22 | Active | No | Board to board row - (X1321) 1.27 double row single plastic | Female Socket | Black | Double row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WRS-2x15J-C40D53 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x15 | Horizontal Mount | 0 | 15 | Side Operation | SMD,P=1.27mm | 30 | Active | No | Board to board row - (X1321) 1.27 double row single plastic | Female Socket | Black | Double row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WRS-2x16J-C40D53 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x16 | Horizontal Mount | 0 | 16 | Side Operation | SMD,P=1.27mm | 32 | Active | No | Board to board row - (X1321) 1.27 double row single plastic | Female Socket | Black | Double row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WRS-2x17J-C40D53 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x17 | Horizontal Mount | 0 | 17 | Side Operation | SMD,P=1.27mm | 34 | Active | No | Board to board row - (X1321) 1.27 double row single plastic | Female Socket | Black | Double row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WRS-2x18J-C40D53 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x18 | Horizontal Mount | 0 | 18 | Side Operation | SMD,P=1.27mm | 36 | Active | No | Board to board row - (X1321) 1.27 double row single plastic | Female Socket | Black | Double row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WRS-2x21J-C40D53 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x21 | Horizontal Mount | 0 | 21 | Side Operation | SMD,P=1.27mm | 42 | Active | No | Board to board row - (X1321) 1.27 double row single plastic | Female Socket | Black | Double row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WRS-2x23J-C40D53 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x23 | Horizontal Mount | 0 | 23 | Side Operation | SMD,P=1.27mm | 46 | Active | No | Board to board row - (X1321) 1.27 double row single plastic | Female Socket | Black | Double row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 |