- Color
- Connector Type
- Contact Materials
- Contact Plating
- Industry Standards
- Jack Structure
- MPQ
- Mounting
- Mounting Type
- Number of Pins/Row
- Number of rows
- Operation
Attribute column
Manufacturer
XKB Connectivity Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | With latch | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X1311WR-32J-C40D24 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | Brass | 1x32 | Right Angle Mount | 0 | 32 | Side Insertion | DIP,P=1.27mm | 32 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WR-34J-C40D24 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | Brass | 1x34 | Right Angle Mount | 0 | 34 | Side Insertion | DIP,P=1.27mm | 34 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WR-35J-C40D24 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | Brass | 1x35 | Right Angle Mount | 0 | 35 | Side Insertion | DIP,P=1.27mm | 35 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WR-38J-C26D40 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | Brass | 1x38 | Right Angle Mount | 1000 piece/bag | 38 | Side Insertion | DIP,P=1.27mm | 38 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WR-38J-C40D24 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | Brass | 1x38 | Right Angle Mount | 0 | 38 | Side Insertion | DIP,P=1.27mm | 38 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WR-40J-C40D24 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | Brass | 1x40 | Right Angle Mount | 0 | 40 | Side Insertion | DIP,P=1.27mm | 40 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WRS-02J-C40D42 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x02 | Horizontal Mount | 0 | 2 | Side Operation | SMD,P=1.27mm | 2 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WRS-03J-C40D42 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x03 | Horizontal Mount | 0 | 3 | Side Operation | SMD,P=1.27mm | 3 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WRS-07J-C40D42 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x07 | Horizontal Mount | 0 | 7 | Side Operation | SMD,P=1.27mm | 7 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WRS-10J-C40D42 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x10 | Horizontal Mount | 0 | 10 | Side Operation | SMD,P=1.27mm | - | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WRS-12J-C40D42 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x12 | Horizontal Mount | 0 | 12 | Side Operation | SMD,P=1.27mm | - | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WRS-14J-C40D42 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x14 | Horizontal Mount | 0 | 14 | Side Operation | SMD,P=1.27mm | 14 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WRS-15J-C40D42 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x15 | Horizontal Mount | 0 | 15 | Side Operation | SMD,P=1.27mm | 15 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1322WVS-2x03H-C40D55-E80 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 2x03 | Vertical Mount | 0 | 3 | Vertical | SMD,P=1.27mm | 6 | Active | No | Board to board row - (X1322) 1.27 double row double plastic | Male Socket | Black | Double row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1322WVS-2x04H-C40D55-E80 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 2x04 | Vertical Mount | 0 | 4 | Vertical | SMD,P=1.27mm | 8 | Active | No | Board to board row - (X1322) 1.27 double row double plastic | Male Socket | Black | Double row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1322WVS-2x05H-C40D75-E70 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 2x05 | Vertical Mount | 0 | 5 | Vertical | SMD,P=1.27mm | 10 | Active | No | Board to board row - (X1322) 1.27 double row double plastic | Male Socket | Black | Double row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1322WVS-2x07H-C40D55-E80 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 2x07 | Vertical Mount | 0 | 7 | Vertical | SMD,P=1.27mm | 14 | Active | No | Board to board row - (X1322) 1.27 double row double plastic | Male Socket | Black | Double row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1322WVS-2x08H-C40D55-E80 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 2x08 | Vertical Mount | 0 | 8 | Vertical | SMD,P=1.27mm | 16 | Active | No | Board to board row - (X1322) 1.27 double row double plastic | Male Socket | Black | Double row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1322WVS-2x10H-C40D55-E80 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 2x10 | Vertical Mount | 0 | 10 | Vertical | SMD,P=1.27mm | 20 | Active | No | Board to board row - (X1322) 1.27 double row double plastic | Male Socket | Black | Double row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6521WRS-2x38H-C60D75 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x38 | Horizontal Mount | 0 | 38 | Side Operation | SMD,P=2.54mm | 76 | Active | No | Board to board row - (X6521) 2.54 double row single plastic | Female Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 |