- Color
- Connector Type
- Contact Materials
- Contact Plating
- Industry Standards
- Jack Structure
- MPQ
- Mounting
- Mounting Type
- Number of Pins/Row
- Number of rows
- Operation
Attribute column
Manufacturer
XKB Connectivity Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Circular NeedlePin | Contact Materials | Jack Structure | Mating pin length | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Pin structure | Plastic height | Product PIN Number | Production Status | Soldering Temperature | With latch | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X6521WRS-2x39E-C60D87 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 2x39 | - | Horizontal Mount | 0 | 39 | Side Operation | SMD,P=2.54mm | - | - | 78 | Active | - | No | Board to board row - (X6521) 2.54 double row single plastic | Female Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6521WRS-2x40H-C60D75 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 2x40 | - | Horizontal Mount | 0 | 40 | Side Operation | SMD,P=2.54mm | - | - | 80 | Active | - | No | Board to board row - (X6521) 2.54 double row single plastic | Female Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6521WVS-2x08HS-C60D75-B XKB Connectivity | 200000 |
| - | Au | Vertical Mount | - | Brass | 2x08 | - | Vertical Mount | 0 | 8 | Vertical | DIP,P=2.54mm | - | - | 16 | Active | - | No | Board to board row - (X6521) 2.54 double row single plastic | Male Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6522WR-2x04H-C60D30-E43F03 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | - | Brass | 2x04 | - | Right Angle Mount | 0 | 4 | Side Insertion | DIP,P=2.54mm | - | - | 8 | Active | - | No | Board to board row - (X6522) 2.54 double row double plastic | Male Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6522WR-2x13H-C60D30-E43F03 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | - | Brass | 2x13 | - | Right Angle Mount | 0 | 13 | Side Insertion | DIP,P=2.54mm | - | - | 26 | Active | - | No | Board to board row - (X6522) 2.54 double row double plastic | Male Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6522WR-2x14H-C60D30-E43F03 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | - | Brass | 2x14 | - | Right Angle Mount | 0 | 14 | Side Insertion | DIP,P=2.54mm | - | - | 28 | Active | - | No | Board to board row - (X6522) 2.54 double row double plastic | Male Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6522WR-2x15H-C60D30-E43F03 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | - | Brass | 2x15 | - | Right Angle Mount | 0 | 15 | Side Insertion | DIP,P=2.54mm | - | - | 30 | Active | - | No | Board to board row - (X6522) 2.54 double row double plastic | Male Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6522WR-2x16H-C60D30-E43F03 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | - | Brass | 2x16 | - | Right Angle Mount | 0 | 16 | Side Insertion | DIP,P=2.54mm | - | - | 32 | Active | - | No | Board to board row - (X6522) 2.54 double row double plastic | Male Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6522WR-2x17H-C60D30-E43F03 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | - | Brass | 2x17 | - | Right Angle Mount | 0 | 17 | Side Insertion | DIP,P=2.54mm | - | - | 34 | Active | - | No | Board to board row - (X6522) 2.54 double row double plastic | Male Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6522WR-2x23H-C60D30-E43F03 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | - | Brass | 2x23 | - | Right Angle Mount | 0 | 23 | Side Insertion | DIP,P=2.54mm | - | - | 46 | Active | - | No | Board to board row - (X6522) 2.54 double row double plastic | Male Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WRS-2x14I-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 2x14 | - | Horizontal Mount | 0 | 14 | Side Operation | SMD,P=2.0mm | - | - | 28 | Active | - | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WRS-2x16I-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 2x16 | - | Horizontal Mount | 0 | 16 | Side Operation | SMD,P=2.0mm | - | - | 32 | Active | - | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WRS-2x18I-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 2x18 | - | Horizontal Mount | 0 | 18 | Side Operation | SMD,P=2.0mm | - | - | 36 | Active | - | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WRS-2x22I-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 2x22 | - | Horizontal Mount | 0 | 22 | Side Operation | SMD,P=2.0mm | - | - | 44 | Active | - | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WRS-2x27IS-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 2x27 | - | Horizontal Mount | 0 | 27 | Side Operation | SMD,P=2.0mm | - | - | 54 | Active | - | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WV-38J-C18D27 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Square Pin | Brass | 1x38 | 2.7mm | Through-hole Mount | 1000 piece/bag | 38 | Vertical | DIP,P=1.27mm | 1x38P | 1mm | - | Active | 260℃ Max. | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WV-38J-C40D24 XKB Connectivity | 200000 |
| - | Au | Straight Insert | - | Brass | 1x38 | - | Through-hole Mount | 0 | 38 | Vertical | DIP,P=1.27mm | - | - | 38 | Active | - | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WV-40J-C40D24 XKB Connectivity | 200000 |
| - | Au | Straight Insert | - | Brass | 1x40 | - | Through-hole Mount | 0 | 40 | Vertical | DIP,P=1.27mm | - | - | 40 | Active | - | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WVS-01J-C18D42R2 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Square Pin | Brass | 1x01 | 1.8mm | Vertical Mount | 100 pieces/tray | 1 | Vertical | SMD, P=1.27mm (staggered feet) | 1x1P | 1mm | 1 | Active | 260℃ Max. | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WVS-02J-C40D42R2 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | - | Brass | 1x02 | - | Vertical Mount | 0 | 2 | Vertical | SMD, P=1.27mm (staggered feet) | - | - | 2 | Active | - | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 |