- Color
- Connector Type
- Contact Materials
- Contact Plating
- Industry Standards
- Jack Structure
- MPQ
- Mounting
- Mounting Type
- Number of Pins/Row
- Number of rows
- Operation
Attribute column
Manufacturer
XKB Connectivity Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | With latch | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X6521WRS-2x13E-C60D87 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x13 | Horizontal Mount | 0 | 13 | Side Operation | SMD,P=2.54mm | 26 | Active | No | Board to board row - (X6521) 2.54 double row single plastic | Female Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6521WRS-2x13H-C60D75 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x13 | Horizontal Mount | 0 | 13 | Side Operation | SMD,P=2.54mm | 26 | Active | No | Board to board row - (X6521) 2.54 double row single plastic | Female Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6521WRS-2x14E-C60D87 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x14 | Horizontal Mount | 0 | 14 | Side Operation | SMD,P=2.54mm | 28 | Active | No | Board to board row - (X6521) 2.54 double row single plastic | Female Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6521WRS-2x15E-C60D87 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x15 | Horizontal Mount | 0 | 15 | Side Operation | SMD,P=2.54mm | 30 | Active | No | Board to board row - (X6521) 2.54 double row single plastic | Female Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6521WRS-2x15H-C60D75 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x15 | Horizontal Mount | 0 | 15 | Side Operation | SMD,P=2.54mm | 30 | Active | No | Board to board row - (X6521) 2.54 double row single plastic | Female Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6521WRS-2x17E-C60D87 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x17 | Horizontal Mount | 0 | 17 | Side Operation | SMD,P=2.54mm | 34 | Active | No | Board to board row - (X6521) 2.54 double row single plastic | Female Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6521WRS-2x18E-C60D87 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x18 | Horizontal Mount | 0 | 18 | Side Operation | SMD,P=2.54mm | 36 | Active | No | Board to board row - (X6521) 2.54 double row single plastic | Female Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6521WRS-2x20E-C60D87 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x20 | Horizontal Mount | 0 | 20 | Side Operation | SMD,P=2.54mm | 40 | Active | No | Board to board row - (X6521) 2.54 double row single plastic | Female Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6521WRS-2x20H-C60D75 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x20 | Horizontal Mount | 0 | 20 | Side Operation | SMD,P=2.54mm | 40 | Active | No | Board to board row - (X6521) 2.54 double row single plastic | Female Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6521WRS-2x21E-C60D87 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x21 | Horizontal Mount | 0 | 21 | Side Operation | SMD,P=2.54mm | 42 | Active | No | Board to board row - (X6521) 2.54 double row single plastic | Female Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6512WV-11H-C60D30-E100 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | 1x11 | Through-hole Mount | 0 | 11 | Vertical | DIP,P=2.54mm | 11 | Active | No | Board to board row - (X6512) 2.54 single row double plastic | Male Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6512WV-12H-C60D30-E100 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | 1x12 | Through-hole Mount | 0 | 12 | Vertical | DIP,P=2.54mm | - | Active | No | Board to board row - (X6512) 2.54 single row double plastic | Male Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6512WV-14H-C60D30-E100 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | 1x14 | Through-hole Mount | 0 | 14 | Vertical | DIP,P=2.54mm | 14 | Active | No | Board to board row - (X6512) 2.54 single row double plastic | Male Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6512WV-16H-C60D30-E100 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | 1x16 | Through-hole Mount | 0 | 16 | Vertical | DIP,P=2.54mm | 16 | Active | No | Board to board row - (X6512) 2.54 single row double plastic | Male Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6512WV-17H-C60D30-E100 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | 1x17 | Through-hole Mount | 0 | 17 | Vertical | DIP,P=2.54mm | 17 | Active | No | Board to board row - (X6512) 2.54 single row double plastic | Male Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WR-39IU-C40D50-E12F12 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | Brass | 1x39 | Right Angle Mount | 0 | 39 | Side Insertion | DIP,P=2.0mm | 39 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Male Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WRS-01I-C40D44 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x01 | Horizontal Mount | 0 | 1 | Side Operation | SMD,P=2.0mm | 1 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WRS-03I-C40D44 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x03 | Horizontal Mount | 0 | 3 | Side Operation | SMD,P=2.0mm | 3 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WRS-04I-C40D44 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x04 | Horizontal Mount | 0 | 4 | Side Operation | SMD,P=2.0mm | 4 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WRS-05I-C40D44 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x05 | Horizontal Mount | 0 | 5 | Side Operation | SMD,P=2.0mm | 5 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 |