- Color
- Connector Type
- Contact Materials
- Contact Plating
- Industry Standards
- Jack Structure
- MPQ
- Mounting
- Mounting Type
- Number of Pins/Row
- Number of rows
- Operation
Attribute column
Manufacturer
XKB Connectivity Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Circular NeedlePin | Contact Materials | Jack Structure | Mating pin length | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Pin structure | Plastic height | Product PIN Number | Production Status | Soldering Temperature | With latch | Series | Connector Type | Color | Number of rows | Pitch | Row spacing | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X1311WVS-26J-C18D42R1 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Square Pin | Brass | 1x26 | 1.8mm | Vertical Mount | 100 pieces/tray | 26 | Vertical | SMD, P=1.27mm (staggered feet) | 1x26P | 1mm | - | Active | 260℃ Max. | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | - | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WVS-26J-C18D42R2 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Square Pin | Brass | 1x26 | 1.8mm | Vertical Mount | 100 pieces/tray | 26 | Vertical | SMD, P=1.27mm (staggered feet) | 1x26P | 1mm | - | Active | 260℃ Max. | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | - | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WVS-26J-C40D42R1 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | - | Brass | 1x26 | - | Vertical Mount | 0 | 26 | Vertical | SMD, P=1.27mm (staggered feet) | - | - | 26 | Active | - | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | - | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WRS-2x27J-C40D53 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 2x27 | - | Horizontal Mount | 0 | 27 | Side Operation | SMD,P=1.27mm | - | - | 54 | Active | - | No | Board to board row - (X1321) 1.27 double row single plastic | Female Socket | Black | Double row | 1.27mm | - | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WRS-2x29J-C40D53 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 2x29 | - | Horizontal Mount | 0 | 29 | Side Operation | SMD,P=1.27mm | - | - | 58 | Active | - | No | Board to board row - (X1321) 1.27 double row single plastic | Female Socket | Black | Double row | 1.27mm | - | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WRS-2x30J-C40D53 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 2x30 | - | Horizontal Mount | 0 | 30 | Side Operation | SMD,P=1.27mm | - | - | 60 | Active | - | No | Board to board row - (X1321) 1.27 double row single plastic | Female Socket | Black | Double row | 1.27mm | - | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WRS-2x31J-C40D53 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 2x31 | - | Horizontal Mount | 0 | 31 | Side Operation | SMD,P=1.27mm | - | - | 62 | Active | - | No | Board to board row - (X1321) 1.27 double row single plastic | Female Socket | Black | Double row | 1.27mm | - | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WRS-2x32J-C40D53 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 2x32 | - | Horizontal Mount | 0 | 32 | Side Operation | SMD,P=1.27mm | - | - | 64 | Active | - | No | Board to board row - (X1321) 1.27 double row single plastic | Female Socket | Black | Double row | 1.27mm | - | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WRS-2x33J-C40D53 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 2x33 | - | Horizontal Mount | 0 | 33 | Side Operation | SMD,P=1.27mm | - | - | 66 | Active | - | No | Board to board row - (X1321) 1.27 double row single plastic | Female Socket | Black | Double row | 1.27mm | - | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WRS-2x36J-C40D53 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 2x36 | - | Horizontal Mount | 0 | 36 | Side Operation | SMD,P=1.27mm | - | - | 72 | Active | - | No | Board to board row - (X1321) 1.27 double row single plastic | Female Socket | Black | Double row | 1.27mm | - | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WRS-2x37J-C40D53 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 2x37 | - | Horizontal Mount | 0 | 37 | Side Operation | SMD,P=1.27mm | - | - | 74 | Active | - | No | Board to board row - (X1321) 1.27 double row single plastic | Female Socket | Black | Double row | 1.27mm | - | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WRS-2x38J-C40D53 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 2x38 | - | Horizontal Mount | 0 | 38 | Side Operation | SMD,P=1.27mm | - | - | 76 | Active | - | No | Board to board row - (X1321) 1.27 double row single plastic | Female Socket | Black | Double row | 1.27mm | - | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WRS-2x39J-C40D53 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 2x39 | - | Horizontal Mount | 0 | 39 | Side Operation | SMD,P=1.27mm | - | - | 78 | Active | - | No | Board to board row - (X1321) 1.27 double row single plastic | Female Socket | Black | Double row | 1.27mm | - | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WRS-2x40J-C40D53 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 2x40 | - | Horizontal Mount | 0 | 40 | Side Operation | SMD,P=1.27mm | - | - | 80 | Active | - | No | Board to board row - (X1321) 1.27 double row single plastic | Female Socket | Black | Double row | 1.27mm | - | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WV-2x02J-C40D18 XKB Connectivity | 200000 |
| - | Au | Straight Insert | - | Brass | 2x02 | - | Through-hole Mount | 0 | 2 | Vertical | DIP,P=1.27mm | - | - | 4 | Active | - | No | Board to board row - (X1321) 1.27 double row single plastic | Male Socket | Black | Double row | 1.27mm | - | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WV-2x06J-C30D23 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Square Pin | Brass | 2x06 | 3mm | Through-hole Mount | 500 pieces/tray | 6 | Vertical | DIP,P=1.27mm | 2x6P | 1mm | 12 | Active | 260℃ Max. | No | Board to board row - (X1321) 1.27 double row single plastic | Male Socket | Black | Double row | 1.27mm | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WV-2x08J-C30D23 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Square Pin | Brass | 2x08 | 3mm | Through-hole Mount | 500 pieces/tray | 8 | Vertical | DIP,P=1.27mm | 2x8P | 1mm | 16 | Active | 260℃ Max. | No | Board to board row - (X1321) 1.27 double row single plastic | Male Socket | Black | Double row | 1.27mm | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WV-2x08J-C40D18 XKB Connectivity | 200000 |
| - | Au | Straight Insert | - | Brass | 2x08 | - | Through-hole Mount | 0 | 8 | Vertical | DIP,P=1.27mm | - | - | 16 | Active | - | No | Board to board row - (X1321) 1.27 double row single plastic | Male Socket | Black | Double row | 1.27mm | - | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WV-2x10J-C40D18 XKB Connectivity | 200000 |
| - | Au | Straight Insert | - | Brass | 2x10 | - | Through-hole Mount | 0 | 10 | Vertical | DIP,P=1.27mm | - | - | 20 | Active | - | No | Board to board row - (X1321) 1.27 double row single plastic | Male Socket | Black | Double row | 1.27mm | - | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WV-2x12J-C40D18 XKB Connectivity | 200000 |
| - | Au | Straight Insert | - | Brass | 2x12 | - | Through-hole Mount | 0 | 12 | Vertical | DIP,P=1.27mm | - | - | 24 | Active | - | No | Board to board row - (X1321) 1.27 double row single plastic | Male Socket | Black | Double row | 1.27mm | - | Pin Header and Socket Connector | UL/CUL-E523734 |