- Color
- Connector Type
- Contact Materials
- Contact Plating
- Industry Standards
- Jack Structure
- MPQ
- Mounting
- Mounting Type
- Number of Pins/Row
- Number of rows
- Operation
Attribute column
Manufacturer
XKB Connectivity Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Weight | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | With latch | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X4611WR-04IU-C40D50-E12F12 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | - | Brass | 1x04 | Right Angle Mount | 0 | 4 | Side Insertion | DIP,P=2.0mm | 4 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Male Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WR-05IU-C40D50-E12F12 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | - | Brass | 1x05 | Right Angle Mount | 0 | 5 | Side Insertion | DIP,P=2.0mm | 5 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Male Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WR-07IU-C40D50-E12F12 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | - | Brass | 1x07 | Right Angle Mount | 0 | 7 | Side Insertion | DIP,P=2.0mm | 7 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Male Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WRS-2x35IS-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 2x35 | Horizontal Mount | 0 | 35 | Side Operation | SMD,P=2.0mm | 70 | Active | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WRS-2x36I-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 2x36 | Horizontal Mount | 0 | 36 | Side Operation | SMD,P=2.0mm | 72 | Active | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WRS-2x37I-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 2x37 | Horizontal Mount | 0 | 37 | Side Operation | SMD,P=2.0mm | 74 | Active | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WRS-2x40I-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 2x40 | Horizontal Mount | 0 | 40 | Side Operation | SMD,P=2.0mm | 80 | Active | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WVS-2x03I-C40D65-3126 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | 0.25 | Brass | 2x03 | Vertical Mount | 1000 piece/bag | 3 | Vertical | SMD,P=2.0mm | 6 | Active | No | Board to board row - (X4621) 2.0 double row single plastic | Male Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WR-12IU-C40D50-E12F12 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | - | Brass | 1x12 | Right Angle Mount | 0 | 12 | Side Insertion | DIP,P=2.0mm | - | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Male Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WR-13IU-C40D50-E12F12 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | - | Brass | 1x13 | Right Angle Mount | 0 | 13 | Side Insertion | DIP,P=2.0mm | 13 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Male Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WR-20IU-C40D50-E12F12 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | - | Brass | 1x20 | Right Angle Mount | 0 | 20 | Side Insertion | DIP,P=2.0mm | 20 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Male Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WR-22IU-C40D50-E12F12 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | - | Brass | 1x22 | Right Angle Mount | 0 | 22 | Side Insertion | DIP,P=2.0mm | 22 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Male Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WR-23IU-C40D50-E12F12 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | - | Brass | 1x23 | Right Angle Mount | 0 | 23 | Side Insertion | DIP,P=2.0mm | 23 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Male Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WR-25IU-C40D50-E12F12 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | - | Brass | 1x25 | Right Angle Mount | 0 | 25 | Side Insertion | DIP,P=2.0mm | 25 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Male Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WR-26IU-C40D50-E12F12 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | - | Brass | 1x26 | Right Angle Mount | 0 | 26 | Side Insertion | DIP,P=2.0mm | 26 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Male Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WR-29IU-C40D50-E12F12 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | - | Brass | 1x29 | Right Angle Mount | 0 | 29 | Side Insertion | DIP,P=2.0mm | 29 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Male Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WR-31IU-C40D50-E12F12 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | - | Brass | 1x31 | Right Angle Mount | 0 | 31 | Side Insertion | DIP,P=2.0mm | 31 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Male Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4622WV-2x08I-C30D40-E17-3126 XKB Connectivity | 200000 |
| - | Au | Straight Insert | - | Brass | 2x08 | Through-hole Mount | 1000 piece/bag | 8 | Vertical | DIP,P=2.0mm | 16 | Active | No | Board to board row - (X4622) 2.0 double row double plastic | Male Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WR-34IU-C40D50-E12F12 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | - | Brass | 1x34 | Right Angle Mount | 0 | 34 | Side Insertion | DIP,P=2.0mm | 34 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Male Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WR-36IU-C40D50-E12F12 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | - | Brass | 1x36 | Right Angle Mount | 0 | 36 | Side Insertion | DIP,P=2.0mm | 36 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Male Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 |