- Color
- Connector Type
- Contact Materials
- Contact Plating
- Industry Standards
- Jack Structure
- MPQ
- Mounting
- Mounting Type
- Number of Pins/Row
- Number of rows
- Operation
Attribute column
Manufacturer
XKB Connectivity Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | With latch | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X6512WV-40H-C60D30-E100 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | 1x40 | Through-hole Mount | 0 | 40 | Vertical | DIP,P=2.54mm | 40 | Active | No | Board to board row - (X6512) 2.54 single row double plastic | Male Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6521WRS-2x25H-C60D75 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x25 | Horizontal Mount | 0 | 25 | Side Operation | SMD,P=2.54mm | 50 | Active | No | Board to board row - (X6521) 2.54 double row single plastic | Female Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6521WRS-2x26H-C60D75 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x26 | Horizontal Mount | 0 | 26 | Side Operation | SMD,P=2.54mm | 52 | Active | No | Board to board row - (X6521) 2.54 double row single plastic | Female Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6521WRS-2x28E-C60D87 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x28 | Horizontal Mount | 0 | 28 | Side Operation | SMD,P=2.54mm | 56 | Active | No | Board to board row - (X6521) 2.54 double row single plastic | Female Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6521WRS-2x31E-C60D87 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x31 | Horizontal Mount | 0 | 31 | Side Operation | SMD,P=2.54mm | 62 | Active | No | Board to board row - (X6521) 2.54 double row single plastic | Female Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6521WRS-2x33E-C60D87 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x33 | Horizontal Mount | 0 | 33 | Side Operation | SMD,P=2.54mm | 66 | Active | No | Board to board row - (X6521) 2.54 double row single plastic | Female Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6521WRS-2x33H-C60D75 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x33 | Horizontal Mount | 0 | 33 | Side Operation | SMD,P=2.54mm | 66 | Active | No | Board to board row - (X6521) 2.54 double row single plastic | Female Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6521WRS-2x34H-C60D75 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x34 | Horizontal Mount | 0 | 34 | Side Operation | SMD,P=2.54mm | 68 | Active | No | Board to board row - (X6521) 2.54 double row single plastic | Female Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6521WRS-2x35H-C60D75 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x35 | Horizontal Mount | 0 | 35 | Side Operation | SMD,P=2.54mm | 70 | Active | No | Board to board row - (X6521) 2.54 double row single plastic | Female Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6521WRS-2x36E-C60D87 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x36 | Horizontal Mount | 0 | 36 | Side Operation | SMD,P=2.54mm | 72 | Active | No | Board to board row - (X6521) 2.54 double row single plastic | Female Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6521WRS-2x37E-C60D87 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x37 | Horizontal Mount | 0 | 37 | Side Operation | SMD,P=2.54mm | 74 | Active | No | Board to board row - (X6521) 2.54 double row single plastic | Female Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1321WV-2x40J-C40D18 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | 2x40 | Through-hole Mount | 0 | 40 | Vertical | DIP,P=1.27mm | 80 | Active | No | Board to board row - (X1321) 1.27 double row single plastic | Male Socket | Black | Double row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WRS-15I-C40D44 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x15 | Horizontal Mount | 0 | 15 | Side Operation | SMD,P=2.0mm | 15 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WRS-17I-C40D44 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x17 | Horizontal Mount | 0 | 17 | Side Operation | SMD,P=2.0mm | 17 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WRS-18I-C40D44 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x18 | Horizontal Mount | 0 | 18 | Side Operation | SMD,P=2.0mm | 18 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WRS-19I-C40D44 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x19 | Horizontal Mount | 0 | 19 | Side Operation | SMD,P=2.0mm | 19 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WRS-21I-C40D44 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x21 | Horizontal Mount | 0 | 21 | Side Operation | SMD,P=2.0mm | 21 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WRS-24I-C40D44 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x24 | Horizontal Mount | 0 | 24 | Side Operation | SMD,P=2.0mm | 24 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WRS-26I-C40D44 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x26 | Horizontal Mount | 0 | 26 | Side Operation | SMD,P=2.0mm | 26 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1322WR-2x33K-C40D30-E14F06 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | Brass | 2x33 | Right Angle Mount | 0 | 33 | Side Insertion | DIP,P=1.27mm | 66 | Active | No | Board to board row - (X1322) 1.27 double row double plastic | Male Socket | Black | Double row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 |