- Color
- Connector Type
- Contact Materials
- Contact Plating
- Industry Standards
- Jack Structure
- MPQ
- Mounting
- Mounting Type
- Number of Pins/Row
- Number of rows
- Operation
Attribute column
Manufacturer
XKB Connectivity Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | With latch | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X6522WV-2x14H-C60D30-E80 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | 2x14 | Through-hole Mount | 0 | 14 | Vertical | DIP,P=2.54mm | 28 | Active | No | Board to board row - (X6522) 2.54 double row double plastic | Male Socket | Black | Double row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WR-27J-C40D24 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | Brass | 1x27 | Right Angle Mount | 0 | 27 | Side Insertion | DIP,P=1.27mm | 27 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311WR-28J-C40D24 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | Brass | 1x28 | Right Angle Mount | 0 | 28 | Side Insertion | DIP,P=1.27mm | 28 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Male Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WR-06IU-C40D50-E12F12 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | Brass | 1x06 | Right Angle Mount | 0 | 6 | Side Insertion | DIP,P=2.0mm | 6 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Male Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WRS-2x33I-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x33 | Horizontal Mount | 0 | 33 | Side Operation | SMD,P=2.0mm | 66 | Active | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WRS-2x33IS-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x33 | Horizontal Mount | 0 | 33 | Side Operation | SMD,P=2.0mm | 66 | Active | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WRS-2x34I-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x34 | Horizontal Mount | 0 | 34 | Side Operation | SMD,P=2.0mm | 68 | Active | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WRS-2x35I-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x35 | Horizontal Mount | 0 | 35 | Side Operation | SMD,P=2.0mm | 70 | Active | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WRS-2x37IS-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x37 | Horizontal Mount | 0 | 37 | Side Operation | SMD,P=2.0mm | 74 | Active | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WRS-2x38I-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x38 | Horizontal Mount | 0 | 38 | Side Operation | SMD,P=2.0mm | 76 | Active | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WRS-2x39I-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x39 | Horizontal Mount | 0 | 39 | Side Operation | SMD,P=2.0mm | 78 | Active | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WRS-2x39IS-C40D64 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 2x39 | Horizontal Mount | 0 | 39 | Side Operation | SMD,P=2.0mm | 78 | Active | No | Board to board row - (X4621) 2.0 double row single plastic | Female Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4621WVS-2x02I-C40D65-3126 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 2x02 | Vertical Mount | 1000 piece/bag | 2 | Vertical | SMD,P=2.0mm | 4 | Active | No | Board to board row - (X4621) 2.0 double row single plastic | Male Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WR-08IU-C40D50-E12F12 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | Brass | 1x08 | Right Angle Mount | 0 | 8 | Side Insertion | DIP,P=2.0mm | 8 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Male Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WR-09IU-C40D50-E12F12 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | Brass | 1x09 | Right Angle Mount | 0 | 9 | Side Insertion | DIP,P=2.0mm | 9 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Male Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WR-10IU-C40D50-E12F12 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | Brass | 1x10 | Right Angle Mount | 0 | 10 | Side Insertion | DIP,P=2.0mm | - | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Male Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WR-11IU-C40D50-E12F12 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | Brass | 1x11 | Right Angle Mount | 0 | 11 | Side Insertion | DIP,P=2.0mm | 11 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Male Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WR-14IU-C40D50-E12F12 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | Brass | 1x14 | Right Angle Mount | 0 | 14 | Side Insertion | DIP,P=2.0mm | 14 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Male Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WR-15IU-C40D50-E12F12 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | Brass | 1x15 | Right Angle Mount | 0 | 15 | Side Insertion | DIP,P=2.0mm | 15 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Male Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WR-16IU-C40D50-E12F12 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | Brass | 1x16 | Right Angle Mount | 0 | 16 | Side Insertion | DIP,P=2.0mm | 16 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Male Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 |