- Color
- Connector Type
- Contact Materials
- Contact Plating
- Industry Standards
- Jack Structure
- MPQ
- Mounting
- Mounting Type
- Number of Pins/Row
- Number of rows
- Operation
Attribute column
Manufacturer
XKB Connectivity Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Circular NeedlePin | Contact Materials | Jack Structure | Mating pin length | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Pin structure | Plastic height | Product PIN Number | Production Status | Soldering Temperature | With latch | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X4611WR-17IU-C40D50-E12F12 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | - | Brass | 1x17 | - | Right Angle Mount | 0 | 17 | Side Insertion | DIP,P=2.0mm | - | - | 17 | Active | - | No | Board to board row - (X4611) 2.0 single row single plastic | Male Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WR-18IU-C40D50-E12F12 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | - | Brass | 1x18 | - | Right Angle Mount | 0 | 18 | Side Insertion | DIP,P=2.0mm | - | - | 18 | Active | - | No | Board to board row - (X4611) 2.0 single row single plastic | Male Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WR-19IU-C40D50-E12F12 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | - | Brass | 1x19 | - | Right Angle Mount | 0 | 19 | Side Insertion | DIP,P=2.0mm | - | - | 19 | Active | - | No | Board to board row - (X4611) 2.0 single row single plastic | Male Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WR-21IU-C40D50-E12F12 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | - | Brass | 1x21 | - | Right Angle Mount | 0 | 21 | Side Insertion | DIP,P=2.0mm | - | - | 21 | Active | - | No | Board to board row - (X4611) 2.0 single row single plastic | Male Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WR-24IU-C40D50-E12F12 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | - | Brass | 1x24 | - | Right Angle Mount | 0 | 24 | Side Insertion | DIP,P=2.0mm | - | - | 24 | Active | - | No | Board to board row - (X4611) 2.0 single row single plastic | Male Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WR-27IU-C40D50-E12F12 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | - | Brass | 1x27 | - | Right Angle Mount | 0 | 27 | Side Insertion | DIP,P=2.0mm | - | - | 27 | Active | - | No | Board to board row - (X4611) 2.0 single row single plastic | Male Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WR-28IU-C40D50-E12F12 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | - | Brass | 1x28 | - | Right Angle Mount | 0 | 28 | Side Insertion | DIP,P=2.0mm | - | - | 28 | Active | - | No | Board to board row - (X4611) 2.0 single row single plastic | Male Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WR-30IU-C40D50-E12F12 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | - | Brass | 1x30 | - | Right Angle Mount | 0 | 30 | Side Insertion | DIP,P=2.0mm | - | - | 30 | Active | - | No | Board to board row - (X4611) 2.0 single row single plastic | Male Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4622WR-2x10KL-C13D50 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | - | Brass | 2x10 | - | Right Angle Mount | 0 | 10 | Side Insertion | DIP,P=2.0mm | - | - | 20 | Active | - | No | Board to board row - (X4622) 2.0 double row double plastic | Male Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4622WV-2x16I-C30D40-E17-3126 XKB Connectivity | 200000 |
| - | Au | Straight Insert | - | Brass | 2x16 | - | Through-hole Mount | 1000 piece/bag | 16 | Vertical | DIP,P=2.0mm | - | - | 32 | Active | - | No | Board to board row - (X4622) 2.0 double row double plastic | Male Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4622WVS-2x05I-C20D64-E40-3126 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | - | Brass | 2x05 | - | Vertical Mount | 0 | 5 | Vertical | SMD,P=2.0mm | - | - | 10 | Active | - | No | Board to board row - (X4622) 2.0 double row double plastic | Male Socket | Black | Double row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WR-32IU-C40D50-E12F12 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | - | Brass | 1x32 | - | Right Angle Mount | 0 | 32 | Side Insertion | DIP,P=2.0mm | - | - | 32 | Active | - | No | Board to board row - (X4611) 2.0 single row single plastic | Male Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WR-33IU-C40D50-E12F12 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | - | Brass | 1x33 | - | Right Angle Mount | 0 | 33 | Side Insertion | DIP,P=2.0mm | - | - | 33 | Active | - | No | Board to board row - (X4611) 2.0 single row single plastic | Male Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WR-35IU-C40D50-E12F12 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | - | Brass | 1x35 | - | Right Angle Mount | 0 | 35 | Side Insertion | DIP,P=2.0mm | - | - | 35 | Active | - | No | Board to board row - (X4611) 2.0 single row single plastic | Male Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WR-38IU-C40D50-E12F12 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | - | Brass | 1x38 | - | Right Angle Mount | 0 | 38 | Side Insertion | DIP,P=2.0mm | - | - | 38 | Active | - | No | Board to board row - (X4611) 2.0 single row single plastic | Male Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WRS-28I-C40D44 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 1x28 | - | Horizontal Mount | 0 | 28 | Side Operation | SMD,P=2.0mm | - | - | 28 | Active | - | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WRS-29I-C40D44 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 1x29 | - | Horizontal Mount | 0 | 29 | Side Operation | SMD,P=2.0mm | - | - | 29 | Active | - | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WRS-31I-C40D28 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Square Pin | Brass | 1x31 | 4mm | Horizontal Mount | 500 piece/bag | 31 | Side Operation | SMD,P=2.0mm | 1x31P | 2mm | 31 | Active | 260℃ Max. | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WRS-31I-C40D44 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 1x31 | - | Horizontal Mount | 0 | 31 | Side Operation | SMD,P=2.0mm | - | - | 31 | Active | - | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611WRS-32I-C40D44 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | - | Brass | 1x32 | - | Horizontal Mount | 0 | 32 | Side Operation | SMD,P=2.0mm | - | - | 32 | Active | - | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 |