- Color
- Connector Type
- Contact Materials
- Contact Plating
- Industry Standards
- Jack Structure
- MPQ
- Mounting
- Mounting Type
- Number of Pins/Row
- Number of rows
- Operation
Attribute column
Manufacturer
XKB Connectivity Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | With latch | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X6511FRS-28-C85D30 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x28 | Horizontal Mount | 0 | 28 | Side Operation | SMD,P=2.54mm | 28 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FRS-32-C85D30 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x32 | Horizontal Mount | 0 | 32 | Side Operation | SMD,P=2.54mm | 32 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FRS-33-C85D30 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x33 | Horizontal Mount | 0 | 33 | Side Operation | SMD,P=2.54mm | 33 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FRS-33-C85D48 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x33 | Horizontal Mount | 0 | 33 | Side Operation | SMD,P=2.54mm | 33 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FRS-35-C85D48 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x35 | Horizontal Mount | 0 | 35 | Side Operation | SMD,P=2.54mm | 35 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FRS-37-C85D30 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x37 | Horizontal Mount | 0 | 37 | Side Operation | SMD,P=2.54mm | 37 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FRS-37-C85D48 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x37 | Horizontal Mount | 0 | 37 | Side Operation | SMD,P=2.54mm | 37 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FRS-38-C85D30 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x38 | Horizontal Mount | 0 | 38 | Side Operation | SMD,P=2.54mm | 38 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FRS-39-C85D30 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x39 | Horizontal Mount | 0 | 39 | Side Operation | SMD,P=2.54mm | 39 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FRS-39-C85D48 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x39 | Horizontal Mount | 0 | 39 | Side Operation | SMD,P=2.54mm | 39 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FVS-02-C85D48R1 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 1x02 | Vertical Mount | 0 | 2 | Vertical | DIP, P=2.54mm (staggered feet) | 2 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FVS-03-C85D48R1 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 1x03 | Vertical Mount | 0 | 3 | Vertical | DIP, P=2.54mm (staggered feet) | 3 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FVS-04-C85D48R1 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 1x04 | Vertical Mount | 0 | 4 | Vertical | DIP, P=2.54mm (staggered feet) | 4 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311FRS-08-C43D35 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x08 | Horizontal Mount | 0 | 8 | Side Operation | SMD,P=1.27mm | 8 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311FRS-10-C43D35 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x10 | Horizontal Mount | 0 | 10 | Side Operation | SMD,P=1.27mm | - | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311FRS-11-C43D35 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x11 | Horizontal Mount | 0 | 11 | Side Operation | SMD,P=1.27mm | 11 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311FRS-12-C43D35 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x12 | Horizontal Mount | 0 | 12 | Side Operation | SMD,P=1.27mm | - | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311FRS-14-C43D35 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x14 | Horizontal Mount | 0 | 14 | Side Operation | SMD,P=1.27mm | - | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311FRS-15-C43D35 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x15 | Horizontal Mount | 0 | 15 | Side Operation | SMD,P=1.27mm | 15 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311FRS-18-C43D35 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x18 | Horizontal Mount | 0 | 18 | Side Operation | SMD,P=1.27mm | - | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 |