- Color
- Connector Type
- Contact Materials
- Contact Plating
- Industry Standards
- Jack Structure
- MPQ
- Mounting
- Mounting Type
- Number of Pins/Row
- Number of rows
- Operation
Attribute column
Manufacturer
XKB Connectivity Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | With latch | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X6511FRS-29-C85D30 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x29 | Horizontal Mount | 0 | 29 | Side Operation | SMD,P=2.54mm | 29 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FRS-29-C85D48 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x29 | Horizontal Mount | 0 | 29 | Side Operation | SMD,P=2.54mm | 29 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FRS-30-C85D30 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x30 | Horizontal Mount | 0 | 30 | Side Operation | SMD,P=2.54mm | 30 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FRS-30-C85D48 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x30 | Horizontal Mount | 0 | 30 | Side Operation | SMD,P=2.54mm | 30 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FRS-31-C85D30 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x31 | Horizontal Mount | 0 | 31 | Side Operation | SMD,P=2.54mm | 31 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FRS-31-C85D48 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x31 | Horizontal Mount | 0 | 31 | Side Operation | SMD,P=2.54mm | 31 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FRS-32-C85D48 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x32 | Horizontal Mount | 0 | 32 | Side Operation | SMD,P=2.54mm | 32 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FRS-34-C85D30 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x34 | Horizontal Mount | 0 | 34 | Side Operation | SMD,P=2.54mm | 34 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FRS-34-C85D48 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x34 | Horizontal Mount | 0 | 34 | Side Operation | SMD,P=2.54mm | 34 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FRS-35-C85D30 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x35 | Horizontal Mount | 0 | 35 | Side Operation | SMD,P=2.54mm | 35 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FRS-36-C85D30 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x36 | Horizontal Mount | 0 | 36 | Side Operation | SMD,P=2.54mm | 36 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FRS-36-C85D48 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x36 | Horizontal Mount | 0 | 36 | Side Operation | SMD,P=2.54mm | 36 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FRS-38-C85D48 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x38 | Horizontal Mount | 0 | 38 | Side Operation | SMD,P=2.54mm | 38 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FRS-40-C85D30 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x40 | Horizontal Mount | 0 | 40 | Side Operation | SMD,P=2.54mm | 40 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FRS-40-C85D48 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x40 | Horizontal Mount | 0 | 40 | Side Operation | SMD,P=2.54mm | 40 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FVS-02-C85D48R2 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 1x02 | Vertical Mount | 0 | 2 | Vertical | DIP, P=2.54mm (staggered feet) | 2 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X6511FVS-03-C85D48R2 XKB Connectivity | 200000 |
| - | Au | Vertical Mount | Brass | 1x03 | Vertical Mount | 0 | 3 | Vertical | DIP, P=2.54mm (staggered feet) | 3 | Active | No | Board to board row - (X6511) 2.54 single row single plastic | Female Socket | Black | Single row | 2.54mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311FRS-09-C43D35 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x09 | Horizontal Mount | 0 | 9 | Side Operation | SMD,P=1.27mm | 9 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311FRS-13-C43D35 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x13 | Horizontal Mount | 0 | 13 | Side Operation | SMD,P=1.27mm | 13 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311FRS-16-C43D35 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x16 | Horizontal Mount | 0 | 16 | Side Operation | SMD,P=1.27mm | - | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 |